location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Omni 10 Screen Protector Anti-glare screen protector 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Omni 10 Screen Protector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2M30AA#ABB
Category:
Plastic covers used to protect tablet screen from scratching etc.
Tablet Screen Protectors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:26:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Omni 10 Screen Protector Anti-glare screen protector 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Anti-glare screen protector 25.4 cm (10") HP
  • - Fingerprint resistant
  • - Transparent
  • - 1 pc(s)
Warranty: 1 year limited
Long product name HP Omni 10 Screen Protector Anti-glare screen protector 1 pc(s) :
The long product name of HP Omni 10 Screen Protector Anti-glare screen protector 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Omni 10 Screen Protector
More>>>
HP Omni 10 Screen Protector Anti-glare screen protector 1 pc(s):
The official description of HP Omni 10 Screen Protector Anti-glare screen protector 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Crystal clear and durable, the HP Omni10 Screen Protector is designed specifically for the 25.65 cm (10") diagonal display. Shield from everyday use - dust, smudges, streaks and touching by pens. Bonus: use the applicator kit for simple bubble-free application, while appreciating no residue upon removal. Ideal transparent protection.

• No cutting needed. The screen protector is precisely designed for HP Omni10 with full coverage of the 25.65 cm (10") diagonal screen, so essentials such as the webcam and microphone are available.


• Thin and transparent, yet reliably tough with resistance against fingerprints, smudges and reflection, that doesn’t affect screen brightness or touch sensitivity.


• Apply with confidence using the micro-fiber cloth to clean the screen, then use the applicator card to aid in removing air bubbles and screen placement.

Short summary description HP Omni 10 Screen Protector Anti-glare screen protector 1 pc(s):
This short summary of the HP Omni 10 Screen Protector Anti-glare screen protector 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Omni 10 Screen Protector, Anti-glare screen protector, 25.4 cm (10"), 10 g, 1 pc(s)

Long summary description HP Omni 10 Screen Protector Anti-glare screen protector 1 pc(s):
This is an auto-generated long summary of HP Omni 10 Screen Protector Anti-glare screen protector 1 pc(s) based on the first three specs of the first five spec groups.

HP Omni 10 Screen Protector. Screen protector type: Anti-glare screen protector, Maximum screen size: 25.4 cm (10"), Brand compatibility: HP, Compatibility: Omni 10. Weight: 10 g. Quantity per pack: 1 pc(s)

Features
Screen protector type *
Anti-glare screen protector
Brand compatibility *
HP
Compatibility
Omni 10
Maximum screen size
25.4 cm (10")
Product colour
Transparent
Fingerprint resistant
Yes
Weight & dimensions
Weight
10 g
Packaging content
Quantity per pack *
1 pc(s)
Cleaning cloth
Yes
Smoothing card
Yes
Other features
Display size (HxV)
255.2 x 177.4 mm