location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master Gaming Reaper mouse Right-hand USB Type-A Laser 8200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Reaper
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGM-6002-KLLW1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719512041529 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Cooler Master SGM-6002-KLLW1 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cooler Master Gaming Reaper mouse Right-hand USB Type-A Laser 8200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser 8200 DPI Black, Silver
  • - Right-hand USB Type-A
  • - Scroll type: Wheel Buttons quantity: 8
  • - 1.8 m
Warranty: 2 years
Long product name Cooler Master Gaming Reaper mouse Right-hand USB Type-A Laser 8200 DPI :
The long product name of Cooler Master Gaming Reaper mouse Right-hand USB Type-A Laser 8200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Avago 9800, 8200 DPI, 1.8 m, Omron 5 million clicks, 128 KB, Palm Design
More>>>
Short summary description Cooler Master Gaming Reaper mouse Right-hand USB Type-A Laser 8200 DPI:
This short summary of the Cooler Master Gaming Reaper mouse Right-hand USB Type-A Laser 8200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master Gaming Reaper, Right-hand, Laser, USB Type-A, 8200 DPI, Black, Silver

Long summary description Cooler Master Gaming Reaper mouse Right-hand USB Type-A Laser 8200 DPI:
This is an auto-generated long summary of Cooler Master Gaming Reaper mouse Right-hand USB Type-A Laser 8200 DPI based on the first three specs of the first five spec groups.

Cooler Master Gaming Reaper. Form factor: Right-hand. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 8200 DPI, Buttons type: Pressed buttons, Buttons quantity: 8, Scroll type: Wheel. Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 12:43:37
Uk has collected 53 expert reviews for Cooler Master Gaming Reaper mouse Right-hand USB Type-A Laser 8200 DPI and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
kitguru.net
Updated:
2013-11-13 12:43:36
Today we are going to look at the last product in CM Storm’s new range of aluminium gaming products, the Reaper mouse. This has been designed to compliment the Mech keyboard and Pulse-R headset that we have already looked at. We look forward to se...
Good Sophisticated appearance, Impressive performance, Massive resolution capability, Comprehensive software utility, Removable aluminium plate (easily customisable)...
Bottom line An impressive mouse, which is the most impressive product in CM Storm’s aluminium range...
85%
tweaktown.com
Updated:
2014-03-01 01:06:04
In the vast sea of high-end gaming peripherals, it takes something special to set yourself apart from the crowd. This is especially true in mice. Here, not only do you have to source what you as a business feel are the best components for all users, with...
Bottom line At the end of it all I am left a bit torn. On the whole, the Reaper is a very nice mouse. It fits the hand well, the cool plate at the back does keep your hand cool longer, the styling is something anyone will love, and at the gaming level, the Reaper is...
86%
pcgameware.co.uk
Updated:
2014-03-16 01:05:11
The CM Storm Reaper is the third mouse that we have seen here at pcGameware from manufacturer Cooler Master, CM Storm being the company's Gaming brand. The Reaper is an ergonomic right handed mouse with an 8200 DPI Laser sensor and 8 programmable buttons...
Bottom line The new CM Storm Reaper is a damn good mouse with an excellent 8200 DPI laser sensor, performance of the mouse was excellent in all games tested whether fast paced or slow. Describing the mouse itself is a little more difficult but some words do come to...
90%
pcauthority.com.au
Updated:
2014-07-16 01:25:41
Built around the quality Avago 8200 DPI laser sensor, this is ostensibly pitched as a gaming device, and is a fine tool for everyday computing, with tastefully austere styling – at least compared to some of the more outrageously designed game mice out the...
Bottom line A good mouse with some useful features...
67%
uk.hardware.info
Updated:
2014-08-21 01:23:03
CM Storm sent us a complete gaming kit from the Aluminium Gaming Series. The Mech, Reaper and Pulse-R are a keyboard, mouse and headset respectively. They are all aimed at gaming and share a similar design. All three products feature an aluminium front...
Bottom line We really like the idea of the Aluminum Gaming Series, a whole set of gaming peripherals which all feature the same design and have similar features, it gives a feeling of luxury. On top of that you can connect everything through the single USB cable fr...
0%
play3r.net
Updated:
2014-10-08 02:30:05
Cooler Master continues to innovate and expand their horizons with a wide range of cooling options, system cases and even gaming peripherals. Recently we have covered the Mech Keyboard (insert link) and the Pulse R Headset.  CM Storm is the gaming periphe...
Bottom line It is that time again, let's conclude this review.  How does the mouse shape up? The Reaper, the Mech and the Pulse-R where all designed alongside each other.  This is evident from the imagery used on the aluminium plating and the overall designed and of...
100%
impulsegamer.com
Updated:
2014-11-06 07:04:37
The Reaper definitely stands out from the crowd, especially with the inclusion of three white LED lights and its stylish almost military inspired design. At its core, the Reaper is a pure gaming mouse that has been created for right handed users that enjo...
Bottom line If you're looking for a powerful and accurate gaming mouse than the Reaper ticks all the right boxes...
88%
apcmag.com
Updated:
2015-02-18 01:16:50
Optical mice first hit the scene back in 1999, replacing ball mice and their fluff-stuffing rollers. The Optical sensor is basically a tiny camera, with a small LED bouncing red light off the mousing surface onto a CMOS sensor, thousands of times per seco...
70%
techicize.com
Updated:
2015-12-10 04:48:05
CM Storm Reaper Mouse Review. Today on the bench table we have one of the three new products recently announced by CM Storm. For those that aren't aware CM Storm are a sub-division of Cooler Master that formed in 2008. Their past offerings such as the sen...
Bottom line CM Storm are essentially still in their prime, despite only being with us for a few years they've built up a great range of offerings, The Reaper a part of a new set that CM Strom have brung to the table, We'll be hoping to look closer at the matching key...
93%
daveplays.co.uk
Updated:
2015-12-15 03:48:24
CM Storm Reaper Main ImageTo continue with our reviews we are going to look at another CM Storm product. Namely the CM Storm Reaper, which is part of their Aluminium Gaming Series of peripherals. CM Storm is the gaming off shoot of Cooler Master and has b...
0%
g3ar.co.za
Updated:
2016-02-17 12:20:10
What really lets this mouse down however is actually not the mouse itself, but rather the software for reprogramming the macros. While downloading the program from the Cooler Master website is very straight forward, that's about where the simplicity ends...
Good Well Built, Beautiful, Very good precision and comfort...
Bad Large so may be uncomfortable in some hands, Macros difficult to reach...
77%
goldfries.com
Updated:
2016-11-26 04:18:10
The 3rd piece of Cooler Master's aluminum series of gaming peripheral reached goldfries.com's lab and it felt like completing an armor set in an MMORPG that levels up gaming skills by +3 with additional bonus stats.Upon opening the box, one is greeted wit...
Bottom line The Reaper retails at around RM 220 and I think it's a really solid product from Cooler Master and it's a worthy companion to Mech keyboard and Pulse-R headset.I've had the opportunity to try various gaming mice but very few are at the caliber of the CM S...
0%
chip.com.my
Updated:
2016-11-26 04:18:10
If you've been following our magazine for the past few months, this mouse that we're reviewing should be familiar to you, as we've featured it in our Tech Spelunk section. Cooler Master's CM Storm Aluminum Series of peripherals is one of the brand's first...
Good Rubber grip ensures comfort, 8 customisable buttons...
Bad Complicated macro software...
Bottom line The CM Storm Reaper is definitely the first of many upmarket PC peripherals by the Cooler Master gaming brand. Whilst the software does take some getting used to, the fact that the mouse fits so snugly in our hands, and continues to be comfortable even d...
0%
tweaktown.com
Updated:
2013-12-21 01:28:51
In the vast sea of high-end gaming peripherals, it takes something special to set yourself apart from the crowd. This is especially true in mice. Here, not only do you have to source what you as a business feel are the best components for all users, with...
Bottom line At the end of it all I am left a bit torn. On the whole, the Reaper is a very nice mouse. It fits the hand well, the cool plate at the back does keep your hand cool longer, the styling is something anyone will love, and at the gaming level, the Reaper is...
86%
madshrimps.be
Updated:
2013-12-25 01:16:55
At first I would like to thank Cooler Master for sending a sample of their CM Storm Reaper Gaming Mouse for testing and reviewing. About CM Storm: "Owning the PC trenches for almost two decades, Cooler Master ’s veterans present their scars from...
Bottom line The CM Storm Reaper is quite unique thanks to the chassis design which integrates a machined aluminum back plate along with the rubberized sides and buttons for a nice feel and added grip. Cooler Master went with the Avago 9500 sensor on this one so w...
0%
pureoverclock.com
Updated:
2014-01-23 01:07:46
As anyone who games will tell you, your mouse will ultimately wind up making or breaking your gaming experience entirely. Be it the ergonomics of the mouse or the feel of the buttons as you click them, every detail matters when your virtual life is on the...
Good Premium fit and finish, aluminum accents, customizable, intuitive and comprehensive GUI, classleading componentry...
Bad Designed specifically for palm style grip, no direct mention of GUI being needed or where to get it...
Bottom line So long as you use a palm grip, the CM Storm Reaper is one of the nicest gaming mice out there...
100%
hitechlegion.com
Updated:
2014-01-30 01:05:05
To dominate, though, you need to have some skill and it doesn't hurt to have the right tools for the job. For PC gaming, that means having a decent keyboard and mouse, one that is comfortable for those long gaming sessions. It doesn't hurt to have a non-s...
Good Laser Sensor, 8200 DPI (Adjustable), PalmGrip Style, Aluminum feet, Customizable Aluminum Palmrest, Metal Scroll Wheel, 1000Hz Polling Rate, Onthefly Adjustment, Reinforced Cable, Nonslip Grip, Tactile buttons, Omron Switches, Customizable Buttons and Lig...
Bad Software Needs Tweaking, No Weight Adjustment...
Bottom line When I first saw the CM Storm Reaper, I was thinking that it was not going to be very comfortable in my hand. I was very wrong, the Reaper is definitely one of the most comfortable mice I have ever had the opportunity to use. The shape and size was idea...
0%
benchmarkreviews.com
Updated:
2014-03-01 01:06:02
Full Disclosure: The product sample used in this article has been supplied by Cooler Master.Cooler Master, a company world renown for their excellent case and cooling solutions, has recently augmented their Storm series lineup with some new additions. “Wh...
Good Maximum DPI of 8200, Industrial mouse wheel with incredible fluidity and smoothness, Clutch button for instant DPI onthefly change, Omron switches...
Bad Slight fatigue due to high arc of metal plate (may not apply to claw users), Metal plate does not adequately support “passive cooling”, Clutch button should be positioned back closer to other thumb buttons...
Bottom line The Reaper is definitely a gamer's weapon to contend with. The ability to achieve any DPI on the fly definitely will give a serious edge in first-person shooters. Accompanied with that elite Storm mouse wheel and you have a deadly package combination. A...
80%
modders-inc.com
Updated:
2014-03-07 01:04:36
For me only two devices really connect you to your desktop PC and they are the keyboard and mouse. If either of these do not feel right or work well it can hinder your interaction and production level. Now if you are a gamer this effect can be felt two fo...
Bottom line So I have been using the CM Storm Reaper for several weeks now and doing all the normal stuff that you would do. I will admit that the aluminum scroll wheel was my biggest concern to get used to. During the first few days the wheel felt slick to me, but I...
0%
proclockers.com
Updated:
2014-03-08 01:02:41
For over 20 years Cooler Master has fueled its growth with a commitment to providing superb quality, competitive pricing, a diverse range of products that includes power supplies, enclosures, accessories peripherals and cooling products. Cooler Master's i...
Bottom line We can tell that the CM Storm Reaper is built with quality materials, and should last a good number of years. In the next few months, I'm sure I will be enjoy many hours using the CM Storm Reaper. In fact the Reaper has just replaced the mouse I was using...
0%
goldfries.com
Updated:
2014-03-28 01:37:07
The 3rd piece of Cooler Master's aluminum series of gaming peripheral reached goldfries.com's lab and it felt like completing an armor set in an MMORPG that levels up gaming skills by +3 with additional bonus stats.Upon opening the box, one is greeted wit...
Bottom line The Reaper retails at around RM 220 and I think it's a really solid product from Cooler Master and it's a worthy companion to Mech keyboard and Pulse-R headset . I've had the opportunity to try various gaming mice but very few are at the caliber of the...
0%
hardwarebbq.com
Updated:
2014-11-13 01:14:34
Coolermaster sent their mouse from the aluminium series: Reaper. CM Storm Reaper is designed for palm users with aluminum on the mouse for the wrist and rubberized coat on the buttons and the side grips. The mouse has a very premium feel and obviously mad...
Good Excellent Grip, Excellent shape of the mouse for palm users, Excellent built quality, Removeable aluminum plating for paint mod, Onboard storage, White LED!!...
Bad Unbalanced weight, mostly can be felt at the wrist rest area of the mouse, Jittering...
Bottom line The mouse is designed specifically for palm users. When it comes to the actual feel of the mouse, its brilliant. The rubberised coat and the aluminum plate are comfortable to have. The jittering is a bit of an issue and requires to be fixed. The weight...
83%
Brand Image Product code Product Stock Price from
Cooler Master

Cooler Master Gaming MM710 mouse Ambidextrous USB Type-A Optical 16000 DPI
(show image)
MM-710-KKOL1 MM710 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming MM830 mouse Right-hand USB Type-A Optical 24000 DPI
(show image)
MM-830-GKOF1 MM830 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming CM310 mouse Right-hand USB Type-A Optical 10000 DPI
(show image)
CM-310-KKWO2 CM310 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master MM110 mouse Gaming Right-hand USB Type-A 2400 DPI
(show image)
MM-110-GKOM1 MM110 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master MasterMouse MM530 mouse Gaming Right-hand USB Type-A Optical 12000 DPI
(show image)
SGM-4007-KLLW1 MasterMouse MM530 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master MasterMouse MM520 mouse Gaming Right-hand USB Type-A Optical 12000 DPI
(show image)
SGM-2007-KLON1 MasterMouse MM520 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master MasterMouse S mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI
(show image)
SGM-2006-KSOA1 MasterMouse S 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master MasterMouse Lite S mouse Gaming Ambidextrous USB Type-A Optical 2000 DPI
(show image)
SGM-1006-KSOA1 MasterMouse Lite S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)