icecat logo
Icecat: syndicator of product information via global open catalog with more than 19309028 data-sheets & 35854 brands – register (free)
Cooler Master logo

Cooler Master MasterMouse MM530 mouse Gaming Right-hand USB Type-A Optical 12000 DPI

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98079
Info modified on:
14 Jun 2024, 10:21:06
Warranty:
2 years
Long product name Cooler Master MasterMouse MM530 mouse Gaming Right-hand USB Type-A Optical 12000 DPI:

MasterMouse MM530, 100-12000 DPI, 250 ips, 16.7 Million RGB, 1000 Hz, Black

Short summary description Cooler Master MasterMouse MM530 mouse Gaming Right-hand USB Type-A Optical 12000 DPI:

Cooler Master MasterMouse MM530, Right-hand, Optical, USB Type-A, 12000 DPI, 250 fps, Black

Long summary description Cooler Master MasterMouse MM530 mouse Gaming Right-hand USB Type-A Optical 12000 DPI:

Cooler Master MasterMouse MM530. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 12000 DPI, Frame rate: 250 fps, Response time: 1 ms, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Illumination colour: Blue, Green, Red. Power source: Cable. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Specs +
Recommended products +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.