location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master Gaming MM710 mouse Ambidextrous USB Type-A Optical 16000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MM710
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MM-710-KKOL1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719512088913
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cooler Master Gaming MM710 mouse Ambidextrous USB Type-A Optical 16000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Optical 16000 DPI Black
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 6
  • - Power source: Cable 1.8 m
Warranty: 2 years
Long product name Cooler Master Gaming MM710 mouse Ambidextrous USB Type-A Optical 16000 DPI :
The long product name of Cooler Master Gaming MM710 mouse Ambidextrous USB Type-A Optical 16000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16000 DPI max, 400ips, 1000Hz, 32 bit ARM Cortex M0+, 512 KB, 53g
More>>>
Short summary description Cooler Master Gaming MM710 mouse Ambidextrous USB Type-A Optical 16000 DPI:
This short summary of the Cooler Master Gaming MM710 mouse Ambidextrous USB Type-A Optical 16000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master Gaming MM710, Ambidextrous, Optical, USB Type-A, 16000 DPI, Black

Long summary description Cooler Master Gaming MM710 mouse Ambidextrous USB Type-A Optical 16000 DPI:
This is an auto-generated long summary of Cooler Master Gaming MM710 mouse Ambidextrous USB Type-A Optical 16000 DPI based on the first three specs of the first five spec groups.

Cooler Master Gaming MM710. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 16000 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel, Acceleration (max): 50 G. Power source: Cable. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 16:12:59
Uk has collected 48 expert reviews for Cooler Master Gaming MM710 mouse Ambidextrous USB Type-A Optical 16000 DPI and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
tweaktown.com
Updated:
2019-12-01 16:12:58
The history we remember, when it comes to companies trying to ventilate and lighten peripherals, started back in 2014 at Thermaltake. Not only did they cut honeycomb openings into mouse frames, but they also took the idea and ran with it across many of th...
97%
aphnetworks.com
Updated:
2019-12-01 16:12:58
If you have had instant noodles in the past, you probably know how great they are. Instant noodles were invented in Japan by Momofuku Ando. According to the World Instant Noodles Association, or WINA for short, they were produced in 1958, but inspired dur...
Bottom line When I look at the MM710 and see what Cooler Master has done with their first ultralight mouse, I have to say I am impressed. From the start, this product has all the signs to be a lightweight pointer. Its perforated shell lets Cooler Master remove as muc...
80%
pokde.net
Updated:
2020-04-18 12:44:42
In the pursuit of ever lighter mice, manufacturers have resorted to cutting out holes in the shell. The Cooler Master MM710 is a perfect example of that, with a heavily perforated shell to make it one of the lightest mice ever created, and most definitely...
Good Included set of spare mouse feet is a nice touch, Simple yet effective design, Absolutely effortless to move around, MasterPlus packs everything option needed to customize a mouse, Excellent tactile feedback on all buttons, Splashproof innards is a great...
Bad Could probably do with grippier sides...
Bottom line The Cooler Master MM710 is a great mouse, with nice, precise clicks on all buttons and an equally accurate sensor. The weight, slick feet and ultra-flexible cable are also perfect, removing any sort of resistance you would expect from a lesser mouse. For...
86%
funkykit.com
Updated:
2019-12-01 16:12:57
Thanks to Cooler Master, we'll be taking a quick look at the Cooler Master MM710 Gaming Mouse. It's the lightest gaming mouse ever from Cooler Master to date weighing in at a mere 53g, and we're super interested to see how it will perform. A lighter mouse...
Good Great comfort and ergonomics, Light as a feather, Impressive speed, Assortment of weights, Great construction, Actively supported and updated software, Software footprint low, Good polling rate, Highly reliable components...
Bad USB cable very soft and may tangle easily...
Bottom line The MM710 from Cooler Master is without question the best performing gaming mouse in its weight-class that we have had in our lab recently. Well done Cooler Master!You can buy the Cooler Master MM710 Gaming Mouse for around USD $49.99 from Amazon.Amazon U...
0%
thinkcomputers.org
Updated:
2019-12-01 16:12:58
It seems we always go through phases when it comes to gaming mice. We've seen the over-sized mouse phase, the RGB LEDs everywhere phase, and now we have the lightweight gaming mouse phase. The whole idea behind having a lightweight mouse is that since it...
Good Lightest gaming mouse out right now, Comfortable, Ultraweave cable design, PixArt Sensor and OMRON switches, Dust and water-resistant coating on PCB, PTFE feet + extra set included, Price...
Bad Different software for Cooler Master keyboards and mice, Software still does not allow you to set a button to a Windows command or open an application...
Bottom line The best part of reviewing mice is that in order to test them we get to play games! Using the MM710 I played FPS games like Apex Legends and Battlefield V mostly. Now previously to the MM710 my daily driver was the Corsair Ironclaw RGB Wireless. This was...
90%
wccftech.com
Updated:
2019-12-01 16:12:58
Ultralightweight gaming mice have exploded onto the market, from Final Mouse to the Glorious Model-O these mice have spurred a whole new group of peripheral enthusiasts. Recently we took a look at Razer's response to this changing landscape with their wel...
Good Ultralightweight at 53g, Responsive sensor, Responsive Scrollwheel, Response Left/Right Buttons, Feels solid despite holes abound, Flexible and lightweight cable, Smooth PFTE feet but still retain control, No software required...
Bad Not ambidextrous, Back/Forward side buttons feel mushy after engaging, Side buttons could be activated by squeezing the sides...
Bottom line The Cooler Master MM710 offers a near-perfect gaming mouse experience without taking you to the cleaners and making you wait months to experience...
98%
legitreviews.com
Updated:
2019-12-01 16:12:58
When we think about a gaming mouse, we think about RGB illumination, fancy swappable side grips, and weight adjustment systems. As for the Cooler Master MM710, it does not include such gaming features aside from the necessities. By necessities, I mean a t...
Bottom line Comparing the MM710 to other gaming mice, we can see it is noticeably smaller than a standard size mouse, like the Corsair Ironclaw. Compared to the Logitech G Pro, the MM710 is about half a millimeter longer in width, which is really no big deal since no...
0%
lanoc.org
Updated:
2019-12-01 16:12:58
A mouse is a mouse, right? Well there have been a few mice that have come out that have had me excited, but lets be honest for the most part it has felt like everyone is just updating to the latest “in” sensor, adding RGB lighting where they can, and taki...
Bottom line When Cooler Master announced the MM710 I was excited about it but it is rare for a product that is enthusiast-focused coming from a mainstream company to not end up with some sacrifices. But I'm really not seeing any. They took the great shape of the...
0%
pcper.com
Updated:
2019-12-01 16:12:58
Beginning with packaging, Cooler Master keeps it simple. The MM710 arrives in a small and square purple box with a nice product shot and feature call out on the front. Around the rear we have a picture of the bottom of the mouse along with several other f...
Bottom line If you're in the market for an ultralight mouse, the Cooler Master MM710 is one of the most affordable and accessible options available. It's a simple mouse and didn't make me a better gamer overnight but it did feel more like an extension of my arm than...
0%
geekdad.com
Updated:
2019-12-01 16:12:58
Cooler Master releases the lightest mouse available for hardcore gamers who have a need for hand speed, the MM-710!When I first picked up the box for the Cooler Master MM-710, I thought that they forgot to put the product in the packaging It felt as if I...
Bottom line The MM-710 was a surprise for me. It was not the mouse I thought I wanted, but it sure is one I will use. It has everything you need and many of the things you want. It is also very affordable for a high-performance mouse at only $49.99.So if you looking...
0%
hardwarebbq.com
Updated:
2019-12-01 16:12:58
Disclosure: The MM710 is loaned by Cooler Master for review purposeCooler Master has a good share of mechanical keyboards since its CM Storm days. But its venture towards gaming mouse has an erratic hit or a miss. I did like the CM Storm Alcor and the she...
0%
tomsguide.com
Updated:
2020-01-08 07:07:49
I always commend peripheral manufacturers for trying something new. The Cooler Master MM710 ($50) is unlike any other gaming mouse on the market, with a hollow, honeycombed design that makes it one of the lightest peripherals out there.It's a good thing t...
Good Extremely ligh, Good performanc, Novel concept...
Bad Unattractive desig, Feels insubstantia, Bare-bones software...
Bottom line As much as I give Cooler Master credit for trying something new, I don't think the MM710 is going to work for most people. The honeycomb design is unattractive, and the benefits of having such a light mouse are questionable. Throw in some semistable softw...
0%
pcmag.com
Updated:
2020-06-11 04:02:04
In the fast-expanding world of esports mice, one characteristic is prized above any other: lightness. Dropping every ounce, some believe, can make the split-second difference when you have to quick-draw, twitch, and shoot, staring down the barrel of anoth...
Good Extremely light honeycomb design, Looks spiffy without sacrificing durability, Gunk-resistant coating, Competitive configuration software...
Bad Very small, Shortcut buttons favor righties only, Profile-save limitations...
Bottom line Cooler Master's MM710 esports mouse is one of the lightest things on padded feet for serious twitch gamers, but the compact, minimalist design is definitely not for everyone...
70%
gadgetreview.com
Updated:
2020-07-15 19:55:59
The Cooler Master MM710 is one fine example of how a gaming mouse can be designed without sacrificing performance, and yet still bring that excellent performance to most, if not all, gamers.Starting with the DPI, the MM710 can reach sensitivities as high...
Good Excellent performance, Great build quality, Unique design...
Bad Additional buttons accessible only to righties...
Bottom line The Cooler Master MM710 is a light, compact mouse that has all the amenities you need when gaming: high DPI ceiling, high IPS for accuracy, and a comfortable design for extended use. However, its additional buttons are only accessible to right-handed indi...
95%
Brand Image Product code Product Stock Price from
R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired
(show image)
RGOTWBMWLBL Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Vertical mouse R-Go HE Basic, ergonomic mouse, medium (hand size ≥ 185 mm), right-handed, Bluetooth, grey R-Go Tools Vertical mouse R-Go HE Basic, ergonomic mouse, medium (hand size ≥ 185 mm), right-handed, Bluetooth, grey
(show image)
RGOHEBAMRWL Vertical mouse R-Go HE Basic, ergonomic mouse, medium (hand size ≥ 185 mm), right-handed, Bluetooth, grey 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming MM711 Retro mouse Ambidextrous USB Type-A Optical 16000 DPI
(show image)
MM-711-GSOL1 MM711 Retro 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Peripherals MM720 mouse Gaming Right-hand USB Type-A Optical 16000 DPI
(show image)
MM-720-KKOL1 MM720 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master MasterMouse MM530 mouse Gaming Right-hand USB Type-A Optical 12000 DPI
(show image)
SGM-4007-KLLW1 MasterMouse MM530 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master MasterMouse MM520 mouse Gaming Right-hand USB Type-A Optical 12000 DPI
(show image)
SGM-2007-KLON1 MasterMouse MM520 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master MasterMouse S mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI
(show image)
SGM-2006-KSOA1 MasterMouse S 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master MasterMouse Lite S mouse Gaming Ambidextrous USB Type-A Optical 2000 DPI
(show image)
SGM-1006-KSOA1 MasterMouse Lite S 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master MasterMouse Pro L mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI
(show image)
SGM-4006-KFOA1 MasterMouse Pro L 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Ergonomic mouse R-Go HE Break with break software, medium (hand size 165-185 mm), right-handed, Bluetooth, black R-Go Tools Ergonomic mouse R-Go HE Break with break software, medium (hand size 165-185 mm), right-handed, Bluetooth, black
(show image)
RGOHEWL Ergonomic mouse R-Go HE Break with break software, medium (hand size 165-185 mm), right-handed, Bluetooth, black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)