location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet Enterprise Flow N9120 Flatbed Scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
N9120
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scanjet Enterprise Flow N9120 Flatbed Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2683B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758632611 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 250760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:07:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 20 Oct 2017
Product end of life date
Bullet Points HP Scanjet Enterprise Flow N9120 Flatbed Scanner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed & ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A3 Scanning media types supported: Card stock, Envelopes, Photo paper, Plain paper
  • - Maximum scan size: 297.2 x 431.8 mm Sensor type: CCD
  • - USB port
  • - 112 W
Warranty: Warranty: One-year on-site warranty, phone and Web support included. Warranty may vary by country as required by law.
Long product name HP Scanjet Enterprise Flow N9120 Flatbed Scanner :
The long product name of HP Scanjet Enterprise Flow N9120 Flatbed Scanner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600 x 600 dpi, 48-bit, 297.2 x 431.8 mm, USB 2.0, Twain 2.1
More>>>
HP Scanjet Enterprise Flow N9120 Flatbed Scanner:
The official description of HP Scanjet Enterprise Flow N9120 Flatbed Scanner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easily integrate this 28 x 43cm flatbed scanner into your office. Create custom workflow profiles using HP Smart Document Scan Software and scan with confidence at up to 50 ppm/100 ipm. Use the 200-page automatic document feeder for big scan jobs.

Features
Scanning for a more productive office
Quick, precise document scans in black-and-white, grayscale and color at up to 50 ppm/100 ipm
Scan documents unattended, using the 200-page automatic document feeder.
Accurately capture scans of mixed stacks with various weights and sizes using HP EveryPage technology.
Reliably capture large volumes of high-quality images with the 5000-page daily duty cycle.

Scan large-format documents and bulky items
Scan two sides of a page at the same time in a variety of media sizes up to 10.9 x 86.3 cm (11.8 x 34 inch.)
Use the A3 flatbed to scan thick, bound materials or other items that can't go through the document feeder.
Centrally monitor and control this scanner with industry-leading HP Web Jetadmin.

Easily integrate workflow solutions.
Scan and integrate into document management applications using TWAIN, ISIS and WIA drivers.
Create custom workflow profiles and assign them to quick-start buttons for easy access to repetitive tasks.
Send scans to the cloud or SharePoint sites and add metadata for easy search, archiving and sharing.
Track scanned documents with customized messages or page numbers with a built-in ink imprinter.

Built-in features deliver the results you need
Capture data you can edit with built-in OCR capabilities, then save scans in a variety of file formats.
Enhance scans using features such as automatic deskew, rotate, crop, blank page removal and size formatting.
Automatically improve the accuracy of scanned images with included Kofax Virtual ReScan® Pro software.

Short summary description HP Scanjet Enterprise Flow N9120 Flatbed Scanner:
This short summary of the HP Scanjet Enterprise Flow N9120 Flatbed Scanner data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet Enterprise Flow N9120 Flatbed Scanner, 297.2 x 431.8 mm, 600 x 600 DPI, 48 bit, 50 ppm, 10 ipm, Flatbed & ADF scanner

Long summary description HP Scanjet Enterprise Flow N9120 Flatbed Scanner:
This is an auto-generated long summary of HP Scanjet Enterprise Flow N9120 Flatbed Scanner based on the first three specs of the first five spec groups.

HP Scanjet Enterprise Flow N9120 Flatbed Scanner. Maximum scan size: 297.2 x 431.8 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: Flatbed & ADF scanner, Product colour: Black, White. Sensor type: CCD, Daily duty cycle (max): 5000 pages, Light source: CCFL. Auto document feeder (ADF) input capacity: 200 sheets. Maximum ISO A-series paper size: A3, Scanning media types supported: Card stock, Envelopes, Photo paper, Plain paper, ISO A-series sizes (A0...A9): A3, A4, A5, A6

Scanning
Maximum scan size *
297.2 x 431.8 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Greyscale levels
256
ADF scan speed (b/w, A4)
50 ppm
Duplex ADF scan speed (b/w, A4)
10 ipm
Design
Scanner type *
Flatbed & ADF scanner
Product colour *
Black, White
Built-in display *
No
Performance
Sensor type *
CCD
Light source
CCFL
Scan file formats
BMP, DOC, JPG, OPF, PDF, PNG, RTF, TIFF, TXT, WPD, XLS, XML, XPS
Daily duty cycle (max) *
5000 pages
Input capacity
Auto document feeder (ADF) input capacity
200 sheets
Paper handling
Scanning media types supported
Card stock, Envelopes, Photo paper, Plain paper
Multi feed detection
Yes
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A3, A4, A5, A6
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
49 - 120 g/m²
Maximum scan area (ADF)
300 x 864 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power consumption (typical)
112 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
System requirements
Minimum system requirements
Windows 8 (32-bit, 64-bit), Windows 7 (32-bit, 64-bit), Windows Vista (32-bit, 64-bit): 2 GHz processor (recommend Intel® Core™ 2,2 GHz, Duo Processor or equivalent); 2 GB RAM; 150 MB for TWAIN and ISIS drivers; USB 2.0; 1024 x 768 SVGA monitor; Windows XP, Service Pack 3: 1.6 GHz processor; 1 GB RAM; 150 MB for TWAIN and ISIS drivers; USB 2.0; 1024 x 768 SVGA monitor; Windows 2000: 1.3 GHz processor, 512 MB RAM;
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
40 - 70 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
15 - 80%
Weight & dimensions
Width
692 mm
Depth
558 mm
Height
338 mm
Weight
37 kg
Packaging content
Cables included
AC, USB
Quick start guide
Yes
Drivers included
Yes
Bundled software
HP Smart Document Scan Software, EMC ISIS/TWAIN drivers, Kofax VirtualRescan (VRS) Professional, I.R.I.S. Readiris Pro OCR, WIA drivers, HP Web Jetadmin SNMP Proxy Agent
Other features
Network ready
No
TWAIN version
2.1
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:42:14
Uk has collected 1 expert review for HP Scanjet Enterprise Flow N9120 Flatbed Scanner but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcmag.com
Updated:
2014-09-21 01:42:14
The HP Scanjet Enterprise Flow N9120 Flatbed Scanner ($3,999 list) is a formidable, full-featured business scanner that can scan at tabloid size from either its flatbed or automatic document feeder (ADF). Offices looking for a heavy-duty tabloid scanner t...
Good Huge and heavy. Lacks a display to show scan profiles and other information. A bit slow for its rated speed.
Bad Lots of features. Good software suite. Tabloid-size scanning from flatbed or ADF. 200-sheet ADF...
Bottom line The HP Scanjet Enterprise Flow N9120 Flatbed Scanner is a massive business scanner that can handle documents at up to tabloid size in its flatbed or 200-sheet ADF...
70%
pcmag.com
Updated:
2020-06-10 04:44:38
The HP ScanJet Enterprise Flow N9120 Flatbed Scanner ($3,999 list) is a formidable, full-featured business scanner that can scan at tabloid size from either its flatbed or automatic document feeder (ADF). Offices looking for a heavy-duty tabloid scanner t...
0%