"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60"
"","","19359053","","HP","L2683B","19359053","0887758632611|887758632611|0887758632659|887758632659|0887758563229|887758563229|0887758632666|887758632666|0887758563274|887758563274|0887758563243|887758563243|0887758570791|887758570791|0887758632628|887758632628|0887758632635|887758632635|0887758563236|887758563236|0887758632642|887758632642|0888793714904|888793714904|0887758563212|887758563212|0887758570760|887758570760|0887758570777|887758570777|0887758563267|887758563267|0887758563250|887758563250|0887758570784|887758570784|0889296212027|889296212027","Scanners","197","Scanjet","N9120","Scanjet Enterprise Flow N9120 Flatbed Scanner","20230710200748","ICECAT","1","291545","https://images.icecat.biz/img/gallery/19359053_0102668183.jpg","2862x2082","https://images.icecat.biz/img/gallery_lows/19359053_0102668183.jpg","https://images.icecat.biz/img/gallery_mediums/19359053_0102668183.jpg","https://images.icecat.biz/img/gallery_thumbs/19359053_0102668183.jpg","","","HP Scanjet Enterprise Flow N9120 Flatbed Scanner","600 x 600 dpi, 48-bit, 297.2 x 431.8 mm, USB 2.0, Twain 2.1","HP Scanjet Enterprise Flow N9120 Flatbed Scanner, 297.2 x 431.8 mm, 600 x 600 DPI, 48 bit, 50 ppm, 10 ipm, Flatbed & ADF scanner","HP Scanjet Enterprise Flow N9120 Flatbed Scanner. Maximum scan size: 297.2 x 431.8 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: Flatbed & ADF scanner, Product colour: Black, White. Sensor type: CCD, Daily duty cycle (max): 5000 pages, Light source: CCFL. Auto document feeder (ADF) input capacity: 200 sheets. Maximum ISO A-series paper size: A3, Scanning media types supported: Card stock, Envelopes, Photo paper, Plain paper, ISO A-series sizes (A0...A9): A3, A4, A5, A6","Easily integrate this 28 x 43cm flatbed scanner into your office. Create custom workflow profiles using HP Smart Document Scan Software and scan with confidence at up to 50 ppm/100 ipm. Use the 200-page automatic document feeder for big scan jobs.\n\nFeatures\nScanning for a more productive office\nQuick, precise document scans in black-and-white, grayscale and color at up to 50 ppm/100 ipm\nScan documents unattended, using the 200-page automatic document feeder.\nAccurately capture scans of mixed stacks with various weights and sizes using HP EveryPage technology.\nReliably capture large volumes of high-quality images with the 5000-page daily duty cycle.\n\nScan large-format documents and bulky items\nScan two sides of a page at the same time in a variety of media sizes up to 10.9 x 86.3 cm (11.8 x 34 inch.)\nUse the A3 flatbed to scan thick, bound materials or other items that can't go through the document feeder.\nCentrally monitor and control this scanner with industry-leading HP Web Jetadmin.\n\nEasily integrate workflow solutions.\nScan and integrate into document management applications using TWAIN, ISIS and WIA drivers.\nCreate custom workflow profiles and assign them to quick-start buttons for easy access to repetitive tasks.\nSend scans to the cloud or SharePoint sites and add metadata for easy search, archiving and sharing.\nTrack scanned documents with customized messages or page numbers with a built-in ink imprinter.\n\nBuilt-in features deliver the results you need\nCapture data you can edit with built-in OCR capabilities, then save scans in a variety of file formats.\nEnhance scans using features such as automatic deskew, rotate, crop, blank page removal and size formatting.\nAutomatically improve the accuracy of scanned images with included Kofax Virtual ReScan® Pro software.","https://images.icecat.biz/img/gallery/19359053_0102668183.jpg|https://images.icecat.biz/img/gallery/19359053_1398174493.jpg|https://images.icecat.biz/img/gallery/19359053_0894746968.jpg|https://images.icecat.biz/img/gallery/19359053_9839020614.jpg|https://images.icecat.biz/img/gallery/19359053_7083654970.jpg|https://images.icecat.biz/img/gallery/19359053_5169833820.jpg|https://images.icecat.biz/img/gallery/19359053_9564983380.jpg|https://images.icecat.biz/img/gallery/19359053_5560268889.jpg|https://images.icecat.biz/img/gallery/19359053_7713878012.jpg","2862x2082|3198x2088|3030x2034|4200x3000|3000x3096|4200x2463|4200x2742|3162x3096|3588x3000","||||||||","","","","","","","","","Scanning","Maximum scan size: 297.2 x 431.8 mm","Optical scanning resolution: 600 x 600 DPI","Duplex scanning: Yes","Colour scanning: Yes","Input colour depth: 48 bit","Greyscale levels: 256","ADF scan speed (b/w, A4): 50 ppm","Duplex ADF scan speed (b/w, A4): 10 ipm","Design","Scanner type: Flatbed & ADF scanner","Built-in display: No","Product colour: Black, White","Performance","Sensor type: CCD","Daily duty cycle (max): 5000 pages","Light source: CCFL","Scan file formats: BMP, DOC, JPG, OPF, PDF, PNG, RTF, TIFF, TXT, WPD, XLS, XML, XPS","Input capacity","Auto document feeder (ADF) input capacity: 200 sheets","Paper handling","Maximum ISO A-series paper size: A3","Scanning media types supported: Card stock, Envelopes, Photo paper, Plain paper","Multi feed detection: Yes","ISO A-series sizes (A0...A9): A3, A4, A5, A6","Letter: Yes","Legal: Yes","Auto Document Feeder (ADF) media weight: 49 - 120 g/m²","Maximum scan area (ADF): 300 x 864 mm","Ports & interfaces","USB port: Yes","USB version: 2.0","Standard interfaces: USB 2.0","Power","Power consumption (typical): 112 W","AC input frequency: 50 - 60 Hz","Input voltage: 100-240 V","System requirements","Minimum system requirements: Windows 8 (32-bit, 64-bit), Windows 7 (32-bit, 64-bit), Windows Vista (32-bit, 64-bit): 2 GHz processor (recommend Intel® Core™ 2,2 GHz, Duo Processor or equivalent); 2 GB RAM; 150 MB for TWAIN and ISIS drivers; USB 2.0; 1024 x 768 SVGA monitor; Windows XP, Service Pack 3: 1.6 GHz processor; 1 GB RAM; 150 MB for TWAIN and ISIS drivers; USB 2.0; 1024 x 768 SVGA monitor; Windows 2000: 1.3 GHz processor, 512 MB RAM;","Windows operating systems supported: Yes","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): 40 - 70 °C","Operating relative humidity (H-H): 15 - 80%","Storage relative humidity (H-H): 15 - 80%","Weight & dimensions","Width: 692 mm","Depth: 558 mm","Height: 338 mm","Weight: 37 kg","Packaging content","Cables included: AC, USB","Quick start guide: Yes","Drivers included: Yes","Bundled software: HP Smart Document Scan Software, EMC ISIS/TWAIN drivers, Kofax VirtualRescan (VRS) Professional, I.R.I.S. Readiris Pro OCR, WIA drivers, HP Web Jetadmin SNMP Proxy Agent","Other features","Network ready: No","TWAIN version: 2.1","Technical details","Sustainability certificates: ENERGY STAR"