location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ScanJet N9120 ADF Roller Replacement Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ScanJet N9120 ADF Roller Replacement Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2685A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585561483 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 215664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jun 2024 12:55:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ScanJet N9120 ADF Roller Replacement Kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maintain your scanner's high-quality performance—extend the life of the scanner.
  • - This replacement roller and separation pad kit reduces interruptions caused by normal assembly wear.
  • - Get back to business quickly—this replacement roller and separation pad is easy to install.
Warranty: 90-day warranty
Long product name HP ScanJet N9120 ADF Roller Replacement Kit :
The long product name of HP ScanJet N9120 ADF Roller Replacement Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Scanjet N9120 ADF Roller Replacement Kit
More>>>
HP ScanJet N9120 ADF Roller Replacement Kit:
The official description of HP ScanJet N9120 ADF Roller Replacement Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Scanjet Maintenance Kits ensure your HP scanner stays in working condition. This replacement roller and separation pad reduces jams caused by normal wear and extends the life of your scanner. Easy installation gets you back to business quickly.

Short summary description HP ScanJet N9120 ADF Roller Replacement Kit:
This short summary of the HP ScanJet N9120 ADF Roller Replacement Kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP ScanJet N9120 ADF Roller Replacement Kit, Roller, Black

Long summary description HP ScanJet N9120 ADF Roller Replacement Kit:
This is an auto-generated long summary of HP ScanJet N9120 ADF Roller Replacement Kit based on the first three specs of the first five spec groups.

HP ScanJet N9120 ADF Roller Replacement Kit. Type: Roller, Device compatibility: Scanner, Brand compatibility: HP, Compatibility: HP Scanjet N9120, Product colour: Black

Features
Type *
Roller
Device compatibility *
Scanner
Brand compatibility *
HP
Compatibility *
HP Scanjet N9120
Product colour
Black
Features
HP segment
Business, Enterprise
Packaging data
Package width
285 mm
Package depth
90 mm
Package height
60 mm
Package weight
193 g
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)