location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Standard Capacity Toner Cartridge Cyan 1.5k

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard Capacity Toner Cartridge Cyan 1.5k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S050193 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343605862 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Standard Capacity Toner Cartridge Cyan 1.5k
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - Standard Yield
  • - Colour toner page yield: 1500 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Epson Standard Capacity Toner Cartridge Cyan 1.5k :
The long product name of Epson Standard Capacity Toner Cartridge Cyan 1.5k. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Standard Capacity Toner Cartridge Cyan 1.5k
More>>>
Epson Standard Capacity Toner Cartridge Cyan 1.5k:
The official description of Epson Standard Capacity Toner Cartridge Cyan 1.5k as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson AcuBrite toner for the highest printing quality. The Epson AcuBrite toner ensures brilliant colours and excellent colour stability.

Short summary description Epson Standard Capacity Toner Cartridge Cyan 1.5k:
This short summary of the Epson Standard Capacity Toner Cartridge Cyan 1.5k data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Standard Capacity Toner Cartridge Cyan 1.5k, 1500 pages, Cyan, 1 pc(s)

Long summary description Epson Standard Capacity Toner Cartridge Cyan 1.5k:
This is an auto-generated long summary of Epson Standard Capacity Toner Cartridge Cyan 1.5k based on the first three specs of the first five spec groups.

Epson Standard Capacity Toner Cartridge Cyan 1.5k. Colour toner page yield: 1500 pages, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
C1100N, CX11NFC, CX11N, CX11NFCT, CX11NF, CX11NFT
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Colour toner page yield *
1500 pages
Type *
Original
Printing colours *
Cyan
Brand compatibility *
Epson
Country of origin
Japan
Weight & dimensions
Weight
330 g
Dimensions (WxDxH)
336 x 85 x 85 mm
Package width
80 mm
Package depth
330 mm
Package height
80 mm
Package weight
0.39 g
Logistics data
Products per pallet layer
120 pc(s)
Logistics data
Products per pallet layer (UK)
120 pc(s)
Products per pallet (UK)
480 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
95 cm
Harmonized System (HS) code
84439990
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
95 cm
Products per pallet
480 pc(s)
Master (outer) case width
360 mm
Master (outer) case length
380 mm
Master (outer) case height
475 mm
Products per master (outer) case
20 pc(s)
Other features
Colour
Yes
Print technology
Laser printing
Brand Image Product code Product Stock Price from
Greenman EC1100Y toner cartridge 1 pc(s) Yellow Greenman EC1100Y toner cartridge 1 pc(s) Yellow
(show image)
EC1100Y EC1100Y 0.00
(excl. VAT)
0 (incl. VAT)
Greenman EC1100M toner cartridge 1 pc(s) Magenta Greenman EC1100M toner cartridge 1 pc(s) Magenta
(show image)
EC1100M EC1100M 0.00
(excl. VAT)
0 (incl. VAT)
Greenman EC1100C toner cartridge 1 pc(s) Cyan Greenman EC1100C toner cartridge 1 pc(s) Cyan
(show image)
EC1100C EC1100C 0.00
(excl. VAT)
0 (incl. VAT)
Greenman EC1100B toner cartridge 1 pc(s) Black Greenman EC1100B toner cartridge 1 pc(s) Black
(show image)
EC1100B EC1100B 0.00
(excl. VAT)
0 (incl. VAT)
MM Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - Epson C13S050268 - For Epson AcuLaser C / AcuLaser CX toner cartridge 1 pc(s) Black, Cyan, Magenta, Yellow MM Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - Epson C13S050268 - For Epson AcuLaser C / AcuLaser CX toner cartridge 1 pc(s) Black, Cyan, Magenta, Yellow
(show image)
45048DK Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - Epson C13S050268 - For Epson AcuLaser C / AcuLaser CX 0.00
(excl. VAT)
0 (incl. VAT)
MM 45013DK toner cartridge 1 pc(s) Yellow MM 45013DK toner cartridge 1 pc(s) Yellow
(show image)
45013DK 45013DK 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - Epson C13S050188 - For Epson AcuLaser C / AcuLaser CX toner cartridge 1 pc(s) MM Magenta Laser Toner - Epson C13S050188 - For Epson AcuLaser C / AcuLaser CX toner cartridge 1 pc(s)
(show image)
45012DK Magenta Laser Toner - Epson C13S050188 - For Epson AcuLaser C / AcuLaser CX 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - Epson C13S050187 - For Epson AcuLaser C / AcuLaser CX toner cartridge 1 pc(s) MM Cyan Laser Toner - Epson C13S050187 - For Epson AcuLaser C / AcuLaser CX toner cartridge 1 pc(s)
(show image)
45011DK Cyan Laser Toner - Epson C13S050187 - For Epson AcuLaser C / AcuLaser CX 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Epson C13S050190 - For Epson AcuLaser C / AcuLaser CX toner cartridge 1 pc(s) MM Black Laser Toner - Epson C13S050190 - For Epson AcuLaser C / AcuLaser CX toner cartridge 1 pc(s)
(show image)
45010DK Black Laser Toner - Epson C13S050190 - For Epson AcuLaser C / AcuLaser CX 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)