location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser CX11N Base Model Laser A4 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX11N Base Model
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C588001DA/BZ
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser CX11N Base Model Laser A4 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - A4 25 ppm
  • - Colour copying Colour scanning
  • - Internal memory: 128 MB 192 MHz
  • - 30.9 kg
Long product name Epson AcuLaser CX11N Base Model Laser A4 25 ppm :
The long product name of Epson AcuLaser CX11N Base Model Laser A4 25 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AcuLaser CX11NF, Scan, copy, print in black and white or colour with one affordable device, 25 ppm in black and 9 ppm in colour
More>>>
Epson AcuLaser CX11N Base Model Laser A4 25 ppm:
The official description of Epson AcuLaser CX11N Base Model Laser A4 25 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson AcuLaser CX11N series offers small offices and workgroups a total office solution in a single device. The very best in colour printing, colour photocopying and scanning are all available in one compact machine. And all of this is delivered without compromising on quality.
With such an efficient and convenient device, with colourful document template software included, you can print all your business and marketing documents in-house. Thanks to Epson's excellent print quality, even the finest details in your images are reproduced - you can be sure they will have a strong impact.
With an impressive first page out time of 9 seconds in black and white, 17 seconds in colour, printing and copying speeds of 25ppm in black and white and 5ppm in colour, Epson's AcuLaser CX11N series is as fast as other more expensive laser printers and copiers.
The Epson AcuLaser CX11N series is easy to install, use and manage. The large back-lit LCD control panel provides current status, including toner consumption.
With a paper capacity of up to 680 sheets you won't need to keep refilling. Paper output is accessible from all sides, and for easy multi-page copying, faxing and scanning, you can use the built-in automatic document feeder*.
With the handy Push-Scan function you can scan directly to your PC. If you run out of toner, you can still scan and fax your documents.
The reliable Epson AcuLaser CX11N series will integrate seamlessly into your working environment. It is easy to share documents over the network thanks to the Epson Net 10/100 Base Tx Ethernet interface. For simple connection to your PC it is equipped with a Hi-Speed USB (2.0 compatible) interface.

Short summary description Epson AcuLaser CX11N Base Model Laser A4 25 ppm:
This short summary of the Epson AcuLaser CX11N Base Model Laser A4 25 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser CX11N Base Model, Laser, Colour printing, Colour copying, Colour scanning, A4

Long summary description Epson AcuLaser CX11N Base Model Laser A4 25 ppm:
This is an auto-generated long summary of Epson AcuLaser CX11N Base Model Laser A4 25 ppm based on the first three specs of the first five spec groups.

Epson AcuLaser CX11N Base Model. Print technology: Laser, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Colour printing
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
17 s
Economical printing
Yes
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
25 cpm
Copy speed (colour, normal quality, A4)
5 cpm
Copier resize
25 - 400%
Copy resolution (black graphics)
600
Copy resolution (colour text and graphics)
600 DPI
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Maximum scan area
216 x 297 mm
Input colour depth
48 bit
Fax
Faxing *
No
Features
Maximum duty cycle *
45000 pages per month
Digital sender
No
Number of print cartridges *
2
Input & output capacity
Total input capacity *
180 sheets
Total output capacity *
250 sheets
Maximum input capacity
680 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Maximum internal memory
576 MB
Internal memory *
128 MB
Performance
Processor frequency
192 MHz
Sound pressure level (printing)
57 dB
Mac compatibility
Yes
Compatibility
TBR21: Ministry of Telecommunication, ANATEL, CNC, IDA, SIRIM, PTD, AS/ACIF002, AS TS001, TNA 102, HKTA 2011, MII&NAL
Minimum system requirements
Pentium II 233MHz, 64MB PowerPC G3 233MHz, 64MB
Design
Market positioning *
Business
Power
Power consumption (average operating)
790 W
Power consumption (PowerSave)
18 W
Power consumption (standby)
51 W
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 32 °C
Storage relative humidity (H-H)
15 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
30.9 kg
Other features
I/O ports
USB 2.0 EpsonNet 10/100 Base Tx
Networking features
TCP/IP: LPR, FTP, IPP, PORT2501, PORT9100, Microsoft Network: SMB; AppleTalk
Dimensions (WxDxH)
460 x 467 x 593 mm
Duplex print options
Manual
Power requirements
220V ±10% / 50Hz or 60Hz ± 3Hz / 4.0 A
Print quality (colour, best quality)
2400 DPI
Media types supported
A4, A5, B5, LT, GLT, HLT, EXE, C5, C6, C10, DL, MON, ISO-B5; Width: 90-220 mm; Length: 110-355.6 mm
Print quality (black, best quality)
2400
Safety
IEC60950 3rd
Compatible operating systems
Windows 98SE/ME/XP/2000, Mac OSX 10.1.2 or later
Colour all-in-one functions
Copy, Print, Scan
Scan speed
11 sec/page
Electromagnetic compatibility
EN55022 (CIRSPR Publication22) Class B, EN61000-3-2 (Harmonics) Class A, EN6100-3-3 (Flicker), EN55024, GB4943, GB9254 Class B, GB17625.1, KN22 Class B, KN61000-4-2/-3/-4/-5/-6/-11, AS/NZS
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:27:41
Uk has collected 9 expert reviews for Epson AcuLaser CX11N Base Model Laser A4 25 ppm and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
expertreviews.co.uk
Updated:
2018-06-01 11:27:41
Last month we reviewed HPs Color LaserJet 2820, which was the first affordable colour laser multifunction peripheral wed seen. This similar Epson model has a fax facility and a faster printer than the HP, but it scans at a lower optical resolution...
100%
goodgearguide.com.au
Updated:
2018-06-01 11:27:41
Despite heavy inroads being made by colour inkjets, laser printers are still the only way to go for high-volume printing in an office environment. The high-speed of output, relatively low running costs, colour fastness and available accessories add up...
80%
itreviews.com
Updated:
2018-06-01 11:27:41
colour laser all-in-one: It had to come. On the one hand you have all-in-one machines, which combine a printer and a scanner to give you copying as well. On the other you have the rapidly dropping price of colour...
0%
macworld.com
Updated:
2018-06-01 11:27:41
SummaryPros: Inexpensive; speedy. Cons: Large; tricky network setup; some features are PC-only. OS Compatibility: 10.2 (Jaguar), 10.3 (Panther), 10.4 (Tiger) Price as rated: $800 Best Current Price: $644.67 (via ProductFinder) Company: Epson, www.epson...
Good Inexpensive; speedy.
Bad Large; tricky network setup; some features are PC-only.
Bottom line The Epson AcuLaser CX11NF has it all: color laser printer, sheetfed scanner, a copier with networking capabilities, and a built-in fax machine. Aside from the somewhat complicated network setup, this inexpensive color laser multifunction printer perfor...
80%
pcmag.com
Updated:
2018-06-01 11:27:41
Epsons first U.S. color laser, the AcuLaser CX11NF, delivers fast performance, good-looking output, and most of the features Specs: Maximum Paper Size: Legal, Rated Speed at Default Resolution (Color): 5 ppm, Rated speed at Default Resolution (Mon...
80%
trustedreviews.com
Updated:
2018-06-01 11:27:41
If a consumer All-in-One combines a colour inkjet printer and a scanner, a business All-in-One should combine a colour laser printer and a scanner. Until recently, though, the best you could do was a mono laser. Epson is changing all that with the AcuLase...
90%