location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C1100N Colour A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AcuLaser C1100N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C567042BV
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser C1100N Colour A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - A4 25 ppm
  • - Maximum duty cycle: 45000 pages per month
  • - Total input capacity: 180 sheets Total output capacity: 250 sheets
  • - Internal memory: 32 MB
Long product name Epson AcuLaser C1100N Colour A4 :
The long product name of Epson AcuLaser C1100N Colour A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AcuLaser C1100N with Epson Net 10/100 Base Tx Ethernet
More>>>
Epson AcuLaser C1100N Colour A4:
The official description of Epson AcuLaser C1100N Colour A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ultimate printer for small businesses and individuals, our affordable Epson AcuLaser C1100 gives you amazing quality colour and fast black and white printing. It allows you to print a variety of material in-house, including brochures, stationery, invitation cards and menus. No need for separate mono and colour printers. Save money with one superior printer that meets all your needs.

The Epson AcuLaser C1100 uses our very latest print technology to give you inexpensive laser printing without any compromise on quality. With fast print times and low running costs you will spend less on your in-house mono printing. And because the same printer gives you high-quality colour results, outsourcing print jobs will become a thing of the past.

High-quality colour, high-volume black and white
The Epson AcuLaser C1100 delivers documents in perfect vibrant colour and accurate, sharp black and white thanks to our innovative Epson Aculaser Color ASIC printing and Wrap transfer technologies. And the new Epson AcuBrite toners allow high quality reproduction of fine details, outstanding colour expression and uniform image quality. From high-volume letters, mailshots, invoices and payslips through to prestigious colour brochures, invitations and presentations, the Epson AcuLaser C1100 does it all.

Easily create your own promotional tools
Now it is easier than ever to create your own impressive colour materials with the Office Ready Essentials software bundled free with your Epson AcuLaser C1100. Using Microsoft Office, select from over 150 professionally designed templates, including presentations, flyers, invitations and business forms. You can even convert your finished documents into PDFs so you can e-mail safely your company’s documents. Remember how frustrating it is when you print out Web pages and lose part of the text or graphics? With the Epson Aculaser C1100 and our Web2Page software, Web pages automatically adapt to fit your chosen paper size.

Cuts costs and time
The last thing you want is to wait for your printing to finish. The Epson AcuLaser C1100 has a first page out time of just 9 seconds and prints black and white documents faster than a mono-only laser printer with an impressive 25ppm. Not only does it cut down waiting time, the Epson AcuLaser C1100 also cuts your running costs. The cost per page for black and white is less than or the same as many mono printers. Furthermore, separate black and colour toner cartridges ensure low operating costs and no waste. And because you can also print colour when you need it, you only have one printer to run and no costly and time- consuming outsourcing to worry about.

Easy integration into your environment
You can connect your printer to the network thanks to the Epson Net 10/100 Base Tx Ethernet Interface (Epson AL-C1100N model only). Even the base model is equipped with standard high-speed USB (2.0 compatible) and IEEE 1284 parallel interface to connect to your PC.



Key Features

Get vibrant, uniform colour with our Epson AcuBrite toners
Create impressive colour business documents with free easy-to-use software
Fast 25ppm printing for black and white and 5ppm for colour
No waiting with first page out to print time for black and white of just 9 seconds
Enhanced quality output with Epson AcuLaser Color 2400 Resolution Improvement Technology
Wide choice of connections including high speed USB (2.0 compatible), parallel and Ethernet
Easy to use and maintain

Short summary description Epson AcuLaser C1100N Colour A4:
This short summary of the Epson AcuLaser C1100N Colour A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C1100N, Laser, Colour, A4, 25 ppm

Long summary description Epson AcuLaser C1100N Colour A4:
This is an auto-generated long summary of Epson AcuLaser C1100N Colour A4 based on the first three specs of the first five spec groups.

Epson AcuLaser C1100N. Print technology: Laser, Colour. Maximum duty cycle: 45000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 25 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Colour *
Yes
Print technology *
Laser
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
17 s
Features
Maximum duty cycle *
45000 pages per month
Country of origin
China
Input & output capacity
Total input capacity *
180 sheets
Total output capacity *
250 sheets
Maximum input capacity
680 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Network
Supported network protocols (IPv4)
TCP/IP: LPR, FTP, IPP, PORT2501, PORT9100
Performance
Internal memory *
32 MB
Maximum internal memory
256 MB
Sound pressure level (printing)
55 dB
Operational conditions
Operating temperature (T-T)
5 - 32 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
15 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
28 kg
Dimensions (WxDxH)
445 x 445 x 439 mm
Packaging data
Package width
590 mm
Package depth
720 mm
Package height
900 mm
Package weight
32 kg
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
74.2 cm
Products per pallet layer
2 pc(s)
Products per pallet
2 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
74.2 cm
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
2 pc(s)
Other features
Mac compatibility
Yes
I/O ports
IEEE 1284 USB 2.0
Standard media sizes
A4, A5, B5, LT, GLT, HLT, EXE, C5, C6, COM10, DL, MON, ISO-B5; 90 x 139.7mm - 216 x 297mm
Minimum system requirements
Pentium II 233MHz [Pentium II 450MHz], 64MB [128MB] IEEE1284 ECP, USB (Windows 98/ME/2000/XP), 10/ 100BaseTx Ethernet PowerPC G3 233MHz [G4 500MHz], 64MB [128MB] USB (Mac OS 9.x), EtherTalk
Power requirements
220-240V
Networking features
Epson Net 10/100 Base Tx Ethernet
Compatible operating systems
Mac OS X 10.1.2 Mac OS Classic 9.0 Windows 2003 Server Windows 2000 Windows XP Windows NT 4.0 Windows Me Windows 98 Windows 95
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2015-06-27 11:43:59
Uk has collected 15 expert reviews for Epson AcuLaser C1100N Colour A4 and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
alphr.com
Updated:
2015-06-27 11:43:06
With its boxy looks and unremitting noise, the Epson AcuLaser C1100 doesn’t make the world’s best first impression. It's designed for small workgroups who occasionally need colour printing rather than single users or home offices, and it shows. It's bi...
Bottom line Not particularly handsome, but reasonable value for workgroups who won’t be printing much colour...
67%
expertreviews.co.uk
Updated:
2015-06-27 11:43:06
With its boxy looks and unremitting noise, the AcuLaser doesn't make the world's best first impression. It's designed for small workgroups who occasionally need colour printing rather than single users or home offices, and it shows. It's big, for a sta...
Bottom line A bit of a chunker, but very fast and good for small workgroups...
80%
pcauthority.com.au
Updated:
2015-06-27 11:43:06
Painfully slow with colour, and the quality disappoints If you’re willing to spend more than $400 on a laser printer, it’s likely you’ll have more than just one PC to print from. Therefore, the lack of a network port on the Epson A...
33%
macworld.co.uk
Updated:
2015-06-27 11:43:34
The Epson C1100 opts for the large-footprint breadbin look, with a stylish trim and reassuringly solid internals. Assembly is a painless process. An odd choice from the ergonomic point of view is an LCD that isn’t backlit, making it hard to read &nd...
Good Outstanding out of the box print quality, good black and white speeds, very fast time to first page in colour, reasonable base price...
Bad Non-standard emulation model, slow print speeds in colour with standard memory, toner costs and other maintenance costs are high Min specs: G3 233MHz or later, OS X 9 or later...
60%
goodgearguide.com.au
Updated:
2015-06-27 11:43:34
Out of the box the Epson Aculaser C1100 impresses, with solid build quality and styled looks. But the breadbin format gives the Epson Aculaser C1100 a larger than average footprint, and prospective buyers will have to sacrifice more desk space than the...
Good Fast time-to-print for a single colour page, outstanding print quality...
Bad Doesnt support Ethernet, expensive running costs The Final Word The Epson Aculaser C1100 is a good choice for low-volume colour printing, with best of breed output quality, providing you dont mind the slightly higher than average running costs and sl...
Bottom line The Epson Aculaser C1100 is a good choice for low-volume colour printing, with best of breed output quality, providing you dont mind the slightly higher than average running costs and slow colour output.
80%
pcadvisor.co.uk
Updated:
2015-06-27 11:43:59
Out of the box the Epson Aculaser C1100 impresses, with solid build quality and styled looks. But the breadbin format gives the Epson Aculaser C1100 a larger than average footprint, and prospective buyers will have to sacrifice more desk space than t...
Bottom line The Epson Aculaser C1100 is a good choice for low-volume colour printing, with best of breed output quality, providing you dont mind the slightly higher than average running costs and slow colour output. Richard Wentk Lowest online price: ££220...
80%
techradar.com
Updated:
2015-06-27 11:43:59
Compared to some of the more lightweight models around, you can tell that the Epson really means business as you struggle to lift all 28kg of printer out of its box. Its two to four inches larger in every direction than many other desktop colour laser...
Good Good print speed, Decent supplied software...
Bad Expensive to replace drum, Bulky...
Bottom line Compared to some of the more lightweight models around, you can tell that the Epson really means business as you struggle to lift all 28kg of printer out of its box. Its two to four inches larger in every direction than many other desktop colour laser...
70%
v3.co.uk
Updated:
2015-06-27 11:43:59
Budget colour laser with a network connection...
80%
trustedreviews.com
Updated:
2015-06-27 11:43:59
Although these days it's probably better known for its range of ink-jet printers, Epson has always been a manufacturer of laser printers, too, and latterly of colour lasers. The Aculaser C1100 is close to being an entry-level machine, but is claimed to ha...
80%
Country Distributor
United Kingdom 1 distributor(s)