location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Photoconductor Unit 10.5k (Colour) / 42K (Mono)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photoconductor Unit 10.5k (Colour) / 42K (Mono)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S051104 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343605893 show
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 237882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 20:30:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Photoconductor Unit 10.5k (Colour) / 42K (Mono)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Laser printing
  • - Brand compatibility: Epson
  • - 42000 pages
  • - 1 pc(s)
Long product name Epson Photoconductor Unit 10.5k (Colour) / 42K (Mono) :
The long product name of Epson Photoconductor Unit 10.5k (Colour) / 42K (Mono). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photoconductor Unit 10.5k (Colour) / 42K (Mono)
More>>>
Epson Photoconductor Unit 10.5k (Colour) / 42K (Mono):
The official description of Epson Photoconductor Unit 10.5k (Colour) / 42K (Mono) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

AcuLaser photoconductor

Short summary description Epson Photoconductor Unit 10.5k (Colour) / 42K (Mono):
This short summary of the Epson Photoconductor Unit 10.5k (Colour) / 42K (Mono) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Photoconductor Unit 10.5k (Colour) / 42K (Mono), Original, Epson, - Epson AcuLaser CX21NFT - Epson AcuLaser CX21NFCT - Epson AcuLaser CX21NFC - Epson AcuLaser..., 1 pc(s), 42000 pages, Laser printing

Long summary description Epson Photoconductor Unit 10.5k (Colour) / 42K (Mono):
This is an auto-generated long summary of Epson Photoconductor Unit 10.5k (Colour) / 42K (Mono) based on the first three specs of the first five spec groups.

Epson Photoconductor Unit 10.5k (Colour) / 42K (Mono). Type: Original, Brand compatibility: Epson, Compatibility: - Epson AcuLaser CX21NFT - Epson AcuLaser CX21NFCT - Epson AcuLaser CX21NFC - Epson AcuLaser.... Package width: 190 mm, Package depth: 400 mm, Package height: 355 mm. Page yield (colour): 10500 pages. Products per pallet layer: 6 pc(s), Products per pallet layer (UK): 6 pc(s), Products per pallet (UK): 60 pc(s)

Features
Print technology
Laser printing
Compatibility *
- Epson AcuLaser CX21NFT - Epson AcuLaser CX21NFCT - Epson AcuLaser CX21NFC - Epson AcuLaser CX21NF - Epson AcuLaser CX21NC - Epson AcuLaser CX21N
Type *
Original
Brand compatibility *
Epson
Quantity per pack *
1 pc(s)
Page yield *
42000 pages
Product colour
Black
Country of origin
China
Packaging data
Package width
190 mm
Package depth
400 mm
Package height
355 mm
Package weight
3.18 g
Other features
Page yield (colour)
10500 pages
Logistics data
Products per pallet layer
6 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
60 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
95 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
95 cm
Products per pallet
30 pc(s)
Master (outer) case width
355 mm
Master (outer) case length
400 mm
Master (outer) case height
190 mm
Products per master (outer) case
1 pc(s)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Disclaimer Epson Photoconductor Unit 10.5k (Colour) / 42K (Mono):
Disclaimer

(1) Quoted yield is the approximate maximum number of pages based on Epson own methodology
Quoted yield may vary depending on printing variables and conditions including page coverage, continuous or intermittent printing, power saving mode shift frequency.
For more information visit www.epson.eu/pageyield