location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-TWD10 data projector 1200 ANSI lumens LCD WXGA (1280x720)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EMP-TWD10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H002S2YA0
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-TWD10 data projector 1200 ANSI lumens LCD WXGA (1280x720)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - LCD 1200 ANSI lumens
  • - Lamp 2000 h
  • - WXGA (1280x720) 1000:1
  • - Screen size compatibility: 300 Number of colours: 16.78 million colours
  • - Focus: Manual
  • - 20 W
More>>>
Short summary description Epson EMP-TWD10 data projector 1200 ANSI lumens LCD WXGA (1280x720):
This short summary of the Epson EMP-TWD10 data projector 1200 ANSI lumens LCD WXGA (1280x720) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-TWD10, 1200 ANSI lumens, LCD, WXGA (1280x720), 1000:1, 16.78 million colours, Lamp

Long summary description Epson EMP-TWD10 data projector 1200 ANSI lumens LCD WXGA (1280x720):
This is an auto-generated long summary of Epson EMP-TWD10 data projector 1200 ANSI lumens LCD WXGA (1280x720) based on the first three specs of the first five spec groups.

Epson EMP-TWD10. Projector brightness: 1200 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x720). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual, Focal length range: 13.7 - 20.5 mm. Serial interface type: RS-232. Noise level: 28 dB

Projector
Screen size compatibility *
300
Projector brightness *
1200 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WXGA (1280x720)
Contrast ratio (typical) *
1000:1
Number of colours
16.78 million colours
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp type
UHE
Lamp power
140 W
Lens system
Focus *
Manual
Focal length range
13.7 - 20.5 mm
F-number (relative aperture)
1.7
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Ports & interfaces
Headphone outputs
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
Composite video in *
1
Features
Noise level *
28 dB
Multimedia
RMS rated power
20 W
Number of built-in speakers
4
Design
Market positioning *
Home cinema
Weight & dimensions
Weight *
6.9 kg
Other features
Aspect ratio
16:9
Audio input
2 x RCA
Dimensions (WxDxH)
330 x 260 x 183 mm
Power requirements
100 - 240 V AC ±10%, 50/60 Hz
Lens system
Manual
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:29:22
Uk has collected 12 expert reviews for Epson EMP-TWD10 data projector 1200 ANSI lumens LCD WXGA (1280x720) and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 07:29:21
Epsons new EMP-TWD10 projector incorporates a DVD player and speakers. Its ideal if you like the idea of a home cinema but dont want to clutter up your living room with technology. The price even includes an 80in floor-standing screen, which is u...
60%
techradar.com
Updated:
2011-09-26 07:29:21
Epson thinks its time everyone had a bigscreen projector.Why else would it be selling an all-in-one PJ that includes a DVD player and surround sound speakers in the same unit? The D10 is even bundled with an 80in home cinema screen. A more obvious att...
Good Simple setup, Comes with DVD player, Speakers and screen...
Bad Images lack contrast, Black levels, Flimsy screen...
60%
digitalversus.com
Updated:
2011-09-26 07:29:21
The Epson EMP-TWD10 is the first HD multi-function projector. Entirely HD? Not exactly. Multi-functions combine speakers + projector + video player. Here the projection system is indeed HD Ready and there are 720p or 1280x720 LCD pixel panels; howeve...
Good Combined sound, video player and projector, Very large projection zone, Excellent upscaling from integrated DVD player, Very easy to use...
Bad Noisy, Black not very deep, Video processing not as good with HDMI, Integrated speakers should only be used as a backup...
60%
trustedreviews.com
Updated:
2011-09-26 07:29:21
I might as well say right from the off that this is probably the single weirdest review I've ever done for TrustedReviews. And if that hardly sounds like a ringing endorsement of the ‘weird' product in question, Epson's EMP-TWD10, then actually I've got t...
50%
homecinemachoice.com
Updated:
2011-09-26 07:29:21
PDF-file...
60%
best4reviews.com
Updated:
2011-09-26 07:29:22
Epson’s EMP-TWD10 is an integrated home theatre and entertainment centre that brings together all you need to experience big screen entertainment in a single device, even if it does look a tad boxy on the design front...
Good Projection quality, Quite operation, flexibility, Easy to use, Novel rotating design.
Bad Size, Lens shift mechanism: not enough vertical range of movement for low table mounting, Full HD would be better, Box-like design.
Bottom line This projector provides a superbly versatile system ideal for families or for those with smaller rooms or for those that cannot “install” a hard wired home theatre setup. The built-in speakers are actually quite good and mean you don’t need all the e...
83%
Brand Image Product code Product Stock Price from
Epson EB-X62 data projector 2000 ANSI lumens LCD XGA (1024x768) Epson EB-X62 data projector 2000 ANSI lumens LCD XGA (1024x768)
(show image)
V11H284140LA EB-X62 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-G5150 data projector 4000 ANSI lumens LCD XGA (1024x768) Epson EB-G5150 data projector 4000 ANSI lumens LCD XGA (1024x768)
(show image)
V11H273140LA EB-G5150 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-410W data projector 2000 ANSI lumens LCD WXGA (1280x800) Epson EB-410W data projector 2000 ANSI lumens LCD WXGA (1280x800)
(show image)
V11H330040LE EB-410W 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-85 data projector 2600 ANSI lumens LCD XGA (1024x768) Epson EB-85 data projector 2600 ANSI lumens LCD XGA (1024x768)
(show image)
V11H295040LA EB-85 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-84 data projector 2600 ANSI lumens LCD XGA (1024x768) Epson EB-84 data projector 2600 ANSI lumens LCD XGA (1024x768)
(show image)
V11H294040LA EB-84 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-1707 data projector 2500 ANSI lumens LCD XGA (1024x768) Epson EMP-1707 data projector 2500 ANSI lumens LCD XGA (1024x768)
(show image)
V11H230140LA EMP-1707 0.00
(excl. VAT)
0 (incl. VAT)
Epson EH-DM2 data projector 1200 ANSI lumens LCD WVGA (854x480) Epson EH-DM2 data projector 1200 ANSI lumens LCD WVGA (854x480)
(show image)
V11H302340LE EH-DM2 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-X56 data projector 2600 ANSI lumens LCD XGA (1024x768) Epson EMP-X56 data projector 2600 ANSI lumens LCD XGA (1024x768)
(show image)
V11H307040LA EMP-X56 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-1717 data projector 2500 ANSI lumens LCD XGA (1024x768) Epson EMP-1717 data projector 2500 ANSI lumens LCD XGA (1024x768)
(show image)
V11H228240LA EMP-1717 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-G5350 data projector 5000 ANSI lumens LCD XGA (1024x768) Epson EB-G5350 data projector 5000 ANSI lumens LCD XGA (1024x768)
(show image)
V11H286140LA EB-G5350 0.00
(excl. VAT)
0 (incl. VAT)