location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-X56 data projector 2600 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EMP-X56
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H307040LA
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-X56 data projector 2600 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - LCD 2600 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 400:1
  • - Number of colours: 16.78 million colours
  • - Focus: Manual
Long product name Epson EMP-X56 data projector 2600 ANSI lumens LCD XGA (1024x768) :
The long product name of Epson EMP-X56 data projector 2600 ANSI lumens LCD XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EMP-X56, LCD, 2600 lm, XGA (1024 x 768), 4:3
More>>>
Epson EMP-X56 data projector 2600 ANSI lumens LCD XGA (1024x768):
The official description of Epson EMP-X56 data projector 2600 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for enjoying larger than life images that fill your office, classroom or home. The new EMP–X56 Projector provides improved brightness, superb image quality and multimedia capability at an affordable price.

Short summary description Epson EMP-X56 data projector 2600 ANSI lumens LCD XGA (1024x768):
This short summary of the Epson EMP-X56 data projector 2600 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-X56, 2600 ANSI lumens, LCD, XGA (1024x768), 400:1, 16.78 million colours, 1.6 cm (0.63")

Long summary description Epson EMP-X56 data projector 2600 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Epson EMP-X56 data projector 2600 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Epson EMP-X56. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 18.4 - 22.12 mm. Market positioning: Home cinema. Weight: 3.1 kg

Projector
Projector brightness *
2600 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
400:1
Number of colours
16.78 million colours
Matrix size
1.6 cm (0.63")
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp power
170 W
Lens system
Focus *
Manual
Focal length range
18.4 - 22.12 mm
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in *
1
Design
Market positioning *
Home cinema
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
3.1 kg
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
220 x 300 x 80 mm
Power requirements
100 - 240 V AC ±10%, 50/60 Hz
Brand Image Product code Product Stock Price from
Epson EMP-TWD10 data projector 1200 ANSI lumens LCD WXGA (1280x720) Epson EMP-TWD10 data projector 1200 ANSI lumens LCD WXGA (1280x720)
(show image)
V12H002S2YA0 EMP-TWD10 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-1717 data projector 2500 ANSI lumens LCD XGA (1024x768) Epson EMP-1717 data projector 2500 ANSI lumens LCD XGA (1024x768)
(show image)
V11H228240LA EMP-1717 0.00
(excl. VAT)
0 (incl. VAT)