location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-1717 data projector 2500 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EMP-1717
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H228240LA
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-1717 data projector 2500 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - LCD 2500 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 400:1
  • - Number of colours: 16.78 million colours
  • - 228 W
Long product name Epson EMP-1717 data projector 2500 ANSI lumens LCD XGA (1024x768) :
The long product name of Epson EMP-1717 data projector 2500 ANSI lumens LCD XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EMP-1717, LCD, 2500 ANSI, XGA (1024 x 768)
More>>>
Epson EMP-1717 data projector 2500 ANSI lumens LCD XGA (1024x768):
The official description of Epson EMP-1717 data projector 2500 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Perfectly projected images, wherever you are.

Clear and natural images are guaranteed, even in the lightest room, thanks to the innovative Epson E-TORL lamp technology which provides super-bright images at 2500 lumens. Perfect size images in any room are also guaranteed – you’ll be able to project a 60” image from a distance of only two metres.

Weighing only 1.7kg and supplied with a stylish carrying case, this projector is the perfect travel companion. And you don’t even need to bring your laptop to the meeting – just save your presentation onto a standard memory device, plug it straight into the USB or card slot of the projector, and run your presentation.

All you need to do to set up your presentation is plug in and connect your image – you’ll be ready to present within seconds. The projected image is instantly aligned thanks to automatic keystone correction, and the projection level can be easily adjusted using the single foot release lever. Once you’ve finished, there’s no need to wait for the projector to cool down with the instant off button.

This projector works just as well in the office as it does on the move. You can connect it with standard cables, with USB display, or wirelessly to your network with our Epson EasyMP technology and benefit from the most secure 02.11a/b/g wireless LAN transmission. You can even manage your mobile projector remotely over the network and connect to it via RJ45 with the optional Ethernet kit.

Peace of mind is ensured thanks to built-in Epson reliability and the standard three-year, next day on-site warranty.

Short summary description Epson EMP-1717 data projector 2500 ANSI lumens LCD XGA (1024x768):
This short summary of the Epson EMP-1717 data projector 2500 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-1717, 2500 ANSI lumens, LCD, XGA (1024x768), 400:1, 16.78 million colours, Lamp

Long summary description Epson EMP-1717 data projector 2500 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Epson EMP-1717 data projector 2500 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Epson EMP-1717. Projector brightness: 2500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Zoom ratio: 1.2:1. Noise level: 35 dB. Market positioning: Home cinema

Projector
Projector brightness *
2500 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
400:1
Number of colours
16.78 million colours
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp type
UHE
Lamp power
170 W
Lens system
Zoom ratio
1.2:1
Ports & interfaces
USB 2.0 ports quantity *
1
Composite video in *
1
Network
Ethernet LAN (RJ-45) ports
1
Features
Noise level *
35 dB
Design
Market positioning *
Home cinema
Display
Display
LCD
Display diagonal
1.78 cm (0.7")
Power
Power consumption (typical) *
228 W
Power consumption (standby) *
5.1 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
3.1 kg
Other features
Audio input
1
Dimensions (WxDxH)
220 x 300 x 80 mm
Connectivity technology
Wireless
Power supply type
100 - 240
Brand Image Product code Product Stock Price from
Epson EB-X62 data projector 2000 ANSI lumens LCD XGA (1024x768) Epson EB-X62 data projector 2000 ANSI lumens LCD XGA (1024x768)
(show image)
V11H284140LA EB-X62 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-G5150 data projector 4000 ANSI lumens LCD XGA (1024x768) Epson EB-G5150 data projector 4000 ANSI lumens LCD XGA (1024x768)
(show image)
V11H273140LA EB-G5150 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-410W data projector 2000 ANSI lumens LCD WXGA (1280x800) Epson EB-410W data projector 2000 ANSI lumens LCD WXGA (1280x800)
(show image)
V11H330040LE EB-410W 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-85 data projector 2600 ANSI lumens LCD XGA (1024x768) Epson EB-85 data projector 2600 ANSI lumens LCD XGA (1024x768)
(show image)
V11H295040LA EB-85 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-84 data projector 2600 ANSI lumens LCD XGA (1024x768) Epson EB-84 data projector 2600 ANSI lumens LCD XGA (1024x768)
(show image)
V11H294040LA EB-84 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-1707 data projector 2500 ANSI lumens LCD XGA (1024x768) Epson EMP-1707 data projector 2500 ANSI lumens LCD XGA (1024x768)
(show image)
V11H230140LA EMP-1707 0.00
(excl. VAT)
0 (incl. VAT)
Epson EH-DM2 data projector 1200 ANSI lumens LCD WVGA (854x480) Epson EH-DM2 data projector 1200 ANSI lumens LCD WVGA (854x480)
(show image)
V11H302340LE EH-DM2 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-X56 data projector 2600 ANSI lumens LCD XGA (1024x768) Epson EMP-X56 data projector 2600 ANSI lumens LCD XGA (1024x768)
(show image)
V11H307040LA EMP-X56 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-TWD10 data projector 1200 ANSI lumens LCD WXGA (1280x720) Epson EMP-TWD10 data projector 1200 ANSI lumens LCD WXGA (1280x720)
(show image)
V12H002S2YA0 EMP-TWD10 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-G5350 data projector 5000 ANSI lumens LCD XGA (1024x768) Epson EB-G5350 data projector 5000 ANSI lumens LCD XGA (1024x768)
(show image)
V11H286140LA EB-G5350 0.00
(excl. VAT)
0 (incl. VAT)