location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PS/2 Standard keyboard Office PS/2 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS/2 Standard Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT527A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160145891 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 568973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 09:54:07
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2015
Product end of life date
Bullet Points HP PS/2 Standard keyboard Office PS/2 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - PS/2
  • - Full-size (100%) Numeric keypad
  • - Windows keys Adjustable keyboard height
  • - Black, Silver
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP PS/2 Standard keyboard Office PS/2 Black, Silver :
The long product name of HP PS/2 Standard keyboard Office PS/2 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PS/2 Standard Keyboard, 900g, 1.8m, ES
More>>>
HP PS/2 Standard keyboard Office PS/2 Black, Silver:
The official description of HP PS/2 Standard keyboard Office PS/2 Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview
HP Standard Keyboards represent a design extension of the successful Easy Access keyboards.

Features
- Expanded configurability by allowing the keyboard to sit upon the desk at either zero-degree (flat), 6-degree or 12-degree slope through the use of the keyboards tilt legs.
- Wide range of configurable slope options to maximize your comfort when using these keyboards.
- Same layout and tactile characteristics as the previous keyboards.

Short summary description HP PS/2 Standard keyboard Office PS/2 Black, Silver:
This short summary of the HP PS/2 Standard keyboard Office PS/2 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP PS/2 Standard Keyboard, Full-size (100%), Wired, PS/2, Black, Silver

Long summary description HP PS/2 Standard keyboard Office PS/2 Black, Silver:
This is an auto-generated long summary of HP PS/2 Standard keyboard Office PS/2 Black, Silver based on the first three specs of the first five spec groups.

HP PS/2 Standard Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: PS/2, Keyboard number of keys: 105. Cable length: 1.8 m. Recommended usage: Office. Product colour: Black, Silver

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
PS/2
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard number of keys
105
Keyboard keys operating life
20 million characters
Windows keys
Yes
Hot keys
No
Purpose
PC/Server
Split keyboard
No
Certification
UL, CSA, FCC, CE Mark, TUV, TUV GS, VCCI, BSMI, C-Tick, MIC, ANSI HFS 100, ISO 9241-4, TUVGS
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Flexible keyboard
No
Full-size keyboard
Yes
Adjustable keyboard height
Yes
Product colour *
Black, Silver
Surface coloration
Monochromatic
Design
LED indicators
Yes
Features
Cable length
1.8 m
Power
Power source type *
PS/2
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 50 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Keyboard dimensions (WxDxH)
163 x 458 x 25 mm
Keyboard weight
900 g
Packaging content
User guide
Yes
Other features
Internal
No
Country Distributor
United Kingdom 2 distributor(s)