"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43"
"","","18501874","","HP","DT527A","18501874","0829160145891|829160145891|8291601457092|0829160145709|829160145709|0829160145693|829160145693|0829160145990|829160145990|0829160145969|829160145969|0829160145853|829160145853|5704327783077|3540260002071|8291601457610|0829160145761|829160145761|0883585890156|883585890156|0829160145747|829160145747|0829160145846|829160145846|0829160145884|829160145884|0829160145877|829160145877|0829160145754|829160145754|5704327557142|0829160145716|829160145716|0883585571581|883585571581|0829160145921|829160145921|8291601459218|8291601457238|0829160145723|829160145723|8291601459140|0829160145914|829160145914|3540260003009|0829160145808|829160145808|8291601458228|0829160145822|829160145822|8291601459386|0829160145938|829160145938|8291601459454|0829160145945|829160145945|5711045430046|0829160145686|829160145686|0829160145860|829160145860|8291601458600|8291601445792|8291601460276|0829160146027|829160146027|5704327584797|5705965909713|0829160145976|829160145976|0829160145983|829160145983|0882780411166|882780411166|0829160145730|829160145730|0829160195513|829160195513|0829160145662|829160145662|0829160145679|829160145679|0829160145778|829160145778|0829160145785|829160145785|0829160145792|829160145792|0829160145839|829160145839|0829160146010|829160146010|0829160145907|829160145907|0886111703739|886111703739|0829160145952|829160145952|0883585783649|883585783649|0829160146003|829160146003|0886111328451|886111328451|0882780411197|882780411197|0829160145815|829160145815|0829160145655|829160145655","Keyboards","194","","","PS/2 Standard Keyboard","20240709095407","ICECAT","1","640430","https://images.icecat.biz/img/norm/high/16672489-868.jpg","474x356","https://images.icecat.biz/img/norm/low/16672489-868.jpg","https://images.icecat.biz/img/gallery_mediums/img_16672489_medium_1482141102_2495_19303.jpg","https://images.icecat.biz/thumbs/16672489.jpg","","","HP PS/2 Standard keyboard Office PS/2 Black, Silver","PS/2 Standard Keyboard, 900g, 1.8m, ES","HP PS/2 Standard Keyboard, Full-size (100%), Wired, PS/2, Black, Silver","HP PS/2 Standard Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: PS/2, Keyboard number of keys: 105. Cable length: 1.8 m. Recommended usage: Office. Product colour: Black, Silver","Overview\nHP Standard Keyboards represent a design extension of the successful Easy Access keyboards.\n\nFeatures\n- Expanded configurability by allowing the keyboard to sit upon the desk at either zero-degree (flat), 6-degree or 12-degree slope through the use of the keyboards tilt legs.\n- Wide range of configurable slope options to maximize your comfort when using these keyboards.\n- Same layout and tactile characteristics as the previous keyboards.","https://images.icecat.biz/img/norm/high/16672489-868.jpg","474x356","","","","","","","","","","","","Keyboard","Recommended usage: Office","Connectivity technology: Wired","Device interface: PS/2","Keyboard form factor: Full-size (100%)","Numeric keypad: Yes","Keyboard number of keys: 105","Keyboard keys operating life: 20 million characters","Windows keys: Yes","Hot keys: No","Purpose: PC/Server","Split keyboard: No","Certification: UL, CSA, FCC, CE Mark, TUV, TUV GS, VCCI, BSMI, C-Tick, MIC, ANSI HFS 100, ISO 9241-4, TUVGS","Country of origin: China","Design","Backlight: No","Product colour: Black, Silver","Keyboard style: Straight","Flexible keyboard: No","Full-size keyboard: Yes","Adjustable keyboard height: Yes","Surface coloration: Monochromatic","LED indicators: Yes","Features","Cable length: 1.8 m","Power","Power source type: PS/2","Mouse","Mouse included: No","System requirements","Windows operating systems supported: Yes","Operational conditions","Operating temperature (T-T): 10 - 50 °C","Storage temperature (T-T): -30 - 60 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 20 - 80%","Weight & dimensions","Keyboard dimensions (WxDxH): 163 x 458 x 25 mm","Keyboard weight: 900 g","Packaging content","User guide: Yes","Other features","Internal: No"