HP logo

HP t610 PLUS Flexible 1.65 GHz Windows Embedded Standard 7E 2.04 kg Black G-T56N

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
434825
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP t610 PLUS Flexible 1.65 GHz Windows Embedded Standard 7E 2.04 kg Black G-T56N:

HP t610 PLUS Flexible, 1.65 GHz, AMD G, G-T56N, 1 MB, AMD A55E, 4 GB

Long summary description HP t610 PLUS Flexible 1.65 GHz Windows Embedded Standard 7E 2.04 kg Black G-T56N:

HP t610 PLUS Flexible. Processor frequency: 1.65 GHz, Processor family: AMD G, Processor model: G-T56N. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: Flash. Discrete graphics card model: AMD FirePro 2460. Cabling technology: 10/100/1000Base-T(X)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.