location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Rove 20-k000ed Intel® Core™ i3 i3-4010U 50.8 cm (20") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB SSD Windows 8 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY Rove
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
20
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20-k000ed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E1L50EA#ABH
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 262667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ENVY Rove 20-k000ed Intel® Core™ i3 i3-4010U 50.8 cm (20") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB SSD Windows 8 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black, Silver 65 W
  • - Intel® Core™ i3 i3-4010U 1.7 GHz
  • - Touchscreen 50.8 cm (20") HD+ 1600 x 900
  • - 4 GB DDR3-SDRAM
  • - 1 TB SSD Card reader integrated
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Windows 8 64-bit
More>>>
Short summary description HP ENVY Rove 20-k000ed Intel® Core™ i3 i3-4010U 50.8 cm (20") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB SSD Windows 8 Black, Silver:
This short summary of the HP ENVY Rove 20-k000ed Intel® Core™ i3 i3-4010U 50.8 cm (20") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB SSD Windows 8 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY Rove 20-k000ed, 50.8 cm (20"), HD+, Intel® Core™ i3, 4 GB, 1 TB, Windows 8

Long summary description HP ENVY Rove 20-k000ed Intel® Core™ i3 i3-4010U 50.8 cm (20") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB SSD Windows 8 Black, Silver:
This is an auto-generated long summary of HP ENVY Rove 20-k000ed Intel® Core™ i3 i3-4010U 50.8 cm (20") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB SSD Windows 8 Black, Silver based on the first three specs of the first five spec groups.

HP ENVY Rove 20-k000ed. Product type: All-in-One PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 1.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Built-in camera. Operating system installed: Windows 8. Product colour: Black, Silver

Display
Display diagonal *
50.8 cm (20")
Display resolution *
1600 x 900 pixels
Touchscreen *
Yes
Full HD
No
HD type *
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
4th gen Intel® Core™ i3
Processor model *
i3-4010U
Processor cores
2
Processor threads
4
Processor frequency *
1.7 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Thermal Design Power (TDP)
15 W
PCI Express slots version
2.0
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Stepping
C0
Bus type
DMI2
Processor codename
Haswell
Processor series
Intel® Core™ i3-4000 Mobile Series
FSB Parity
No
Maximum number of PCI Express lanes
12
PCI Express configurations
2x4, 4x1
Processor code
SSSR16Q
Tjunction
100 °C
Maximum internal memory supported by processor
16 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM, LPDDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Memory slots
2
Memory slots type
SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Number of storage drives installed
1
HDD speed
5400 RPM
Number of SSDs installed
1
SSD interface
SATA
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
2 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.2/12
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0xA16
Audio
Built-in speaker(s) *
Yes
Audio system
Beats Audio
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Headphone outputs
1
Microphone in
Yes
Total number of SATA connectors
4
Ports & interfaces
Number of SATA III connectors
4
Design
Product colour *
Black, Silver
Country of origin
China
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8
Processor special features
Intel® Smart Response Technology
Yes
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel Smart Connect Technology
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
Yes
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75107
Power
AC adapter power
65 W
Weight & dimensions
Width (with stand)
506 mm
Depth (with stand)
66.5 mm
Height (with stand)
321 mm
Weight (with stand)
5.3 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Storage drive interface
Serial ATA
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 01:25:55
Uk has collected 7 expert reviews for HP ENVY Rove 20-k000ed Intel® Core™ i3 i3-4010U 50.8 cm (20") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB SSD Windows 8 Black, Silver and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
itreviews.com
Updated:
2013-08-16 01:25:55
Not everybody has the need, or the space, for a high-octane desktop tower. If your workspace is tight, and your budget even tighter, consider the HP Pavilion 20-b010z ($449.99 direct). This all-in-one desktop PC offers middling performance and a mediocre...
Bottom line The HP Pavilion 20-b010z is a very affordable all-in-one PC sporting a nice 20-inch display and a pair of USB 3.0 ports...
60%
pcmag.com
Updated:
2013-08-16 01:25:55
Design and Features The Pavilion 20 is nearly identical in design to its predecessor, the HP Omni 120-1024%displayPrice% at %seller%. The 20-inch screen is framed by thick glossy black bezels and has a black speaker grill and silver support bar at the bot...
Good Affordably priced. Nice display. Supports USB 3.0.
Bad Lacks HDMI output. No touchscreen. Mediocre power...
Bottom line The HP Pavilion 20-b010z is a very affordable all-in-one PC sporting a nice 20-inch display and a pair of USB 3.0 ports. It's not very powerful but it'll handle the basics...
70%
computershopper.com
Updated:
2013-08-16 01:25:55
& Design How low can an all-in-one desktop go? In HP's case, at this point in time (price checked January 23, 2013), the answer is $449 for the Pavilion 20—a 20-inch, non-touch-screen all-in-one that reminds us partly of Apple's iMac and its competito...
Good Nice-looking screen for the price, Very affordable, Two USB 3.0 ports...
Bad Entry-level components only suited to Web and very light productivity tasks, No touch screen, Glossy plastic bezel looks cheap and attracts fingerprints...
Bottom line This entry-level all-in-one has a nice screen and USB 3.0, but its core components limit it to very basic tasks. Most users would be better off spending a bit more and getting a much speedier system...
50%
techreviewsource.com
Updated:
2014-01-29 01:28:27
Design and Features The Pavilion 20 is nearly identical in design to its predecessor, the HP Omni 120-1024 . The 20-inch screen is framed by thick glossy black bezels and has a black speaker grill and silver support bar at the bottom. The 14-pound cabine...
Good Affordably priced. Nice display. Supports USB 3.0.
Bad Lacks HDMI output. No touchscreen. Mediocre power...
Bottom line The HP Pavilion 20-b010z is a very affordable all-in-one PC sporting a nice 20-inch display and a pair of USB 3.0 ports. It's not very powerful but it'll handle the basics...
70%