location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pocket Playlist 32 GB USB 2.0 Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket Playlist
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H4D65AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758430422 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
External Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 336597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 09:56:14
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2015
Product end of life date
Warranty: 2 years
Long product name HP Pocket Playlist 32 GB USB 2.0 Wi-Fi Black :
The long product name of HP Pocket Playlist 32 GB USB 2.0 Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pocket Playlist, 32GB, Wi-Fi
More>>>
HP Pocket Playlist 32 GB USB 2.0 Wi-Fi Black:
The official description of HP Pocket Playlist 32 GB USB 2.0 Wi-Fi Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Breakthrough entertainment device
Mobile as your smartphone. Convenient as your DVR

The HP Pocket Playlist goes beyond what's expected from portable media storage and entertainment. With no internet connection required while streaming and no need for a data plan, this innovative portable device streams unencrypted content—movies, music, TV shows and photos—to up to five mobile devices at the same time.(6) This premium entertainment device acts like a home DVR but is smaller and lighter than the average smartphone, making it easy to take anywhere.

The HP Pocket Playlist comes with a one-month subscription to PlayLater,(7) a new DVR app for online content. This app allows prerecording of videos from more than 50 online websites for playback later without an internet connection.(8) The device holds up to 16 full-length movies, 7,600 songs or 10,000 photos, and plays to most Wi-Fi enabled Android, Windows® and iOS mobile devices.(6,9)

Short summary description HP Pocket Playlist 32 GB USB 2.0 Wi-Fi Black:
This short summary of the HP Pocket Playlist 32 GB USB 2.0 Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pocket Playlist, 32 GB, USB, 2.0, Black

Long summary description HP Pocket Playlist 32 GB USB 2.0 Wi-Fi Black:
This is an auto-generated long summary of HP Pocket Playlist 32 GB USB 2.0 Wi-Fi Black based on the first three specs of the first five spec groups.

HP Pocket Playlist. SSD capacity: 32 GB. USB connector: USB, USB version: 2.0. Product colour: Black

Solid state drive
SSD capacity *
32 GB
Ports & interfaces
USB connector *
USB
USB version *
2.0
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Features
Product colour *
Black
Security
Security algorithms
WPS
Weight & dimensions
Width
120 mm
Depth
90 mm
Height
10 mm
Weight
75 g
Packaging content
Cables included
USB
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-05-16 06:29:18
Uk has collected 6 expert reviews for HP Pocket Playlist 32 GB Wi-Fi Black and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
itreviews.com
Updated:
2013-05-16 06:29:14
The HP Pocket Playlist ($129 direct) is a 32GB flash drive that can be used to carry extra media files that won’t fit on your phone or tablet. Whether it’s because you bought the cheaper 8GB phone, or that your 64GB of stoarage space is already filled up...
Bottom line Carry a pocket full of comic book movies with you on your next cross-country trip with the HP Pocket Playlist pocket media drive...
60%
pcmag.com
Updated:
2013-05-16 06:29:15
The HP Pocket Playlist ($129 direct) is a 32GB flash drive that can be used to carry extra media files that won't fit on your phone or tablet. Whether it's because you bought the cheaper 8GB phone, or that your 64GB of stoarage space is already filled up...
Good Compact wireless storage. Internet pass through. Self-cataloging capability in app.
Bad Physical switch for USB/wireless. Formatted FAT32. Smallish capacity. No sync utility...
Bottom line The HP Pocket Playlist is a wireless media drive that can share 32GB of movies, music, and photos with a small group of friends. It's not bad if all you need is a pocket full of Marvel comic book movies and your phone's memory is already full...
70%
geardiary.com
Updated:
2014-02-05 01:38:22
With each passing year, flash storage is cheaper and more plentiful, but the options for using storage have become fewer. Apple has few options for storage expansion, and fewer Ultrabooks, tablets and smartphones allow expansion. But the HP Pocket Playlis...
Good Great looks, solid general performance, offers hotspot mode, simple to set up basic WiFi connection...
Bad Fingerprint magnet, expensive for capacity, flaky hotspot mode, dubious utility overall...
Bottom line HP Pocket Playlist With each passing year, flash storage is cheaper and more plentiful, but the options for using storage have become fewer. Apple has few options for storage expansion, and fewer Ultrabooks, tablets and smartphones allow expansion. But t...
0%
gadling.com
Updated:
2014-06-04 01:12:58
HP Remember the days before smartphones and tablets? Back when our mobile entertainment options were limited to whatever books and magazines we could cram into our carry-on bag and that one movie that was shown three times on a single flight across the...
0%
Country Distributor
United Kingdom 1 distributor(s)