location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z6500 touch pad Wireless White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z6500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H4F06AA#ABB
Category:
Input device mainly used in laptops instead of a mouse. By moving your finger over the touchpad you move the cursor.
Touch Pads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 347912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Two-year limited
Long product name HP Z6500 touch pad Wireless White :
The long product name of HP Z6500 touch pad Wireless White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Trackpad
More>>>
HP Z6500 touch pad Wireless White:
The official description of HP Z6500 touch pad Wireless White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The power of touch comes to life in the triumphant achievement of the HP Wireless Trackpad Z6500. Experience all the liberating gestures that Windows® 8 offers in crowning glory. This mighty trackpad promises to enhance and improve the way you navigate.

Features
The HP Wireless Trackpad Z6500 surpasses your expectations of what a premium trackpad should be. Now, interact with what's on your PC screen with accuracy, efficiency and ease… even if it's not touch-enabled.
Now, this is impressive. The HP Wireless Trackpad Z6500 literally transforms your PC: right-edge swipe, top edge swipe, left-edge swipe, single-finger slide, tap/double-tap, two finger slides and two-finger pinch/zoom.
The premium HP Wireless Trackpad Z6500 improves your efficiency with streamlined tracking. Expands your capacity with easy-to-use, intuitive gestures. Satisfies your strict time constraints with faster movements.

Short summary description HP Z6500 touch pad Wireless White:
This short summary of the HP Z6500 touch pad Wireless White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z6500, Wireless, White, AA, 145 g, Microsoft® Windows® 7/8, 143.58 x 133.94 x 20 mm

Long summary description HP Z6500 touch pad Wireless White:
This is an auto-generated long summary of HP Z6500 touch pad Wireless White based on the first three specs of the first five spec groups.

HP Z6500. Connectivity technology: Wireless, Product colour: White. Battery type: AA. Weight: 145 g. Compatible operating systems: Microsoft® Windows® 7/8, Dimensions (WxDxH): 143.58 x 133.94 x 20 mm

Performance
Connectivity technology *
Wireless
Product colour
White
Power
Battery type
AA
Number of batteries supported
2
Power
Batteries included
Yes
Weight & dimensions
Weight
145 g
Other features
Compatible operating systems
Microsoft® Windows® 7/8
Dimensions (WxDxH)
143.58 x 133.94 x 20 mm