location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce AL-M400DTN 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce AL-M400DTN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC65011BZ
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce AL-M400DTN 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 4800 x 1200 DPI
  • - A4 45 ppm
  • - Ethernet LAN
  • - Maximum duty cycle: 200000 pages per month
  • - Total number of input trays: 3 Total input capacity: 1250 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB 600 MHz
Warranty: 12 Months
Long product name Epson WorkForce AL-M400DTN 4800 x 1200 DPI A4 :
The long product name of Epson WorkForce AL-M400DTN 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WorkForce AL-M400DTN, 1200 dpi, 45 p/min Mono, 27 p/min double, 600 MHz, 128 MB, 1152 MB, USB 2.0
More>>>
Epson WorkForce AL-M400DTN 4800 x 1200 DPI A4:
The official description of Epson WorkForce AL-M400DTN 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

WorkForce AL- M400DTN
Reliable high performance

Monochrome laser printer with fast 45ppm print speeds, Gigabit Ethernet and 1,250-sheet paper capacity - expandable to 2,350 sheets

The WorkForce AL-M400DTN is one of Epson's most hardworking and reliable A4 monochrome laser printers, thanks to it having one of the highest duty cycles in its class – up to 200,000 pages. This model has a compact footprint that suits medium-sized workgroups and comes with a 1,250-sheet paper capacity as standard - expandable up to 2,350-sheets.

Aimed at medium-sized workgroups who are looking for high productivity, this model offers reliable, high-performance printing as well as Gigabit Ethernet and fast, double-sided printing.

The Workforce AL-M400DTN also offers consistently fast printing up to 45ppm1, with a first-page-out time of 5.5 seconds, as well as high-quality results up to 1,200dpi resolution. Internal memory can also be increased to 1152Mb, to help process all business printing needs.

High-performance is teamed up with reliable printing, thanks to high-yield toners and a heavy-duty output, which provides excellent return on investment. In addition, users can print and share from anywhere in the office thanks to Epson's mobile printing app, Epson iPrint. This user-friendly application enables wireless printing from smartphones and tablet PCs2.

The reliability of the WorkForce AL-M400DTN allows businesses to concentrate on their work without the inconvenience of downtime, enhancing productivity and providing greater peace of mind.

-Reliable: 200,000-page duty cycle
-Fast print speeds: 45ppm monochrome printing
-Low running cost: Double-sided printing and low CPP
-Save time: 5.5 second first-page-out time
-Epson iPrint2: Print from smartphones and tablet PCs

Short summary description Epson WorkForce AL-M400DTN 4800 x 1200 DPI A4:
This short summary of the Epson WorkForce AL-M400DTN 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce AL-M400DTN, Laser, 4800 x 1200 DPI, A4, 45 ppm, Network ready, White

Long summary description Epson WorkForce AL-M400DTN 4800 x 1200 DPI A4:
This is an auto-generated long summary of Epson WorkForce AL-M400DTN 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Epson WorkForce AL-M400DTN. Print technology: Laser. Maximum duty cycle: 200000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 45 ppm. Network ready. Product colour: White

Country Distributor
United Kingdom 1 distributor(s)