location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Standard Capacity Toner Cartridge Black 12k

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard Capacity Toner Cartridge Black 12k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S050698 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946520490
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138209
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:42:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Standard Capacity Toner Cartridge Black 12k
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Standard Yield
  • - Black toner page yield: 12000 pages
  • - 1 pc(s)
Long product name Epson Standard Capacity Toner Cartridge Black 12k :
The long product name of Epson Standard Capacity Toner Cartridge Black 12k. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Standard Capacity Toner Cartridge Black 12k
More>>>
Short summary description Epson Standard Capacity Toner Cartridge Black 12k:
This short summary of the Epson Standard Capacity Toner Cartridge Black 12k data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Standard Capacity Toner Cartridge Black 12k, 12000 pages, Black, 1 pc(s)

Long summary description Epson Standard Capacity Toner Cartridge Black 12k:
This is an auto-generated long summary of Epson Standard Capacity Toner Cartridge Black 12k based on the first three specs of the first five spec groups.

Epson Standard Capacity Toner Cartridge Black 12k. Black toner page yield: 12000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
WorkForce AL-M400DTN WorkForce AL-M400DN
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Black toner page yield *
12000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Epson
Country of origin
Japan
Weight & dimensions
Package width
124 mm
Package depth
307 mm
Package height
125 mm
Package weight
0.547 g
Logistics data
Products per pallet (UK)
144 pc(s)
Harmonized System (HS) code
84439990
Products per master (outer) case
1 pc(s)
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)