location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Maintenance Unit 200k

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Maintenance Unit 200k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S053057 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946521923
Category:
Components needed to build a printer.
Printer Kits Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:45:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Maintenance Unit 200k
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Laser
  • - 200000 pages
  • - Black
  • - 1 pc(s)
Long product name Epson Maintenance Unit 200k :
The long product name of Epson Maintenance Unit 200k. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Maintenance Unit 200k
More>>>
Short summary description Epson Maintenance Unit 200k:
This short summary of the Epson Maintenance Unit 200k data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Maintenance Unit 200k, Laser, 200000 pages, Black, China, - WorkForce AL-M400DTN - WorkForce AL-M400DN, 1 pc(s)

Long summary description Epson Maintenance Unit 200k:
This is an auto-generated long summary of Epson Maintenance Unit 200k based on the first three specs of the first five spec groups.

Epson Maintenance Unit 200k. Print technology: Laser, Page yield: 200000 pages, Product colour: Black. Quantity per pack: 1 pc(s), Package weight: 1 kg, Package width: 150 mm

Features
Print technology
Laser
Page yield
200000 pages
Product colour
Black
Country of origin
China
Compatibility
- WorkForce AL-M400DTN - WorkForce AL-M400DN
Packaging data
Quantity per pack
1 pc(s)
Package weight
1 kg
Package width
150 mm
Package depth
390 mm
Package height
200 mm
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)
Disclaimer Epson Maintenance Unit 200k:
Disclaimer

(1) Quoted yield is the approximate maximum number of pages based on Epson own methodology
Quoted yield may vary depending on printing variables and conditions including page coverage, continuous or intermittent printing, power saving mode shift frequency.
For more information visit www.epson.eu/pageyield