location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 9010 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7470 Windows 7 Professional Mini Tower PC Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NL047O9MCHN
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:47:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL OptiPlex 9010 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7470 Windows 7 Professional Mini Tower PC Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black, Silver 275 W
  • - Intel® Core™ i7 i7-3770 3.4 GHz
  • - 8 GB DDR3-SDRAM 1600 MHz 2 x 4 GB
  • - 500 GB HDD DVD±RW
  • - AMD Radeon HD 7470 1.02 TB Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Warranty: 3 year
Long product name DELL OptiPlex 9010 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7470 Windows 7 Professional Mini Tower PC Black, Silver :
The long product name of DELL OptiPlex 9010 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7470 Windows 7 Professional Mini Tower PC Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-3770 (8M Cache, 3.40GHz), 8GB DDR3 1600MHz RAM, 500GB SATA 7200rpm HDD, DVD-RW, Radeon HD 7470 1GB, Windows 7 Professional 64 bit
More>>>
DELL OptiPlex 9010 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7470 Windows 7 Professional Mini Tower PC Black, Silver:
The official description of DELL OptiPlex 9010 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7470 Windows 7 Professional Mini Tower PC Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smart productivity
Operating system
Available with Windows 8 Pro

Work efficiently with the OptiPlex 9010 desktop, featuring premier performance, flexibility and connectivity to help your business succeed. Choose the 9010 All-in-One to help save desk space or to hang on the wall for a stylish look.

Achieve high performance
Harness Intel® Core™ i5 or Intel® Core™ i7 processor, with an automatic burst of speed when needed from Intel® Turbo Boost Technology 2.0. Plus you’ll enjoy the ample storage, high-bandwidth memory and powerful discrete graphics options of the OptiPlex 9010.

Experience workplace convenience and versatility
Work comfortably with a system that enables you to customize your workspace with intuitive design, multiple display options and flexible configurations for your peripherals.

Easy collaboration promotes success
Collaborate and share data through voice over IP (VoIP)3 and Microsoft® Lync.

Business-class control
Effective management of your office environment is within reach. The OptiPlex 9010 enables IT administrators to take total control over system management and security protocols, and offers the stability needed to effectively plan for the future.

Efficiently manage your desktop fleet.
Achieve unprecedented IT control in your workplace. Intel® vPro™ remote out-of-band management, image sharing between desktops and Dell’s remote BIOS management functionality help increase IT efficiency.

Enable data security across your organization.
Help protect your critical data and meet compliance standards with Dell Data Protection4 and Trusted Platform Module (TPM)5 encrypted hard drives and other security features.

Enjoy the peace of mind provided by business-class stability and support.
As your business grows, hardware stability and support are the key to budget management and forecasting long-term needs. Help IT focus on the most important projects with Dell ProSupport™ and Dell Deployment Services.

Inspired design
Built to last and designed to fit your workspace, Dell OptiPlex desktops offer durability and style.

Built to last
Your business requires a desktop that can handle the toughest jobs. Ensure long-term reliability with durable, serviceable Dell OptiPlex desktops.

The right fit for your desk
Dell OptiPlex systems are designed to integrate seamlessly into any office environment, on virtually any size desk, and with a consistent look across all models.

Designed to help preserve the environment
Help minimize energy consumption and encourage conservation with the ENERGY STAR® 5.2 compliant OptiPlex desktops, featuring highly efficient power supply options and environmentally conscious design features.

Short summary description DELL OptiPlex 9010 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7470 Windows 7 Professional Mini Tower PC Black, Silver:
This short summary of the DELL OptiPlex 9010 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7470 Windows 7 Professional Mini Tower PC Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 9010, 3.4 GHz, Intel® Core™ i7, 8 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description DELL OptiPlex 9010 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7470 Windows 7 Professional Mini Tower PC Black, Silver:
This is an auto-generated long summary of DELL OptiPlex 9010 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7470 Windows 7 Professional Mini Tower PC Black, Silver based on the first three specs of the first five spec groups.

DELL OptiPlex 9010. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 7470. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 275 W. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
3rd gen Intel® Core™ i7
Processor model *
i7-3770
Processor cores
4
Processor threads
8
Processor boost frequency
3.9 GHz
Processor frequency *
3.4 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-3700 Desktop series
Processor codename
Ivy Bridge
Thermal Design Power (TDP)
77 W
Tcase
67.4 °C
Tjunction
105 °C
PCI Express slots version
3.0
PCI Express configurations
1x8, 1x16, 2x4, 2x8
Number of processors installed
1
Stepping
E1
CPU multiplier (bus/core ratio)
34
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 4 GB
Memory slots
4x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
AMD Radeon HD 7470
Discrete graphics card memory
1.02 TB
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x162
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x4 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Mini Tower
Design
Number of 3.5" bays
2
Number of 5.25" bays
2
Cable lock slot
Yes
Product colour *
Black, Silver
Performance
Motherboard chipset
Intel® Q77 Express
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2011D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
65719
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
275 W
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
417 mm
Depth *
175 mm
Height *
360 mm
Weight *
9.4 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Other features
Optical drives quantity
1
Cooling type
Active