icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
DELL logo

DELL UltraSharp U2412M LED display 61 cm (24") 1920 x 1200 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
248028
Info modified on:
14 Mar 2024, 19:09:20
Long product name DELL UltraSharp U2412M LED display 61 cm (24") 1920 x 1200 pixels Full HD Black:

U2412M - 24" IPS LCD WUXGA(1920x1200), 8ms, 1000:1, 300cd/m2, 0.27mm, USB, DVI-D, VGA, DisplayPort, black

DELL UltraSharp U2412M LED display 61 cm (24") 1920 x 1200 pixels Full HD Black:

Enjoy widescreen performance, any way you want it. With a 61 cm(24'') 16:10 panel, IPS technology and LED backlight, the U2412M provides a brilliant view, plus amazing adjustability to suit any style.
- Powerful: Experience IPS technology, featuring a wide viewing angle with high-quality colour representation for a peerless viewing experience.
- Flexible: Pick the view that works best for you with an almost unlimited range of tilt, swivel, pivot and height adjustments.Customizable: Change your energy usage settings, text brightness and colour temperature with the touch of a button to help conserve energy with this eco-designed arsenic-free and mercury-free panel.

Whether for work or for play, the Dell UltraSharp™ U2412M can deliver an unmatched viewing experience.
- Clearly outstanding: Watch your graphics come to life on a vast 61 cm(24'') LED-backlit screen featuring a crystal-clear 1920x1200 resolution on a 16:10 widescreen aspect ratio so you can’t lose screen area just because your customized applications support a different resolution.
- Contrasting view: Get ready for blur-free viewing with 2 million:1 (typical) high dynamic contrast ratio and 8ms with overdrive gray-to-gray (typical) response time that helps ensure crisp, sharp and ghost-free images.
- Colourful character: Enjoy an amazing range of rich, dramatic and accurate colours, thanks to IPS technology designed to give you colour consistency across a broad viewing angle and a wide colour gamut at 82% (typical).

Short summary description DELL UltraSharp U2412M LED display 61 cm (24") 1920 x 1200 pixels Full HD Black:

DELL UltraSharp U2412M, 61 cm (24"), 1920 x 1200 pixels, Full HD, LED, 8 ms, Black

Long summary description DELL UltraSharp U2412M LED display 61 cm (24") 1920 x 1200 pixels Full HD Black:

DELL UltraSharp U2412M. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Distributors
Loading...
Specs +
Recommended products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.