location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp U2212HM computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U2212HM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
859-10143 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7330381758874 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL UltraSharp U2212HM computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 54.6 cm (21.5") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 8 ms 250 cd/m² 1000:1
  • - 30 W
More>>>
Short summary description DELL UltraSharp U2212HM computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
This short summary of the DELL UltraSharp U2212HM computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp U2212HM, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description DELL UltraSharp U2212HM computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of DELL UltraSharp U2212HM computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

DELL UltraSharp U2212HM. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
8 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
20000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.2475 x 0.2475 mm
Viewable size, horizontal
47.7 cm
Viewable size, vertical
26.9 cm
3D
No
Performance
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Multimedia
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Compliance industry standards
TCO
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
5
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Network
Wi-Fi
No
Bluetooth
No
Network
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Pivot
Yes
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
30 W
Power consumption (standby) *
0.5 W
Power consumption (max)
70 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.5 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 10668 m
Packaging content
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
513 mm
Depth (with stand)
183.3 mm
Height (with stand)
484.5 mm
Weight (with stand)
6.8 kg
Width (without stand)
513 mm
Depth (without stand)
59.5 mm
Height (without stand)
304.5 mm
Weight (without stand)
2.7 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2016-06-01 04:41:57
Uk has collected 6 expert reviews for DELL UltraSharp U2212HM computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
uk.hardware.info
Updated:
2016-06-01 04:41:54
The computer monitor market for a long time was limited to two options for most consumers. Either you could get an affordable screen with a TN panel, or an extremely expensive yet superior one with IPS panel. In recent years that huge pricing gap has la...
0%