location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 5000 series 50PFL5008K/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Black, Stainless steel 400 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
5000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50PFL5008K/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50PFL5008K/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581669898
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 5000 series 50PFL5008K/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Black, Stainless steel 400 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 127 cm (50")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 400 cd/m² PMR (Perfect Motion Rate) 300 Hz
  • - DVB-C, DVB-S, DVB-S2, DVB-T NTSC, PAL, SECAM
  • - Smart TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 400 x 400 mm
  • - 52 W
Long product name Philips 5000 series 50PFL5008K/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Black, Stainless steel 400 cd/m² :
The long product name of Philips 5000 series 50PFL5008K/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Black, Stainless steel 400 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3D Ultra Slim Smart LED TV, 127 cm (50"), DVB-T/C/S/S2, Ambilight 2-sided, Pixel Plus HD, Full HD 1920 x 1080, 16:9, 400 cd/m2
More>>>
Philips 5000 series 50PFL5008K/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Black, Stainless steel 400 cd/m²:
The official description of Philips 5000 series 50PFL5008K/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Black, Stainless steel 400 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Journey beyond the screen

3D Smart Ultra Slim LED TV with Ambilight
Immerse yourself in the action-online and off-with the Philips 5008 series 3D Smart LED TV with Ambilight. Enjoy the vibrant quality of Full HD LED, the endless possibilities of Smart TV and our most comfortable 3D experience to date.

Taking design to the next level
- Frameless design minimizes the bezel for a more refined look

A world of online content at your fingertips
- Skype™ for easy voice and video calls on your TV
- Integrated Wi-Fi to connect easily to the world online
- Smart TV—a world of online entertainment
- Simply share photos, music and movies through DLNA

Control how you share and record on the big screen
- MyRemote app—control your TV with your phone or tablet

Experience the next dimension in entertainment
- Ambilight 2-sided intensifies your viewing experience
- Easy 3D for a comfortable 3D experience
- Full HD LED TV—brilliant LED images with incredible contrast
- 300Hz Perfect Motion Rate (PMR) for crisp motion sharpness
- Pixel Plus HD for better details and clarity

Short summary description Philips 5000 series 50PFL5008K/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Black, Stainless steel 400 cd/m²:
This short summary of the Philips 5000 series 50PFL5008K/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Black, Stainless steel 400 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 5000 series 50PFL5008K/12, 127 cm (50"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black, Stainless steel

Long summary description Philips 5000 series 50PFL5008K/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Black, Stainless steel 400 cd/m²:
This is an auto-generated long summary of Philips 5000 series 50PFL5008K/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Black, Stainless steel 400 cd/m² based on the first three specs of the first five spec groups.

Philips 5000 series 50PFL5008K/12. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 300 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black, Stainless steel

Display
Display diagonal *
127 cm (50")
HD type *
Full HD
Native aspect ratio *
16:9
Supported video modes
1080p
Display brightness *
400 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 300 Hz
Contrast ratio (dynamic)
500000:1
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
127 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-S, DVB-S2, DVB-T
Smart TV
Smart TV *
Yes
Lifestyle apps
Skype
Audio
RMS rated power *
20 W
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Design
Product colour *
Black, Stainless steel
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Teletext function
Yes
Teletext
1000 pages
Video formats supported
AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV
Audio formats supported
AAC, MP3, WMA
Image formats supported
JPG
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Ports & interfaces
Digital audio coaxial out
1
Headphone outputs
1
SCART ports quantity
1
Common interface (CI) *
No
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
52 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
1126 mm
Depth (with stand)
225 mm
Height (with stand)
737 mm
Weight (with stand)
17.7 kg
Width (without stand)
1126 mm
Depth (without stand)
34.4 mm
Height (without stand)
673 mm
Weight (without stand)
16.2 kg
Packaging data
Package width
1.21 mm
Package depth
133 mm
Package height
800 mm
Package weight
20.4 g
Packaging content
Remote control included
Yes
Other features
3D
Yes
Built-in speaker(s)
Yes
2D-3D converter
Yes
Annual energy consumption
72 kWh
USB ports quantity
2
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A++
Source Testseek summary Average rating
Reviews
Updated:
2015-03-27 11:02:43
Uk has collected 1 expert review for Philips 5000 series 50PFL5008K/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Black, Stainless steel 400 cd/m² but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
tech.uk.msn.com
Updated:
2014-01-03 16:23:35
While Philips' traditional ability to impress at the high end of the TV market seems to have largely survived the brand's extensive recent restructuring, it's lower mid-range TVs like the 42PFL5008T that will be more likely to reveal any transitional qual...
Good Picture quality is very likeable in both 2D and 3D mode, sound quality is good too, and the price seems reasonable considering what's on offer.
Bad The Philips online system is short of content and rather primitively presented, there's a bluish ringing effect around some bright edges, and it's relatively complicated to use...
Bottom line Philips has struggled to compete in value terms over recent years, but the 42PFL5008T mostly puts this oversight right. It's still a touch (£100 or so) more expensive than some key rivals and its online features are limited, but its distinctive design an...
60%
trustedreviews.com
Updated:
2014-01-03 16:23:35
What is the Philips 42PFL5008T? One thing the Philips 42PFL5008T definitely is not is the Dutch brand's eagerly-awaited, EISA-winning, IFA-wowing 4K/UHD TV. In fact, the 42-inch 42PFL5008T sits at pretty much the opposite end of the Philips 2013 TV spectr...
Good Good allround picture quality, Fair price, Above par audio...
Bad Contentlight Smart Features unless you like porn, Haloing issue, Needs care with set up...
Bottom line The Philips 42PFL5008T is a good all-round model, offering strong picture and sound quality for its money tucked within an attractive design.Haloing around small, high contrast objects and a rather b-list Smart TV system stop us from quite being able to g...
80%
expertreviews.co.uk
Updated:
2014-01-03 16:23:35
For this review we tested the 42in model in the 5008T range, but it's also available in 32in (32PFL5008T), 47in (47PFL5008T) and 50in (50PFL5008T) screen sizes. All models have identical specifications except for their dimensions and power usage. We're co...
Bottom line A fantastic Ambilight TV with great image quality, but its depleted smart TV content and picture settings mean it just misses out on an award...
100%
expertreviews.co.uk
Updated:
2015-03-27 11:02:50
We've been impressed with Philips’ 2013 range of LCD TVs, so we had high hopes for the rest of the series. The 42PFL5008T/12 is one of Philips’ more entry-level LCD sets, but this 42in smart TV is anything but budget. It follows the same radical design as...
Bottom line A fantastic TV with great image quality, but its depleted smart TV content and picture settings mean it just misses out on an award...
100%
Brand Image Product code Product Stock Price from
Philips 6500 series 50PFK6510/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Silver 350 cd/m² Philips 6500 series 50PFK6510/12 TV 127 cm (50") Full HD Smart TV Wi-Fi Silver 350 cd/m²
(show image)
50PFK6510/12 50PFK6510/12
Philips 6000 series 50PUK6400/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m² Philips 6000 series 50PUK6400/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²
(show image)
50PUK6400/12 50PUK6400/12
Philips 7000 series 55PUK7100/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m² Philips 7000 series 55PUK7100/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m²
(show image)
55PUK7100/12 55PUK7100/12