location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 8550mfp Laser 600 x 600 DPI 24 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8550mfp
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7834A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698919118 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2004
Product end of life date
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 8550mfp Laser 600 x 600 DPI 24 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - 24 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - Ethernet LAN
  • - Internal memory: 64 MB 200 MHz
  • - 157.8 kg
Warranty: 1 year on-siteon printer and original imaging units. 90 dayon replacement imaging units and toner supplies. Extendedofferings with HP Supportpack.
Long product name HP LaserJet 8550mfp Laser 600 x 600 DPI 24 ppm :
The long product name of HP LaserJet 8550mfp Laser 600 x 600 DPI 24 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600 x 600, Print, Copy, 64 MB
More>>>
HP LaserJet 8550mfp Laser 600 x 600 DPI 24 ppm:
The official description of HP LaserJet 8550mfp Laser 600 x 600 DPI 24 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Color LaserJet 8550 is a high-definition printer, packed with all the features needed by today's high-value document creators.Creative colour printing efficiency for every business need.This networked model offers all the printer functions of the dn model with a stand to replace the 2,000-sheet high capacity input tray and flatbed scanning module for great colour copies. Ideal where convenience colour copying is an important additional requirement.Networked - with convenience colour copying

Short summary description HP LaserJet 8550mfp Laser 600 x 600 DPI 24 ppm:
This short summary of the HP LaserJet 8550mfp Laser 600 x 600 DPI 24 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 8550mfp, Laser, Colour printing, 600 x 600 DPI, Colour copying, Direct printing, Grey

Long summary description HP LaserJet 8550mfp Laser 600 x 600 DPI 24 ppm:
This is an auto-generated long summary of HP LaserJet 8550mfp Laser 600 x 600 DPI 24 ppm based on the first three specs of the first five spec groups.

HP LaserJet 8550mfp. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 6 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Direct printing. Product colour: Grey

Printing
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (colour, normal quality, A4/US Letter)
6 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
24 cpm
Copy speed (colour, normal quality, A4)
6 cpm
Maximum number of copies
100 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Scanner type *
Flatbed scanner
Fax
Faxing *
No
Features
Maximum duty cycle *
60000 pages per month
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PostScript 3
Input & output capacity
Total input capacity *
1000 sheets
Total output capacity *
600 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Paper tray media types *
Card stock, Envelopes, Labels, Transparencies
Paper tray media weight (imperial)
7.26 - 12.7 kg (16 - 28 lbs)
Paper handling
Multi-Purpose Tray media weight (imperial)
7.26 - 36.3 kg (16 - 80 lbs)
Ports & interfaces
Direct printing *
Yes
Optional connectivity
USB 2.0
Network
Ethernet LAN *
Yes
Performance
Maximum internal memory
512 MB
Internal memory *
64 MB
Processor frequency
200 MHz
Sound power level (standby)
57 dB
Design
Product colour *
Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (max)
750 W
Power consumption (standby)
190 W
Power consumption (off)
45 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 95, Windows 98, Windows 98SE, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
15 - 70%
Storage relative humidity (H-H)
15 - 70%
Weight & dimensions
Width
660 mm
Depth
787 mm
Height
1092 mm
Weight
157.8 kg
Packaging content
Drivers included
Yes