location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet C4152A Yellow Print Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet C4152A Yellow Print Cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4152A
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698229071 show
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2022 00:44:50
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Apr 2011
Product end of life date
Bullet Points HP Color LaserJet C4152A Yellow Print Cartridge :
  • - Original HP C4152A Toner Cartridges deliver legendary HP print quality.
  • - Depend on Original HP C4152A Toner Cartridges designed specifically for your HP printer.
  • - HP Color LaserJet 8500/8550 Printing Supplies work with: HP LaserJet 8500, 8550
  • - 1 Yellow (~8,500 pages)
  • - Original HP color printer toner cartridges tested produced, on average, 22% more usable pages than non-HP color cartridges
  • - HP Color LaserJet 8500/8550 Printing Supplies offer high speed and high-volume printing of professional quality colour documents up to A3 format. Ideal for short-run brochures, presentations, newsletters and posters.
  • - HP Color LaserJet 8500/8550 Printing Supplies work with the printer to ensure optimum output and to let you know when they need to be replaced. HP Supplies offer optimal reliability, with an industry-leading low cost-per-page for four-colour outputs.
  • - Business users in medium to large offices who want professional-quality, colour laser output, up to A3.
  • - What's in the box: 1 cartridge
Warranty: This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP Color LaserJet C4152A Yellow Print Cartridge :
The short editorial description of HP Color LaserJet C4152A Yellow Print Cartridge

Color LaserJet C4152A Yellow Print Cartridge, Approximately 8500 pages at 5% coverage
More>>>
HP Color LaserJet C4152A Yellow Print Cartridge:
The official marketing text of HP Color LaserJet C4152A Yellow Print Cartridge as supplied by the manufacturer

Business users in medium to large offices who want professional-quality, colour laser output, up to A3.

HP Color LaserJet 8500/8550 Printing Supplies deliver excellent print quality, reliable performance and low cost-of-ownership, making them ideal for fast, high-volume colour and black and white printing.

Short summary description HP Color LaserJet C4152A Yellow Print Cartridge:
This short summary of the HP Color LaserJet C4152A Yellow Print Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet C4152A Yellow Print Cartridge, 8500 pages, Yellow, 1 pc(s)

Long summary description HP Color LaserJet C4152A Yellow Print Cartridge:
This is an auto-generated long summary of HP Color LaserJet C4152A Yellow Print Cartridge based on the first three specs of the first five spec groups.

HP Color LaserJet C4152A Yellow Print Cartridge. Colour toner page yield: 8500 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP Color LaserJet 8500/8550 Printing Supplies work with: HP LaserJet 8500, 8550
Quantity per pack *
1 pc(s)
Colour toner page yield
8500 pages
Type *
Original
Printing colours *
Yellow
Brand compatibility *
HP
Weight & dimensions
Width
543 mm
Depth
159 mm
Height
210 mm
Weight
1.43 kg
Package weight
1.75 kg
Technical details
Box contents
1 cartridge