location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-G5350NL WL for EUL Dom 240v

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-G5350NL WL for EUL Dom 240v
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H286140DA
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-G5350NL WL for EUL Dom 240v
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 5000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 1000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 16.78 million colours
  • - 7 W
  • - 398 W
Warranty: 3 years
Long product name Epson EB-G5350NL WL for EUL Dom 240v :
The long product name of Epson EB-G5350NL WL for EUL Dom 240v. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EB-G5350
More>>>
Epson EB-G5350NL WL for EUL Dom 240v:
The official description of Epson EB-G5350NL WL for EUL Dom 240v as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Deliver fantastic presentations in large auditoriums. Get flexible with Epson Easy MP for multi-screen displays, wireless connectivity and PC-free presenting via USB and SD cards. It's easy to set up, use and maintain and very energy efficient, so cost of ownership is low, especially in the long term. You can even choose from 5 modular lenses to suit your subject, venue and budget.

A higher level
With 5000 lumens and XGA resolution, the Epson EB-5350 is perfect for large venue launches, meetings and events. Capture audience attention with bright, clear images up to 300 inches even in daylit rooms. Epson EasyMP gives you more.

Get flexible
With multi-screen presenting from one PC and up to 4 projectors. Keep control through wired or secure wireless connection to your LAN. Store and edit information via SD cards or plug and play USB. This projector is also fully compatible with the Windows Vista Network Projector function.

A lens for you
Choose the ideal lens from 5 options, including the standard lens. They're easy to change, with a secure anti-theft locking mechanism.

Power with responsibility
From long-lasting, low-wattage lamps to recycled packaging, every aspect of this projector is designed to enhance your presentations whilst making minimum impact on the environment.

Short summary description Epson EB-G5350NL WL for EUL Dom 240v:
This short summary of the Epson EB-G5350NL WL for EUL Dom 240v data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-G5350NL WL for EUL Dom 240v, 5000 ANSI lumens, LCD, XGA (1024x768), 1000:1, 762 - 7620 mm (30 - 300"), 1.42/14.57

Long summary description Epson EB-G5350NL WL for EUL Dom 240v:
This is an auto-generated long summary of Epson EB-G5350NL WL for EUL Dom 240v based on the first three specs of the first five spec groups.

Epson EB-G5350NL WL for EUL Dom 240v. Projector brightness: 5000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focal length range: 21.27 - 37.93 mm, Digital zoom: 1.8x. Serial interface type: RS-232. Wi-Fi standards: 802.11a, 802.11g, 802.11b

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
1.42/14.57
Projector brightness *
5000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
1000:1
Number of colours
16.78 million colours
Horizontal scan range
15 - 99 kHz
Vertical scan range
50 - 120 Hz
Keystone correction, horizontal
-20/20°
Keystone correction, vertical
-40/40°
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp type
UHE
Lamp power
275 W
Lens system
Focal length range
21.27 - 37.93 mm
Digital zoom
1.8x
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Microphone in
Yes
Serial interface type *
RS-232
Ports & interfaces
PC Audio in
Yes
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
Network
Ethernet LAN (RJ-45) ports
1
Wi-Fi standards
802.11a, 802.11g, 802.11b
Features
Noise level *
31 dB
Multimedia
RMS rated power
7 W
Design
Placement
Ceiling
Power
Power consumption (typical) *
398 W
Power consumption (standby) *
12 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight *
6.8 kg
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
470 x 311.5 x 135 mm
Power requirements
100 - 240 V AC ±10%, 50/60 Hz
Connectivity technology
Wireless
RS-232 ports
1
Brand Image Product code Product Stock Price from
Epson EB-G5150 data projector 4000 ANSI lumens LCD XGA (1024x768) Epson EB-G5150 data projector 4000 ANSI lumens LCD XGA (1024x768)
(show image)
V11H273140DA EB-G5150 0.00
(excl. VAT)
0 (incl. VAT)