location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-G5150 data projector 4000 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-G5150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H273140DA
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 09:49:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-G5150 data projector 4000 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 4000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 1000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 16.78 million colours
  • - 7 W
  • - 327 W
Long product name Epson EB-G5150 data projector 4000 ANSI lumens LCD XGA (1024x768) :
The long product name of Epson EB-G5150 data projector 4000 ANSI lumens LCD XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EB-G5150
More>>>
Epson EB-G5150 data projector 4000 ANSI lumens LCD XGA (1024x768):
The official description of Epson EB-G5150 data projector 4000 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High power projection solutions that offer reliability and outstanding performance in every environment.

The Ultimate in Flexibility
-Centre lens design for easy installation.
-Equipped with vertical and horizontal lens shift for greater placement possibilities.

Wide 1.8x Zoom Ratio
-The projectors feature a standard zoom lens for 1.8 times magnification which gives a wider range of set-up options without compromising image quality.

Optional Bayonet Mount Lens
-5 different lens options including the standard lens, allowing users to choose the most suitable lens environment.
-Bayonet style lens mount for quick and easy lens change.

Higher Reliability and Easy Maintenance
-High performance electrostatic filer, vastly improving projector's ability to filter dust.
-Wave like shape and larger size increases interval time between filter change.
-Changing the lamp and filter is easy, even if the projector is installed in hard to reach places. The filter can be changed from the side of the projector without removing the main body from the metal fittings.

High Image Quality
By utilising Epson's original phase-compensation filter, the EB-G5150 is able to realise up to 1000:1 contrast ratio.

Enhanced Compatibility
"Network Projector" function with Windows Vista* connects directly to networked projector without the need for additional proprietary software.

* excluding Home Basic Edition

PC-Free Convenience
Simply connect a SD memory containing your data into the card slot and start projecting. For projectors installed in hard to reach places, you can conveniently rewrite data on the SD memory card via a network, allowing multiple presentations without a PC.

Complete Anti-theft features
-The projectors come equipped with great security features, such as the Kensington lock, security bar and operation panel control.
-The sturdy security bar allows owners to secure the projector with an anti-theft cable or chain, while the operation panel cover makes it impossible for unauthorised persons to operate the projector without the remote control.

Short summary description Epson EB-G5150 data projector 4000 ANSI lumens LCD XGA (1024x768):
This short summary of the Epson EB-G5150 data projector 4000 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-G5150, 4000 ANSI lumens, LCD, XGA (1024x768), 1000:1, 762 - 7620 mm (30 - 300"), 1.42/14.57

Long summary description Epson EB-G5150 data projector 4000 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Epson EB-G5150 data projector 4000 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Epson EB-G5150. Projector brightness: 4000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focal length range: 21.27 - 37.93 mm, Digital zoom: 1.8x. Serial interface type: RS-232. Wi-Fi standards: 802.11a, 802.11g, 802.11b

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
1.42/14.57
Projector brightness *
4000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
1000:1
Number of colours
16.78 million colours
Horizontal scan range
15 - 99 kHz
Vertical scan range
50 - 120 Hz
Keystone correction, horizontal
-20/20°
Keystone correction, vertical
-40/40°
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp type
UHE
Lamp power
210 W
Lens system
Focal length range
21.27 - 37.93 mm
F-number (relative aperture)
1.64
Digital zoom
1.8x
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Microphone in
Yes
Ports & interfaces
Serial interface type *
RS-232
PC Audio in
Yes
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
Network
Ethernet LAN (RJ-45) ports
1
Wi-Fi standards
802.11a, 802.11g, 802.11b
Features
Noise level *
29 dB
Multimedia
RMS rated power
7 W
Design
Placement
Ceiling
Power
Power consumption (typical) *
327 W
Power consumption (standby) *
12 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight *
6.7 kg
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
470 x 311.5 x 135 mm
Power requirements
100 - 240 V AC ±10%, 50/60 Hz
Connectivity technology
Wireless
RS-232 ports
1
Brand Image Product code Product Stock Price from
Epson EB-G5350NL WL for EUL Dom 240v Epson EB-G5350NL WL for EUL Dom 240v
(show image)
V11H286140DA Epson EB-G5350NL WL for EUL Dom 240v 0.00
(excl. VAT)
0 (incl. VAT)