location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B022-002-KT-R 2-Port Desktop KVM Switch with 2 KVM Cable Kits (PS2)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B022-002-KT-R 2-Port Desktop KVM Switch with 2 KVM Cable Kits (PS2)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B022-002-KT-R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332120236 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108453
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B022-002-KT-R 2-Port Desktop KVM Switch with 2 KVM Cable Kits (PS2)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Control 2 computers with 1 keyboard, monitor and mouse
  • - Comes with 2 PS/2 KVM cable kits
  • - P776-Series USB KVM cable kits are available separately for connection of USB computers
  • - Simple plug-and-play design
  • - Ultra-slim design takes up minimal space
  • - Compatible with all major operating systems except Mac and Sun
Warranty: 3-year limited
Long product name Tripp Lite B022-002-KT-R 2-Port Desktop KVM Switch with 2 KVM Cable Kits (PS2) :
The long product name of Tripp Lite B022-002-KT-R 2-Port Desktop KVM Switch with 2 KVM Cable Kits (PS2). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port Desktop KVM Switch with 2 KVM Cable Kits (PS2)
More>>>
Tripp Lite B022-002-KT-R 2-Port Desktop KVM Switch with 2 KVM Cable Kits (PS2):
The official description of Tripp Lite B022-002-KT-R 2-Port Desktop KVM Switch with 2 KVM Cable Kits (PS2) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's B022-002-KT-R 2-port KVM Switch is the optimal solution for controlling 2 computers from one keyboard, mouse and monitor. Installation is a snap - just connect the PCs using the included PS/2 cable kits. P776-Series USB KVM cable kits are available separately for connection of USB computers. Easily switch between computers via front-panel push buttons or keyboard hotkey commands.

Control 2 computers from a single keyboard, mouse, and monitor
Comes with 2 PS/2 KVM cable kits
P776-Series USB KVM cable kits are available separately for connection of USB computers
Supports VGA, SVGA, or Multisync monitors
Easy to install - no software required
Easily select a computer via front-panel push buttons or keyboard hotkeys
Auto Scan function to monitor computer operation
Supports Microsoft IntelliMouse and the scrolling wheel on most mice
Superior video quality - up to 2048x1536; DDC2B
External power not required
Compatible with all major operating systems except Mac and Sun

Short summary description Tripp Lite B022-002-KT-R 2-Port Desktop KVM Switch with 2 KVM Cable Kits (PS2):
This short summary of the Tripp Lite B022-002-KT-R 2-Port Desktop KVM Switch with 2 KVM Cable Kits (PS2) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B022-002-KT-R 2-Port Desktop KVM Switch with 2 KVM Cable Kits (PS2), Silver

Long summary description Tripp Lite B022-002-KT-R 2-Port Desktop KVM Switch with 2 KVM Cable Kits (PS2):
This is an auto-generated long summary of Tripp Lite B022-002-KT-R 2-Port Desktop KVM Switch with 2 KVM Cable Kits (PS2) based on the first three specs of the first five spec groups.

Tripp Lite B022-002-KT-R 2-Port Desktop KVM Switch with 2 KVM Cable Kits (PS2). Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Product colour: Silver. Width: 127 mm, Depth: 88.9 mm, Height: 31.8 mm. Package width: 63.5 mm, Package depth: 238.8 mm, Package height: 172.7 mm. Master (outer) case width: 246.4 mm, Master (outer) case length: 248.9 mm, Master (outer) case height: 185.4 mm

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
Design
Rack mounting *
No
Product colour *
Silver
LED indicators
Yes
Display
Built-in display *
No
Weight & dimensions
Width
127 mm
Depth
88.9 mm
Height
31.8 mm
Weight
270 g
Packaging data
Package width
63.5 mm
Package depth
238.8 mm
Packaging data
Package height
172.7 mm
Package weight
910 g
Other features
I/O ports
-Included KVM Cable (Equipment Side) Connector 1: HD15 (Male) -Included KVM Cable (Equipment Side) Connector 2: 2 x MiniDIN6 (Male) -Local Console Port 1: HD15 (Female) -Local Console Port 2: 2 x MiniDIN6 (Female)
Weight (imperial)
0.331 kg (0.73 lbs)
Logistics data
Harmonized System (HS) code
8471.80.1000
Master (outer) case width
246.4 mm
Master (outer) case length
248.9 mm
Master (outer) case height
185.4 mm
Master (outer) case gross weight
4.31 kg
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332120233
Country of origin
China
Brand Image Product code Product Stock Price from
Tripp Lite B006-HD2UA2 KVM switch Rack mounting Black Tripp Lite B006-HD2UA2 KVM switch Rack mounting Black
(show image)
B006-HD2UA2 B006-HD2UA2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B006-HD2UA4 KVM switch Rack mounting Black Tripp Lite B006-HD2UA4 KVM switch Rack mounting Black
(show image)
B006-HD2UA4 B006-HD2UA4 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B006-DP2UA4 KVM switch Rack mounting Black Tripp Lite B006-DP2UA4 KVM switch Rack mounting Black
(show image)
B006-DP2UA4 B006-DP2UA4 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B006-DP2UA2 KVM switch Rack mounting Black Tripp Lite B006-DP2UA2 KVM switch Rack mounting Black
(show image)
B006-DP2UA2 B006-DP2UA2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2-Port USB/VGA Cable KVM Switch with Audio, Cables and USB Peripheral Sharing Tripp Lite 2-Port USB/VGA Cable KVM Switch with Audio, Cables and USB Peripheral Sharing
(show image)
B032-VUA2 2-Port USB/VGA Cable KVM Switch with Audio, Cables and USB Peripheral Sharing 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B072-032-IP4 NetCommander 32-Port Cat5 KVM over IP Switch - 4 Remote + 1 Local User, 1U Rack-Mount Tripp Lite B072-032-IP4 NetCommander 32-Port Cat5 KVM over IP Switch - 4 Remote + 1 Local User, 1U Rack-Mount
(show image)
B072-032-IP4 B072-032-IP4 NetCommander 32-Port Cat5 KVM over IP Switch - 4 Remote + 1 Local User, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B072-016-IP4 NetCommander 16-Port Cat5 KVM over IP Switch - 4 Remote + 1 Local User, 1U Rack-Mount Tripp Lite B072-016-IP4 NetCommander 16-Port Cat5 KVM over IP Switch - 4 Remote + 1 Local User, 1U Rack-Mount
(show image)
B072-016-IP4 B072-016-IP4 NetCommander 16-Port Cat5 KVM over IP Switch - 4 Remote + 1 Local User, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 4-Port Desktop KVM Switch (USB) Tripp Lite 4-Port Desktop KVM Switch (USB)
(show image)
B006-VU4-R 4-Port Desktop KVM Switch (USB) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2-Port DVI/USB KVM Switch w/ Audio and Cables Tripp Lite 2-Port DVI/USB KVM Switch w/ Audio and Cables
(show image)
B004-DUA2-K-R 2-Port DVI/USB KVM Switch w/ Audio and Cables 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2-Port Compact PS/2 KVM Switch w/ Audio and Cable Tripp Lite 2-Port Compact PS/2 KVM Switch w/ Audio and Cable
(show image)
B004-VPA2-K-R 2-Port Compact PS/2 KVM Switch w/ Audio and Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)