location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 2-Port DVI/USB KVM Switch w/ Audio and Cables

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-Port DVI/USB KVM Switch w/ Audio and Cables
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B004-DUA2-K-R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332140036 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2023 09:32:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 2-Port DVI/USB KVM Switch w/ Audio and Cables
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - Number of computers controlled: 2
  • - Keyboard port type: USB Mouse port type: USB Video port type: DVI-I
  • - 2048 x 1536 pixels
  • - External power adapter
Warranty: 1-year limited warranty
Long product name Tripp Lite 2-Port DVI/USB KVM Switch w/ Audio and Cables :
The long product name of Tripp Lite 2-Port DVI/USB KVM Switch w/ Audio and Cables. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port DVI/USB KVM Switch w/ Audio and Cables
More>>>
Tripp Lite 2-Port DVI/USB KVM Switch w/ Audio and Cables:
The official description of Tripp Lite 2-Port DVI/USB KVM Switch w/ Audio and Cables as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The B004-DUA2-K-R is a 2-Port DVI/USB KVM Switch with audio and USB 2.0 peripheral sharing. It allows you to access, control, boot and reboot two computers from a single USB keyboard, USB mouse, and monitor. Switching between connected computers is quick and simple using keyboard hotkeys or pushbuttons. An independent audio/mic and USB peripheral switching function allows for an uninterrupted experience. A computer can be printing on a printer connected to one of the USB 2.0 peripheral ports, while you listen to audio from and access another computer; all at the same time.

The B004-DUA2-K-R uses DVI-I technology, allowing for the transmission of a digital (up to 1920 x 1200) or analog (up to 2048 x 1536) signal. A DVI to VGA adapter, such as Tripp Lite's P126-000, is required for conversion to an analog monitor. Whichever you use, full time DDC support provides the necessary EDID information required for optimal video performance on Windows 7 and other operating systems. Compatible with all major operating systems.

● Fast, easy switching via keyboard hotkeys or pushbuttons
● Plug-and-play setup - no software required
● Hot-swap capability allows easy addition or removal of computers without powering down the switch or other computers
● Speaker and microphone connections allow for the sharing of audio components between systems
● Independent audio/mic and USB peripheral switching function allows for an uninterrupted experience. A computer can be printing on a printer connected to one of the USB 2.0 peripheral ports, while you listen to audio from and access another computer; all at the same time.
● Supports 2-Channel Stereo Audio
● Features two USB 2.0 ports for the sharing of USB peripherals (e.g. flash drives, printers, etc.) between the connected computers
● Uses DVI-I technology, allowing for the transmission of a digital (up to 1920 x 1200) or analog (up to 2048 x 1536) signal. A DVI to VGA adapter, such as Tripp Lite's P126-000, is required for conversion to an analog monitor.
● To connect to a HDMI monitor, a DVI to HDMI adapter such as Tripp Lite's P132-000 is required (Audio is not supported when converting from DVI to HDMI).
● Full time DDC support provides the necessary EDID information for optimal video performance on Windows 7 and other operating systems
● Supports Microsoft® IntelliMouse® and the scrolling wheel on most mice
● (x2) 1.22 m USB cables and (x2) 1.22 m DVI + Audio KVM cable kits included
● Compatible with all major operating systems


● Control 2 computers with a single DVI monitor, USB keyboard and USB mouse

● Switch ports via keyboard hotkeys or pushbuttons

● Allows for the sharing of audio components between systems; listen to music from one computer while accessing another

● Features two USB 2.0 ports for the sharing of USB peripherals between the connected computers

● (x2) 1.22 m USB cables and (x2) 1.22 m DVI + Audio KVM cable kits included

● Full time DDC support provides the necessary EDID information for optimal video performance on Windows 7 and other operating systems

● Compatible with all major operating systems

System Requirements

● KVM Console: A DVI monitor, USB keyboard, and USB mouse
● Computers: DVI-I port (P118-000 DVI-I to DVI-D Adapter is required for computers with DVI-D ports), and USB Port
● Audio (Optional): A microphone and speakers with 3.5mm Mini-Stereo connectors and a computer with 3.5mm Mini-Stereo ports
● Compatible with all major operating systems

Package Includes


● B004-DUA2-K-R
● (x2) 4 ft. DVI-I + 3.5mm Audio Cable kits
● (x2) 4 ft. USB A-B Device Cables
● Owner's Manual
● External Power Supply with NEMA 1-15P Plug (Input: 100-240V, 50/60Hz, 0.4A Output: 5V, 2A)

Short summary description Tripp Lite 2-Port DVI/USB KVM Switch w/ Audio and Cables:
This short summary of the Tripp Lite 2-Port DVI/USB KVM Switch w/ Audio and Cables data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 2-Port DVI/USB KVM Switch w/ Audio and Cables, 2048 x 1536 pixels, Silver

Long summary description Tripp Lite 2-Port DVI/USB KVM Switch w/ Audio and Cables:
This is an auto-generated long summary of Tripp Lite 2-Port DVI/USB KVM Switch w/ Audio and Cables based on the first three specs of the first five spec groups.

Tripp Lite 2-Port DVI/USB KVM Switch w/ Audio and Cables. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-I. Maximum resolution: 2048 x 1536 pixels, Number of users: 1 user(s). Product colour: Silver, Cable length: 1.8 m, Certification: FCC, CE. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 0.4 A. Sustainability certificates: RoHS

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DVI-I
DVI-I ports quantity
2
USB 2.0 ports quantity
6
Audio connections
Yes
Headphone outputs
1
Number of microphone inputs
1
DC-in jack
Yes
Performance
Maximum resolution *
2048 x 1536 pixels
Number of users
1 user(s)
Design
Product colour *
Silver
Cable length
1.8 m
Certification
FCC, CE
Display
Built-in display *
No
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Input current
0.4 A
Output current
2 A
External power adapter
Yes
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
152.4 mm
Depth
63.5 mm
Height
25.4 mm
Weight
160 g
Packaging data
Package width
208.3 mm
Package depth
180.3 mm
Package height
142.2 mm
Package weight
1.32 kg
Packaging content
Cables included
Audio (3.5mm), DC, DVI, USB
Logistics data
Harmonized System (HS) code
8517.62.0020
Master (outer) case width
439.4 mm
Master (outer) case length
429.3 mm
Master (outer) case height
391.2 mm
Master (outer) case gross weight
16.4 kg
Products per master (outer) case
12 pc(s)
Master (outer) case GTIN (EAN/UPC)
20037332140030
Country of origin
China
Other features
Connectivity technology
Wired
Brand Image Product code Product Stock Price from
Tripp Lite B006-HD2UA2 KVM switch Rack mounting Black Tripp Lite B006-HD2UA2 KVM switch Rack mounting Black
(show image)
B006-HD2UA2 B006-HD2UA2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B006-HD2UA4 KVM switch Rack mounting Black Tripp Lite B006-HD2UA4 KVM switch Rack mounting Black
(show image)
B006-HD2UA4 B006-HD2UA4 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B006-DP2UA4 KVM switch Rack mounting Black Tripp Lite B006-DP2UA4 KVM switch Rack mounting Black
(show image)
B006-DP2UA4 B006-DP2UA4 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B006-DP2UA2 KVM switch Rack mounting Black Tripp Lite B006-DP2UA2 KVM switch Rack mounting Black
(show image)
B006-DP2UA2 B006-DP2UA2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2-Port USB/VGA Cable KVM Switch with Audio, Cables and USB Peripheral Sharing Tripp Lite 2-Port USB/VGA Cable KVM Switch with Audio, Cables and USB Peripheral Sharing
(show image)
B032-VUA2 2-Port USB/VGA Cable KVM Switch with Audio, Cables and USB Peripheral Sharing 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 4-Port Desktop KVM Switch (USB) Tripp Lite 4-Port Desktop KVM Switch (USB)
(show image)
B006-VU4-R 4-Port Desktop KVM Switch (USB) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2-Port Compact PS/2 KVM Switch w/ Audio and Cable Tripp Lite 2-Port Compact PS/2 KVM Switch w/ Audio and Cable
(show image)
B004-VPA2-K-R 2-Port Compact PS/2 KVM Switch w/ Audio and Cable 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B022-002-KT-R 2-Port Desktop KVM Switch with 2 KVM Cable Kits (PS2) Tripp Lite B022-002-KT-R 2-Port Desktop KVM Switch with 2 KVM Cable Kits (PS2)
(show image)
B022-002-KT-R B022-002-KT-R 2-Port Desktop KVM Switch with 2 KVM Cable Kits (PS2) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)