location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 2-Port Compact PS/2 KVM Switch w/ Audio and Cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-Port Compact PS/2 KVM Switch w/ Audio and Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B004-VPA2-K-R show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:15:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite 2-Port Compact PS/2 KVM Switch w/ Audio and Cable
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Number of computers controlled: 2
  • - Keyboard port type: PS/2 Mouse port type: PS/2 Video port type: VGA
  • - 2048 x 1536 pixels
  • - Hot keys
Warranty: 1-year limited warranty
Long product name Tripp Lite 2-Port Compact PS/2 KVM Switch w/ Audio and Cable :
The long product name of Tripp Lite 2-Port Compact PS/2 KVM Switch w/ Audio and Cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port Compact PS/2 KVM Switch w/ Audio and Cable
More>>>
Tripp Lite 2-Port Compact PS/2 KVM Switch w/ Audio and Cable:
The official description of Tripp Lite 2-Port Compact PS/2 KVM Switch w/ Audio and Cable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The B004-VPA2-K-R is a 2-port Compact PS/2 KVM Switch with optional audio and microphone switching function. It allows you to access, control, boot and reboot two PS/2-enabled computers from a single console (keyboard, monitor and mouse). The independent audio/mic switching function allows an uninterrupted audio experience - you can continue listening to audio even when you switch to the other computer. Compatible with all major operating systems.

- Fast, easy switching via keyboard hot keys or push buttons
- Allows sharing of audio components between systems; listen to music from one computer while accessing another
- Compact design saves desk space
- No software or AC adapter required
- (x2) 1.83 m (6-ft.) PS/2 KVM Cable kits and (x2) 1.83 m (6-ft.) 3.5mm Audio Cable Kits included
- Compatible with all major operating systems"
- Fast, easy switching via keyboard hot keys or push buttons
- Plug-and-play setup - no software required
- Hot-swap capability allows easy addition or removal of computers without powering down the switch or other computers
- Speaker and microphone connections allow sharing of audio components between systems (standard 3.5 mm audio connections)
- Independent audio switching allows you to listen to audio from one computer while switching to the other computer
- Supports video resolutions up to 2048 x 1536 (standard 15-pin VGA connectors)
- Supports Microsoft® IntelliMouse® and the scrolling wheel on most mice
- Compact design saves desk space
- Does not require an AC adapter
- Compatible with all major operating systems
- Includes two, 1.83 m (6-ft.) Cable Kits

Short summary description Tripp Lite 2-Port Compact PS/2 KVM Switch w/ Audio and Cable:
This short summary of the Tripp Lite 2-Port Compact PS/2 KVM Switch w/ Audio and Cable data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 2-Port Compact PS/2 KVM Switch w/ Audio and Cable, 2048 x 1536 pixels, Black

Long summary description Tripp Lite 2-Port Compact PS/2 KVM Switch w/ Audio and Cable:
This is an auto-generated long summary of Tripp Lite 2-Port Compact PS/2 KVM Switch w/ Audio and Cable based on the first three specs of the first five spec groups.

Tripp Lite 2-Port Compact PS/2 KVM Switch w/ Audio and Cable. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels, Number of users: 1 user(s). Product colour: Black. Sustainability certificates: RoHS. Cables included: Audio (3.5mm), PS/2

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
VGA (D-Sub) ports quantity
3
USB 2.0 ports quantity
2
USB connector type
Mini-USB
PS/2 ports quantity
2
Audio connections
Yes
Headphone outputs
1
Number of microphone inputs
1
Performance
Maximum resolution *
2048 x 1536 pixels
Hot-swap
Yes
Plug and Play
Yes
Performance
Number of users
1 user(s)
Design
Rack mounting *
No
Product colour *
Black
Push button
Yes
Hot keys
Yes
Display
Built-in display *
No
Sustainability
Sustainability certificates
RoHS
Packaging content
Cables included
Audio (3.5mm), PS/2
Manual
Yes
Other features
Connectivity technology
Wired
Ports quantity
2
Brand Image Product code Product Stock Price from
Tripp Lite 2-Port DVI/USB KVM Switch w/ Audio and Cables Tripp Lite 2-Port DVI/USB KVM Switch w/ Audio and Cables
(show image)
B004-DUA2-K-R 2-Port DVI/USB KVM Switch w/ Audio and Cables 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 8-Port 1U Rack-Mount KVM Switch, PS/2 Tripp Lite 8-Port 1U Rack-Mount KVM Switch, PS/2
(show image)
B004-008 8-Port 1U Rack-Mount KVM Switch, PS/2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B022-002-KT-R 2-Port Desktop KVM Switch with 2 KVM Cable Kits (PS2) Tripp Lite B022-002-KT-R 2-Port Desktop KVM Switch with 2 KVM Cable Kits (PS2)
(show image)
B022-002-KT-R B022-002-KT-R 2-Port Desktop KVM Switch with 2 KVM Cable Kits (PS2) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 4-Port Desktop KVM Switch Tripp Lite 4-Port Desktop KVM Switch
(show image)
B022-004-R 4-Port Desktop KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)