location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 16-Port Gigabit Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-Port Gigabit Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSW-1657 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867143117 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:24:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne 16-Port Gigabit Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 16 Gigabit Ethernet ports
  • - 10/100/1000Mbps wire speed transmission and reception
  • - Supports 8K MAC address auto-learning and auto-aging
  • - 9K jumbo frames to increase data transfer rates
  • - Minimize carbon footprint with advanced energy efficient technology (IEEE 802.3az)
Long product name LevelOne 16-Port Gigabit Switch :
The long product name of LevelOne 16-Port Gigabit Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16 x RJ-45, 10/100/1000 Mbps, 32 Gbps, 1.68 kg
More>>>
LevelOne 16-Port Gigabit Switch:
The official description of LevelOne 16-Port Gigabit Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gigabit Speeds: Take Your Data to the Next Level
GSW-1657 is a 16-port Gigabit Ethernet Switch that gives you a high-performance, low-cost, easy-to-use, seamless upgrade to boost your network to 1000Mbps. Increase the speed of your network backbone to a massive 32Gbps and bring Gigabit speeds all the way to your computers.

Bandwidth hungry? Not a problem.
What happens when you have several users accessing multimedia applications all at the same time? No need to worry as GSW-1657 allows you to move large files faster and easier. Transfer your CGI, CAD, video, or other large multimedia files over the network instantly and without lag.

Standards-based
GSW-1657 features a non-blocking switching architecture that forwards and filters packets at full wire-speed for maximum throughput. With MAC address auto-learning and auto-aging, IEEE802.3x flow control for full-duplex mode and backpressure for half-duplex mode, you have powerful features sending your data throughout the network.

Plug and Play, Flexible and Easy
GSW-1657 is plug-and-play so no configuration is required. Providing auto MDI/MDI-X cable detection on all ports eliminates the need for crossover cables or Uplink ports. Each port can be used as general ports or Uplink ports, and any port can be simply plugged into a server, a hub, a router or a switch, using a straight cable or crossover cable. Diagnostic LEDs which display link status and activity, allowing you to quickly detect and correct problems on the network.

Short summary description LevelOne 16-Port Gigabit Switch:
This short summary of the LevelOne 16-Port Gigabit Switch data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 16-Port Gigabit Switch, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting

Long summary description LevelOne 16-Port Gigabit Switch:
This is an auto-generated long summary of LevelOne 16-Port Gigabit Switch based on the first three specs of the first five spec groups.

LevelOne 16-Port Gigabit Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 8192 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x. Rack mounting

Management features
Switch type *
Unmanaged
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Network
Networking standards *
IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-T
Cable types supported
Cat5, Cat6, Cat7
Full duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Data transmission
Switching capacity *
32 Gbit/s
MAC address table *
8192 entries
Store-and-forward
Yes
Jumbo frames support
Yes
Jumbo frames
10000
Packet forwarding rate (1 Gbps)
1488000 pps
Packet forwarding rate (100 Mbps)
148000 pps
Packet forwarding rate (10 Mbps)
14880 pps
Packet buffer memory
0.5 MB
Design
Rack mounting *
Yes
Product colour
Black, Grey
LED indicators
Activity, Link
Design
Certification
FCC, CE
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
0.6 A
Power consumption (typical)
13.3 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
140 mm
Depth
440 mm
Height
44 mm
Weight
1.48 kg
Packaging data
Cables included
AC
Quick start guide
Yes
Mounting brackets included
Yes
Package width
224 mm
Package depth
486 mm
Package height
77 mm
Package weight
2.15 kg
Logistics data
Master (outer) case width
405 mm
Master (outer) case length
500 mm
Master (outer) case height
240 mm
Harmonized System (HS) code
85176990
Master (outer) case gross weight
11.8 kg
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)