LevelOne logo

LevelOne 24 Port 10/100/1000Mbps Web Smart Switch + 4 SFP Ports Managed Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74541
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LevelOne 24 Port 10/100/1000Mbps Web Smart Switch + 4 SFP Ports Managed Silver:

LevelOne 24 Port 10/100/1000Mbps Web Smart Switch + 4 SFP Ports, Managed

Long summary description LevelOne 24 Port 10/100/1000Mbps Web Smart Switch + 4 SFP Ports Managed Silver:

LevelOne 24 Port 10/100/1000Mbps Web Smart Switch + 4 SFP Ports. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 8000 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.