LevelOne logo

LevelOne GSW-1603 network switch Unmanaged Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83576
Info modified on:
25 Sept 2023, 12:24:25
Long product name LevelOne GSW-1603 network switch Unmanaged Black:

GSW-1603 16-Port Gigabit Switch

LevelOne GSW-1603 network switch Unmanaged Black:

- 16-Port Gigabit Switch for high-performance office networks
- Complies with IEEE 802.3ab,802.3u and 802.3 standards
- Supports Auto-negotiation and Auto-MDI/MDI-X
- Supports 9K Jumbo frame rate
- Provides 8K MAC address entries
- Large 32G switching bandwidth
- External power supply
- 10-inch rack-mountable with included mounts
- Save up to 49% power with LevelOne Green Technology

Total Gigabit Ethernet Solution
LevelOne’s GSW-1603 Gigabit switch provides 16 Gigabit ports for lightning fast data transfer across your network. Transfer large files in seconds for a notable improvement in work productivity and efficiency. The store-andforward architecture filters errors and forwards packets in a non-blocking environment. Flow control ensures accurate data transmission and the 802.3x and backpressure flow control mechanisms provide flexibility for full and half duplex modes.

Save Power With LevelOne Green Technology
Active Link Detection:

A LevelOne Green device can tell if there is activity on each individual LAN port. If a 16-port switch only has 10 active devices connected to it, power is saved because no traffic is routed to the 6 inactive ports.

Cable Length Detection:
The switch is able to detect the distance of the connected device and adjusts its power accordingly. For example, if you have a LevelOne Green switch a computer connected to a 10-meter cable will consume less power than a computer connected to a 100-meter cable.

Sleep Mode:
The device will enter sleep/standby mode when the connected devices are powered down and no active links are detected. This helps save energy consumption during extended periods of network inactivity, such as nights, weekends and holidays.

Short summary description LevelOne GSW-1603 network switch Unmanaged Black:

LevelOne GSW-1603, Unmanaged, Full duplex

Long summary description LevelOne GSW-1603 network switch Unmanaged Black:

LevelOne GSW-1603. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 8000 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.