location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 1720 Laser Printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1720 Laser Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1720
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Nov 2023 13:19:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 1720 Laser Printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Maximum duty cycle: 25000 pages per month
  • - Internal memory: 16 MB Built-in processor 366 MHz
Warranty: 1Yr Basic Warranty - NBD Included - No Upgrade Selected
Long product name DELL 1720 Laser Printer 1200 x 1200 DPI A4 :
The long product name of DELL 1720 Laser Printer 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1720 Laser Printer - 1200 x 1200 dpi, 366 MHz ARM9 processor, 16 MB RAM, USB 2.0
More>>>
DELL 1720 Laser Printer 1200 x 1200 DPI A4:
The official description of DELL 1720 Laser Printer 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

At a Glance
- Fast: Prints up to 28 A4 pages per minute in black (actual print speeds will vary with use).
- Robust: Can print up to 25,000 pages per month (maximum duty cycle).
- High Quality: Produces professional-quality documents at up to 1200x1200 dots per inch.
- Versatile: Includes parallel and USB ports for individual PCs connectivity.
- Value: Excellent printer performance at a great price with a low printing cost per page.

Why Wait?
The Dell 1720 Laser Printer features Instant Warm-up technology, helping to ensure that it’s ready to print when you are. The Instant Warm-up feature reduces the time for the first page printed to as fast as 7.5 seconds from sleep mode. The Instant Warm-up feature is just one more way the Dell 1720 helps you to maximise your efficiency and be more productive.

No Sacrifices
You don’t have to trade speed for quality with the Dell 1720 Laser Printer. With print speeds of up to 28 A4 pages per minute (actual print speed will vary with use), and a resolution of up to 1200x1200 dpi, the 1720 gives you professional quality printing with lightning fast speed.

Low Costs
The Dell 1720 Laser Printer is created with your budget in mind. Created to be a cost-efficient monochrome laser printer, it features low total purchase and operating costs. It is also designed to be compact enough to fit virtually anywhere.

Go Wireless
Make the most of your printer by sharing it with multiple PCs on your network with the optional Dell Wireless Printer Adapter 33001. The wireless adapter also allows you to place your printer virtually anywhere within your home or office wireless network.

Customisable To Meet Your Needs
Customise the Dell 1720 Laser Printer to fit your ever changing needs. You can add an optional additional 550-sheet paper input drawer to maximise your input capacity, helping to save you time and increase your efficiency. Add up to 128 MB additional memory to its powerful standard 16 MB onboard memory to optimise the handling of large and complex print jobs.

Short summary description DELL 1720 Laser Printer 1200 x 1200 DPI A4:
This short summary of the DELL 1720 Laser Printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 1720 Laser Printer, 1200 x 1200 DPI, A4, 28 ppm

Long summary description DELL 1720 Laser Printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of DELL 1720 Laser Printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

DELL 1720 Laser Printer. Maximum duty cycle: 25000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm

Printing
Colour *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Warm-up time
20 s
Time to first page (black, normal)
7.5 s
Economical printing
Yes
Features
Maximum duty cycle *
25000 pages per month
Input & output capacity
Maximum input capacity
250 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Network
Network ready
No
Performance
Internal memory *
16 MB
Maximum internal memory
144 MB
Built-in processor
Yes
Processor model
ARM9
Processor frequency
366 MHz
Sound pressure level (printing)
51 dB
Sound power level (standby)
25 dB
Design
Certification
EC CE mark, EN 55022:1994 + A1:1995 + A2:1997, EN 61000-3-2:2000, EN 61000-3-3:1995 + A1:2001, EN 55024:1998 + A1:2001 + A2:2003, EN 60950- 1:2001, EN 60825-1, IEC 60950-1 (ITE), IEC 60825-1).
Power
Power consumption (standby)
10 W
Power consumption (PowerSave)
9 W
Operational conditions
Operating temperature (T-T)
15 - 32 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
8 - 80%
Storage relative humidity (H-H)
8 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
11.4 kg
Dimensions (WxDxH)
396 x 345 x 254 mm
Packaging data
Package weight
14 kg
Other features
Mac compatibility
Yes
Standard media sizes
C5, DL
Media weights by paper path
60 - 160 gsm
Power requirements
220-240V AC, 47-63 Hz
Power consumption (active)
400 W
Compatible operating systems
Microsoft Windows VistaTM, Vista x64, XP, XP SP1/SP2, XP 64-bit, NT 4.0 SP6a, 2000 SP2/SP3/SP4, Windows Server 2003, Server 2003 SP1, 2003 x64, Mac OS 9 v9.2, Mac OS 10.2/10.3/10.4, UNIX, Linux, Citrix, Novell Netware-based Open enterprise Server, Netware 5.1, 6.0 & 6.5, SAP
Stand-by LED
Yes
Package dimensions (WxDxH)
430 x 470 x 385 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-06-26 05:37:48
Uk has collected 15 expert reviews for DELL 1720 Laser Printer 1200 x 1200 DPI A4 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
Zdnet.com.au
Updated:
2015-06-26 05:36:45
The Dell 1720dn offers fast prints and good print quality, making it an excellent mono laser printer for small offices or work groups. DesignThe Dell 1720 is a blocky, charcoal grey printer with no-nonsense, all-business looks. It stands 39.6cm wide, 3...
Good Inexpensive, Low print costs, Excellent text print quality, Fast prints, Generous support terms, Builtin networking and duplex in the 1720dn...
Bad Minor crosshatching in graphics prints...
Bottom line The Dell 1720dn offers fast prints and good print quality, making it an excellent mono laser printer for small offices or work groups.
80%
goodgearguide.com.au
Updated:
2015-06-26 05:36:52
The Dell Laser Printer 1720dn is a capable, well-equipped laser printer that can handle both small-office and workgroup needs, and has room to grow. Dells 1720dn Laser Printer is a reasonably priced, well-equipped, capable monochrome laser. It would w...
Good An impressive number of features, control panel is clearly labelled and easy to understand...
Bad Photos appeared a little rough The Final Word The 1720dn Laser Printer offers a lot of features and flexibility for an accessible price. A small office with big ambitions wont have to leave this printer behind.
Bottom line The 1720dn Laser Printer offers a lot of features and flexibility for an accessible price. A small office with big ambitions wont have to leave this printer behind.
70%
pcadvisor.co.uk
Updated:
2015-06-26 05:37:47
The Dell Laser Printer 1720dn is a capable, well-equipped laser printer can handle both small-office and workgroup needs, and has room to grow. Dells 1720dn Laser Printer is a reasonably priced, well-equipped, capable monochrome laser. It would wor...
Bottom line The 1720dn Laser Printer offers a lot of features and flexibility for an accessible price. A small office with big ambitions wont have to leave this printer behind. Melissa Riofrio Lowest online price: £N/A...
70%
expertreviews.co.uk
Updated:
2015-06-26 05:37:48
A fast, economical mono laser printer with Ethernet. Cheap to run, fast and versatile, the 1720dn is a great buy if you can afford it. You can buy a mono laser printer for well under £100, but it would be a basic device designed for printing from a s...
80%
gadgetspeak.com
Updated:
2015-06-26 05:37:48
Published in...
76%
pcworld.com_techhive.com
Updated:
2015-06-26 05:37:47
This capable, well-equipped laser printer can handle both small-office and workgroup needs, and has room to grow.
Good Fast; easy to use, Automatic duplexer is standard...
Bad Slightly bendy input tray, Some panel lights are hard to understand...
Bottom line This capable, well-equipped laser printer can handle both small-office and workgroup needs, and has room to grow.
79%
Howstuffworks.com
Updated:
2015-06-26 05:37:47
The Dell Laser Printer 1720dn is an adequate laser printer if youre shopping for your home office. This unit fits right into a small-business environment, with support for network printing, output speeds of up to 30 pages per minute and an impressive...
Good Fast printing, network-ready, duplex printing standard, good text output quality...
Bad Mediocre graphics printing...
Bottom line The Dell Laser Printer 1720dn is an adequate laser printer if youre shopping for your home office. This unit fits right into a small-business environment, with support for network printing, output speeds of up to 30 pages per minute and an impressive...
60%
trustedreviews.com
Updated:
2015-06-26 05:37:47
Dell is seen more and more as a supplier of printers, as well as PCs, although many of its printing devices are designed and made by Lexmark. The 1720dn has suggestions of Lexmark roots, but sufficient differences to distinguish it from the likes of the E...
80%
v3.co.uk
Updated:
2015-06-26 05:37:47
An affordable laser with built-in duplex and network features...
80%
pcmag.com
Updated:
2015-06-26 05:37:48
If its time for a new laser printer for your small office or home office, you can get a color laser for $300. But if you dont need color, you can spend the same amount on the Dell Laser Printer 1720dn ($299 direct) and get fast performance, a netwo...
Good Fast. Network connector. Reasonably high-quality text. Good paper handling. Built-in duplexer.
Bad Graphics show notable flaws, making them less than ideal for business use.
Bottom line The Dell Laser Printer 1720dn offers good speed, reasonably high-quality text, a network connector, and good paper handling, but it fumbles a bit on graphics quality...
80%