DELL logo

DELL Laser Printer 1110 600 x 600 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102917
Info modified on:
21 Oct 2022, 10:14:32
Long product name DELL Laser Printer 1110 600 x 600 DPI A4:

Laser Printer 1110 - 600 x 600 dpi, 2 MB DRAM, USB 2.0

DELL Laser Printer 1110 600 x 600 DPI A4:

Produce crisp and sharp monochrome documents with the Dell Laser Printer 1110.

The 1110 is Dell’s lowest-priced laser printer, delivering high performance and outstanding value with print speeds up to 16 A4 pages per minute (ppm) and a print output quality of 600 x 600 dots per inch (dpi) and a typical monthly print volume of 200 to 500 pages.

The 1110 is perfect for the home or small office – even as a private personal printer.

With a small footprint measuring a mere 358 x 299 mm and an ultra-quiet operation, the 1110 is as practical as it is versatile, supporting a wide range of media including labels, envelopes, thin card and even transparencies.

Owning a Dell printer is easy. With the Dell Toner Management System, you gain the benefit of having your toner levels monitored automatically and the convenience of being alerted on-screen before your toner runs out. Simply link straight to the Dell web site where you can order additional supplies online, or by telephone if you prefer.

For additional peace of mind, one year’s next business day unit exchange service is included as standard with the option to extend support for up to three years.

Short summary description DELL Laser Printer 1110 600 x 600 DPI A4:

DELL Laser Printer 1110, Laser, 600 x 600 DPI, A4, 16 ppm

Long summary description DELL Laser Printer 1110 600 x 600 DPI A4:

DELL Laser Printer 1110. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 8000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.