DELL logo

DELL Laser Printer 1110 600 x 600 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140670
Info modified on:
21 Oct 2022, 10:14:32
Short summary description DELL Laser Printer 1110 600 x 600 DPI A4:

DELL Laser Printer 1110, Laser, 600 x 600 DPI, A4, 16 ppm

Long summary description DELL Laser Printer 1110 600 x 600 DPI A4:

DELL Laser Printer 1110. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 8000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.