location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet CP1215 Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP1215
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC376A
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 246387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 23 Apr 2011
Product end of life date
data sheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet CP1215 Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 12 ppm
  • - Duplex printing
  • - Maximum duty cycle: 25000 pages per month
  • - Total number of input trays: 1 Total input capacity: 150 sheets Total output capacity: 125 sheets
  • - Internal memory: 16 MB 264 MHz
Warranty: One-year, return to authorised service centre, limited
Long product name HP LaserJet CP1215 Colour 600 x 600 DPI A4 :
The long product name of HP LaserJet CP1215 Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, A5, A6, B5 (ISO, JIS), 600 x 600 dpi, 12 ppm, 16 MB, 264 MHz, USB 2.0, 290W
More>>>
HP LaserJet CP1215 Colour 600 x 600 DPI A4:
The official description of HP LaserJet CP1215 Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-quality colour printing is fast, very easy and more affordable than ever with HP’s lowest-priced Color LaserJet. This compact desktop printer helps you create impressive documents with realistic photo quality, sharp detail and vibrant colour.

Get affordable, high-quality colour and black printing with HP’s lowest-priced Color LaserJet.

• Enjoy affordable colour and black printing with HP’s lowest-priced Color LaserJet. Produce high-quality output with HP ColorSphere toner, HP ImageREt 2400, and HP papers. Get great results with automated photo-mode capabilities.


Enjoy easy, intuitive printing with this sleek, compact and quiet device.

• Designed for ease of use, this compact printer fits on the desktop, and includes a new, intuitive driver interface. Intelligence built into Original HP print cartridges optimises print quality and reliability and enables easy supplies reordering1.


Get results you can depend on with fast printing speeds and built-in LaserJet reliability.

• Count on proven HP LaserJet quality and reliability with inline printing technology and fast, high quality output at print speeds of up to 12 ppm black and 8 ppm colour. No wait for your first printed page with HP Instant-on Technology.


1 Programme features and availability may vary by country. For more information visit www.hp.com/learn/suresupply. Order consolidation available on printers with HP Easy Printer Care Software installed

Short summary description HP LaserJet CP1215 Colour 600 x 600 DPI A4:
This short summary of the HP LaserJet CP1215 Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet CP1215, Laser, Colour, 600 x 600 DPI, A4, 12 ppm, Duplex printing

Long summary description HP LaserJet CP1215 Colour 600 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet CP1215 Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet CP1215. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 25000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12 ppm, Duplex printing

Printing
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Time to first page (black, normal)
24 s
Time to first page (colour, normal)
30 s
Features
Maximum duty cycle *
25000 pages per month
Recommended duty cycle
250 - 1000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Glossy paper, Photo paper, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
JIS B-series sizes (B0...B9)
B5
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 176 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
16 MB
Maximum internal memory
16 MB
Processor frequency
264 MHz
Design
Display
No
Power
Power consumption (printing) *
290 W
Power consumption (standby)
11.1 W
System requirements
Windows operating systems supported
Windows 2000, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Server operating systems supported
Windows Server 2003
Minimum RAM
512 MB
Minimum storage drive space
350 MB
Operational conditions
Operating temperature (T-T)
20 - 27 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
17.6 kg
Dimensions (WxDxH)
399 x 453 x 254 mm
Packaging data
Package weight
22.8 kg
Other features
Mac compatibility
No
Package dimensions (WxDxH)
598 x 498 x 367 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 06:24:29
Uk has collected 24 expert reviews for HP LaserJet CP1215 Colour 600 x 600 DPI A4 and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
v3.co.uk
Updated:
2013-02-14 06:24:29
While colour inkjet printers are common, colour laser models remain more expensive, but they usually offer greater speed and more permanent prints, which are both water- and light-fast.The Color Laserjet CP 1215 is HP’s latest cheap colour laser printe...
Good Small; easy maintenance; reasonable speed...
Bad USB-only connection; high colour print cost...
Bottom line A fair, entry-level colour laser, but a bit inflexible and with some annoying limitations Good points Small; easy maintenance; reasonable speed Bad points USB-only connection; high colour print cost...
60%
computeractive.co.uk
Updated:
2013-02-14 06:24:29
While colour inkjet printers are common, colour laser models remain more expensive, but they usually offer greater speed and more permanent prints, which are both water- and light-fast.The Color Laserjet CP 1215 is HP’s latest cheap colour laser printe...
Good Small; easy maintenance; reasonable speed...
Bad USBonly connection; high colour print cost...
Bottom line A fair, entry-level colour laser, but a bit inflexible and with some annoying limitations...
60%
digitalversus.com
Updated:
2013-02-14 06:24:29
HandlingThe HP CP1215 is a colour laser printer that's on sale for the same price as a black-and-white printer. It can produce speeds of 12 pages per minute (ppm) in black and white and 8 ppm in colour, which is twice as fast as similar entry-level m...
Good Very quiet printing, Excellent quality for office documents, Fast, More energyefficient than most laser printers...
Bad No network connectivity / no Mac support, Blackandwhite photos dominated by green, No doublesided printing mode, Higher running costs than the competition, Not enough detail in colour gradients...
80%
trustedreviews.com
Updated:
2013-02-14 06:24:29
The number of colour laser printers below £150 continues to grow and HP's Color LaserJet CP1215 is a very compact entry into the market. It's not much bigger than a mono laser, but can print in full colour at speed equivalent inkjet machines would still b...
70%
Zdnet.com.au
Updated:
2013-02-14 06:24:29
The HP Color LaserJet CP1215 is a simple, single-function laser printer designed to fit comfortably in a small business work group. At AU$299, its unobtrusive footprint and excellent quality colour and black output would have made an excellent alternat...
Good Easy installation, Prints highquality colour documents, Supports manual duplexing, Small footprint...
Bad Expensive, Not compatible with Mac OS, Slow colour prints, Lacks LCD display, Ships with bitesized cartridges, Fixed resolution...
Bottom line The Color LaserJet CP1215 is HPs entry-level printer built to serve small workgroups, but it suffers from frustratingly slow print speeds, a missing LCD screen, and other problems. Your money will go much further with the Dell 1320c, another colour l...
58%
goodgearguide.com.au
Updated:
2013-02-14 06:24:29
You can’t expect a $390 colour laser printer to demonstrate the very latest in performance and quality. However, for those who primarily want decent graphics, and who would also like to occasionally run off text jobs, this printer is better than its lo...
Good Cheap for a colour laser printer...
Bad Slow, overall quality slightly inconsistent The Final Word You can’t expect a $390 colour laser printer to demonstrate the very latest in performance and quality. However, for those who primarily want decent graphics, and who would also like to occa...
Bottom line You can’t expect a $390 colour laser printer to demonstrate the very latest in performance and quality. However, for those who primarily want decent graphics, and who would also like to occasionally run off text jobs, this printer is better than its...
60%
pcadvisor.co.uk
Updated:
2013-02-14 06:24:29
You probably wouldn’t guess the price tag from the HP CP1215’s looks alone. It’s not the most eye-catching printer we’ve seen, but the casing is sturdy enough. Perhaps the slightly loose sliding mechanism on the paper tray is a hin...
Bottom line You can’t expect a £140 colour laser printer to demonstrate the very latest in performance and quality. However, for those who primarily want decent graphics, and who would also like to occasionally run off text jobs, this printer is better tha...
70%
pcworld.in
Updated:
2013-02-14 06:24:29
HP’s Color LaserJet Cp1215 is unlike most other color laser printers you get in the market. For one, it is quite inexpensive as color laser printers go and also churns out impressive photo quality color prints. On the flip side, it is not as fast as is...
Good Inexpensive, Good Color Prints, Low Cost of Running...
Bad Slow Printing Speed, Average Text Print Quality...
Bottom line If you are looking for an affordable color laser printer that can give photo prints comparable to an inkjet photo printer and you are not that concerned about printing speed, than you should go for the HP CP1215 printer...
71%
etechreviews.com
Updated:
2013-02-14 06:24:29
HP Color LaserJet CP1215 Printer Review Best suited for small officesHP Color LaserJet CP1215 is Hewlett Packard’s entry level printer built to serve small work groups; however its main drawback is its frustratingly slow print speed and a missing LCD...
0%
hardwarecentral.com
Updated:
2013-02-14 06:24:29
A color laser printer for $300 is a pretty good deal, but depending on where and when you buy (hint: theres a rebate offer that expires at the end of this month), HPs colorful compact can be yours for as little as $200. Dont expect onboard Ethernet...
73%
techworld.com
Updated:
2013-02-14 06:24:29
You probably wouldn’t guess the price tag from the HP CP1215’s looks alone. It’s not the most eye-catching printer we’ve seen, but the casing is sturdy enough. Perhaps the slightly loose sliding mechanism on the paper tray is a hint, and we did need t...
Bottom line You can’t expect a £140 colour laser printer to demonstrate the very latest in performance and quality. However, for those who primarily want decent graphics, and who would also like to occasionally run off text jobs, this printer is better than its l...
0%
computershopper.com
Updated:
2013-02-14 06:24:29
At just $299, the CP1215 is HPs most affordable color LaserJet—and it shows. This printers slow color print speed, lack of network connectivity options, and single paper tray mark it as a decent performer thats unsuited for big workloads...
Good Relatively small and light; inexpensive; easy setup...
Bad No built-in networking; manual duplexing; only one paper tray; slow print speeds...
Bottom line The HP CP1215 is inexpensive for a color laser printer—and thats reflected in its lightweight feature set and somewhat slow print speeds. This printer is great for basic text and graphic duties, but not suited for big workloads or heavy photo printi...
77%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)