location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CG970A printing paper Gloss Black, Blue, Pink, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CG970A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG970A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962372425 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149870
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:00:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2011
Product end of life date
Bullet Points HP CG970A printing paper Gloss Black, Blue, Pink, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 200 g/m²
  • - Finish type: Gloss
  • - Black, Blue, Pink, White
Warranty: 90 dayWarranty standard statement: 90 daymanufacturer will replace if defective
Long product name HP CG970A printing paper Gloss Black, Blue, Pink, White :
The long product name of HP CG970A printing paper Gloss Black, Blue, Pink, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

100x150 mm, 200 g/m², Gloss
More>>>
HP CG970A printing paper Gloss Black, Blue, Pink, White:
The official description of HP CG970A printing paper Gloss Black, Blue, Pink, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Professional Glossy Laser Photo Paper produces glossy, snapshot-size business marketing materials that are great for flyers, postcards and more. Photos dry instantly and resist smudging, smearing and scratches.

Short summary description HP CG970A printing paper Gloss Black, Blue, Pink, White:
This short summary of the HP CG970A printing paper Gloss Black, Blue, Pink, White data-sheet is auto-generated and uses the product title and the first six key specs.

HP CG970A, Gloss, 200 g/m², Black, Blue, Pink, White, 400 g, 10 - 80%, 15 - 27 °C

Long summary description HP CG970A printing paper Gloss Black, Blue, Pink, White:
This is an auto-generated long summary of HP CG970A printing paper Gloss Black, Blue, Pink, White based on the first three specs of the first five spec groups.

HP CG970A. Finish type: Gloss, Media weight: 200 g/m², Product colour: Black, Blue, Pink, White. Package weight: 400 g. Package dimensions (WxDxH): 124 x 27 x 181 mm, Media sheets per package: 100 sheets

Features
Finish type *
Gloss
Product colour
Black, Blue, Pink, White
Media weight *
200 g/m²
Weight
400 g
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 27 °C
Operational conditions
Storage temperature (T-T)
0 - 40 °C
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Package weight
400 g
Other features
Package dimensions (WxDxH)
124 x 27 x 181 mm
Media sheets per package
100 sheets