"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60"
"","","15920631","","HP","CC376A","15920631","0883585139897|883585139897|0883585528165|883585528165|0883585140053|883585140053|0883585140169|883585140169|0883585140114|883585140114|0883585140077|883585140077|0883585140084|883585140084|0883585140091|883585140091|0883585140107|883585140107|0883585140121|883585140121|0883585140138|883585140138|0883585140145|883585140145|0883585140152|883585140152|0883585140176|883585140176|0883585140183|883585140183|0883585140190|883585140190|0883585140206|883585140206|0883585140213|883585140213|0883585140220|883585140220|0883585140237|883585140237|0883585140244|883585140244|0883585140251|883585140251|0883585140268|883585140268|0883585140275|883585140275|0883585140282|883585140282|0883585140299|883585140299|0883585140305|883585140305|0883585528158|883585528158|0883585528172|883585528172|0883585139903|883585139903|0883585140060|883585140060","Laser Printers","235","LaserJet","","CP1215","20240309142818","ICECAT","1","271817","https://images.icecat.biz/img/gallery/50749308_2621557802.jpg","3634x2639","https://images.icecat.biz/img/gallery_lows/50749308_2621557802.jpg","https://images.icecat.biz/img/gallery_mediums/50749308_2621557802.jpg","https://images.icecat.biz/img/gallery_thumbs/50749308_2621557802.jpg","","","HP LaserJet CP1215 Colour 600 x 600 DPI A4","A4, A5, A6, B5 (ISO, JIS), 600 x 600 dpi, 12 ppm, 16 MB, 264 MHz, USB 2.0, 290W","HP LaserJet CP1215, Laser, Colour, 600 x 600 DPI, A4, 12 ppm, Duplex printing","HP LaserJet CP1215. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 25000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12 ppm, Duplex printing","High-quality colour printing is fast, very easy and more affordable than ever with HP’s lowest-priced Color LaserJet. This compact desktop printer helps you create impressive documents with realistic photo quality, sharp detail and vibrant colour.
Get affordable, high-quality colour and black printing with HP’s lowest-priced Color LaserJet.
\n• Enjoy affordable colour and black printing with HP’s lowest-priced Color LaserJet. Produce high-quality output with HP ColorSphere toner, HP ImageREt 2400, and HP papers. Get great results with automated photo-mode capabilities.
\nEnjoy easy, intuitive printing with this sleek, compact and quiet device.
\n• Designed for ease of use, this compact printer fits on the desktop, and includes a new, intuitive driver interface. Intelligence built into Original HP print cartridges optimises print quality and reliability and enables easy supplies reordering1.
\nGet results you can depend on with fast printing speeds and built-in LaserJet reliability.
\n• Count on proven HP LaserJet quality and reliability with inline printing technology and fast, high quality output at print speeds of up to 12 ppm black and 8 ppm colour. No wait for your first printed page with HP Instant-on Technology.
\n1 Programme features and availability may vary by country. For more information visit www.hp.com/learn/suresupply. Order consolidation available on printers with HP Easy Printer Care Software installed
\n","https://images.icecat.biz/img/gallery/50749308_2621557802.jpg|https://images.icecat.biz/img/gallery/50749308_8117371502.jpg|https://images.icecat.biz/img/gallery/15920631_8753029113.jpg|https://images.icecat.biz/img/gallery/50749308_8805424178.jpg|https://images.icecat.biz/img/gallery/15920631_4950671280.jpg|https://images.icecat.biz/img/gallery/50749308_7345151925.jpg|https://images.icecat.biz/img/gallery/15920631_1603935958.jpg|https://images.icecat.biz/img/norm/high/15920631-HP.jpg","3634x2639|3454x2704|3628x2604|3622x2850|3688x2850|3682x2850|3838x2579|400x400","|||||||","","","","","","","","","","","Printing","Colour: Yes","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 12 ppm","Print speed (colour, normal quality, A4/US Letter): 8 ppm","Time to first page (black, normal): 24 s","Time to first page (colour, normal): 30 s","Features","Maximum duty cycle: 25000 pages per month","Printing colours: Black, Cyan, Magenta, Yellow","Number of print cartridges: 4","Recommended duty cycle: 250 - 1000 pages per month","Input & output capacity","Total number of input trays: 1","Total input capacity: 150 sheets","Total output capacity: 125 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Bond paper, Glossy paper, Photo paper, Plain paper, Recycled paper","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 216 x 356 mm","ISO B-series sizes (B0...B9): B5","JIS B-series sizes (B0...B9): B5","Custom media width: 76 - 216 mm","Custom media length: 127 - 356 mm","Paper tray media weight: 60 - 176 g/m²","Ports & interfaces","Standard interfaces: USB 2.0","Network","Wi-Fi: No","Ethernet LAN: No","Network ready: No","Performance","Internal memory: 16 MB","Maximum internal memory: 16 MB","Processor frequency: 264 MHz","Design","Display: No","Power","Power consumption (printing): 290 W","Power consumption (standby): 11.1 W","System requirements","Windows operating systems supported: Windows 2000, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional","Server operating systems supported: Windows Server 2003","Minimum RAM: 512 MB","Minimum storage drive space: 350 MB","Operational conditions","Operating temperature (T-T): 20 - 27 °C","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 17.6 kg","Dimensions (WxDxH): 399 x 453 x 254 mm","Packaging data","Package weight: 22.8 kg","Other features","Mac compatibility: No","Package dimensions (WxDxH): 598 x 498 x 367 mm"