location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M575c Laser A4 1200 x 1200 DPI 31 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M575c
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD646A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112879969 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173489
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2016
Product end of life date
Bullet Points HP LaserJet M575c Laser A4 1200 x 1200 DPI 31 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 31 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 1536 MB 800 MHz
  • - 47.6 kg
Warranty: One-year, next business day, on-site warranty, service and support; one-year technical phone support, chat, and e-mail. Warranty and support options vary by product, country and local legal requirements.
Long product name HP LaserJet M575c Laser A4 1200 x 1200 DPI 31 ppm Wi-Fi :
The long product name of HP LaserJet M575c Laser A4 1200 x 1200 DPI 31 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1200 x 1200 dpi, 1536 MB, 31 ppm
More>>>
HP LaserJet M575c Laser A4 1200 x 1200 DPI 31 ppm Wi-Fi:
The official description of HP LaserJet M575c Laser A4 1200 x 1200 DPI 31 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Impressive color and productivity—from a desktop MFP featuring an 8-inch touchscreen. HP Quick Sets enable one-touch workflows. Preview and edit images prior to scanning. Centrally manage your environment. Help protect sensitive business information.

Producing professional-quality color documents and for accelerating workflows, using robust capture capabilities and a large touchscreen.

Fast, reliable scanning for precise results
- Get fast results with two-sided, single-pass scanning. Automatically remove blank pages from scans.
- Reliably capture information—HP EveryPage ultrasonic technology helps you avoid missed pages in scanned files.
- Produce clean, readable scans, using auto-orientation, auto-page-crop, auto-tone, and auto-deskew tools.
- Manage big jobs easily with a 100-sheet automatic document feeder that handles mixed paper sizes and weights.

Easy, accurate data entry with outstanding color
- Easily enter data using a large, pull-out keyboard. Manage jobs directly on the 8-inch color touchscreen.
- Preview and edit scans, adjust images, and launch standard processes—all at the 8-inch color touchscreen.
- Optimize color settings with HP EasyColor. Get vivid results from HP ColorSphere toner, at up to 1200 dpi.
- Get the color output you intended with Pantone matching. Optimize your workspace with this desktop device.

High-performance document processing and sharing
- Enhance productivity without adding software—scan directly to SharePoint, email, fax, or a network folder.
- Get more from your data. Use built-in OCR to turn scans into editable text, and save in multiple file types.
- Expand features as needs grow. Easily add content processing and routing solutions from HP and partners.
- Use optional HP Digital Sending Software to enable advanced document capture and routing.

In control, more secure, future-ready
- Help regulate color costs, using HP Color Access Control. Easily update features and add solutions.
- Help protect data—in storage or in transit—using robust encryption, authentication, and security management.
- HP ePrint—print from a smartphone or tablet. Save time with a large paper capacity and built-in stapler.
- Energy-saving features help conserve resources. Manage environmental policies using HP EcoSMART Fleet.

Short summary description HP LaserJet M575c Laser A4 1200 x 1200 DPI 31 ppm Wi-Fi:
This short summary of the HP LaserJet M575c Laser A4 1200 x 1200 DPI 31 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M575c, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, A4, Black, White

Long summary description HP LaserJet M575c Laser A4 1200 x 1200 DPI 31 ppm Wi-Fi:
This is an auto-generated long summary of HP LaserJet M575c Laser A4 1200 x 1200 DPI 31 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP LaserJet M575c. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 31 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black, White

Printing
Duplex printing mode
Auto
Print resolution colour
1200 x 1200 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Print speed (colour, normal quality, A4/US Letter)
31 ppm
Time to first page (black, normal)
10.5 s
Time to first page (colour, normal)
10.5 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
31 cpm
Copy speed (colour, normal quality, A4)
31 cpm
Copy speed (colour, normal, US Letter)
31 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, Fax, FTP, OCR, USB
Scan speed (colour)
32 ppm
Scan speed (black)
44 ppm
Image formats supported
JPG, TIF
Document formats supported
HTML, PDF, RTF, TXT
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Auto-redialing
Yes
Fax broadcasting
100 locations
Features
Maximum duty cycle *
80000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.4, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum number of input trays
2
Maximum input capacity
250 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper handling
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Paper tray media weight (imperial)
7.26 - 26.3 kg (16 - 58 lbs)
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
5
Optional connectivity
Wireless LAN
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Maximum internal memory
1536 MB
Card reader integrated
No
Internal memory *
1536 MB
Processor frequency
800 MHz
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
20.3 cm (8")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
655 W
Power consumption (standby)
11.3 W
Power consumption (off)
0.3 W
AC input voltage
110 - 127 V
AC input frequency
60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Other operating systems supported
Novell NetWare 4.x, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Operating relative humidity (H-H)
20 - 60%
Operating temperature (T-T)
10 - 27.22 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
932.2 mm
Depth
629.9 mm
Height
584.2 mm
Weight
47.6 kg
Packaging data
Package weight
52.8 kg
Logistics data
Harmonized System (HS) code
84433100
Other features
Dimensions (WxDxH)
932.2 x 629.9 x 584.2 mm
Scan file formats
HTM, JPG, PDF, RTF, TIFF, TXT, XPS
Connection to PC
Yes
Maximum scan area (ADF)
216 x 356 mm
All-in-one functions
Copy, Digital sender, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Colour faxing
Yes
Colour scanning
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:05:54
Uk has collected 6 expert reviews for HP LaserJet M575c Laser A4 1200 x 1200 DPI 31 ppm Wi-Fi and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itproportal.com
Updated:
2015-06-25 06:26:22
The HP LaserJet Enterprise MFP M725dn inhabits a sparse niche: It's a monochrome laser multifunction printer (MFP) that can print, scan, and copy at up to A3 size. It's a good option for businesses that need those capabilities, provided that they don't pl...
Good Prints, scans, and copies up to A3 size, Massive paper handling options, 8in colour touchscreen...
Bad Fax is not standard, Sub, par graphics, Slightly sub, par photos...
Bottom line For many companies, the HP LaserJet Enterprise MFP M725dn may be the right solution. It certainly has an ample paper capacity, low running costs, and MFP features befitting a device that prints, scans, and copies at A3 size. It's easy to recommend as suc...
70%
pcmag.com
Updated:
2013-08-31 01:05:53
As an HP "flow" multifunction printer (MFP), the HP LaserJet Enterprise color flow MFP M575c%displayPrice% at %seller% adds a sheaf of workflow-friendly features over the standard versions in its line: a pull-out keyboard and a 100-sheet single-pass duple...
Good Encrypted hard drive. Pull-out keyboard. 8-inch color touch screen. 100-sheet ADF. Two-sided, single-pass scanning.
Bad Low standard paper capacity. Relatively high running costs...
Bottom line The HP LaserJet Enterprise color flow MFP M575c has some intriguing workflow features like a single-pass two-sided scanner and a full-sized pull-out keyboard...
70%
buyerslab.com
Updated:
2014-10-10 09:08:39
Buyers Laboratory LLC (BLI), the world's leading independent tester of document imaging products, today announced “Pick” awards recognizing those colour printer and MFP models that stood out from the competition in their respective categories.Numerous col...
0%
pcmag.com
Updated:
2015-06-25 06:26:22
There's a lot to like about the HP LaserJet Enterprise 500 Color MFP M575dn, including its blazing speed; its excellent graphics quality its ability to print from and scan to multiple destinations; and a ginormous color touch screen for controlling its va...
Good Very fast. Above-par graphics quality. Large color touch screen. HP ePrint capabilities. Password-protected printing.
Bad Slightly sub-par text and photo quality. Lacks fax capabilities (a $300 option). Relatively modest paper capacity...
Bottom line The HP LaserJet Enterprise 500 Color MFP M575dn is very fast for a color laser multifunction printer and prints excellent graphics...
70%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)