location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec Advance USB 3.0 Display Adapter HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Advance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 Display Adapter HDMI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB3HDMI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8594047319666
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:11:20
The date of the most recent change of this product data-sheet in Icecat.
i-tec USB3HDMI user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points i-tec Advance USB 3.0 Display Adapter HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - View your large spreadsheets across two screens with display continuity
  • - Multitask more effectively without overlapping windows
  • - Edit on one screen while surfing the Internet information on the other
  • - Do multiple screen presentations without bringing another computer
  • - Easily provide multiple screen exhibitions in a trade show
  • - Use second display for palettes/tools
  • - Get a panoramic view of large documents
  • - Type documents on one screen while viewing reference material on the other
  • - Compare two documents simultaneously across two screens
  • - View charts and live data at the same time
Long product name i-tec Advance USB 3.0 Display Adapter HDMI :
The long product name of i-tec Advance USB 3.0 Display Adapter HDMI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 Display Adapter Advance HDMI
More>>>
i-tec Advance USB 3.0 Display Adapter HDMI:
The official description of i-tec Advance USB 3.0 Display Adapter HDMI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ADVANCE Series is the highest level of i-tec accessories bringing you the cutting edge technologies of products with a modern design and exclusive packaging.

This USB Display Adapter Advance HDMI convert USB 3.0 to graphic output DVI-I. It enables you to connect one more monitor, LCD or projector to a computer with a USB 3.0 / 2.0 port. Can be used in your office (for graphic designer, financial department, ...), you can use it for making multiple screen presentations, on fairs or for your home-use (entertainment). Adapter supports resolution not only up to Full HD 1920x1080 pixels, but also up to 2048x1152 pixels. HDMI output enables video and sound transmission.

This USB 3.0 Display Adapter Advance HDMI enables you to connect one more monitor, LCD or projector to a computer with a USB 3.0 / 2.0 port. For desktop users adding an extra monitor via USB connection is easier than ever without having to open the computer chassis to install an internal video card. Once the installation is done, the USB-attached monitor soon wakes up. No function key hassle to swap a second monitor. Adapter is USB 2.0 backward compatible.

Adapter supports resolution not only up to Full HD 1920x1080 pixels, but also up to 2048x1152 pixels.

Short summary description i-tec Advance USB 3.0 Display Adapter HDMI:
This short summary of the i-tec Advance USB 3.0 Display Adapter HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec Advance USB 3.0 Display Adapter HDMI, 3.2 Gen 1 (3.1 Gen 1), USB Type-A, HDMI output, 2048 x 1152 pixels

Long summary description i-tec Advance USB 3.0 Display Adapter HDMI:
This is an auto-generated long summary of i-tec Advance USB 3.0 Display Adapter HDMI based on the first three specs of the first five spec groups.

i-tec Advance USB 3.0 Display Adapter HDMI. USB version: 3.2 Gen 1 (3.1 Gen 1), USB connector type: USB Type-A, Maximum resolution: 2048 x 1152 pixels. Product colour: White. Width: 54 mm, Depth: 84 mm, Height: 18 mm. Package type: Blister, Package width: 220 mm, Package depth: 157 mm. Cables included: USB

Performance
USB connector type
USB Type-A
USB version *
3.2 Gen 1 (3.1 Gen 1)
DVI output *
No
HDMI output *
Yes
DisplayPort output *
No
Number of displays supported *
1
Maximum resolution
2048 x 1152 pixels
Maximum resolution (HDMI)
2048 x 1152 pixels
Output colour depth
16/32 bit
Mirror display mode
Yes
Chipset
DisplayLink DL-3500
Certification
USB 3.0
Design
Product colour
White
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
System requirements
Linux operating systems supported
Yes
Weight & dimensions
Width
54 mm
Depth
84 mm
Height
18 mm
Weight
44 g
USB cable length
0.45 m
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Packaging data
Package type
Blister
Package width
220 mm
Package depth
157 mm
Package height
50 mm
Package weight
171 g
Packaging content
Cables included
USB
Manual
Yes
Logistics data
Harmonized System (HS) code
84733020
Brand Image Product code Product Stock Price from
i-tec USB 3.0 / USB-C Dual 4K DP Video Adapter i-tec USB 3.0 / USB-C Dual 4K DP Video Adapter
(show image)
U3DUAL4KDP USB 3.0 / USB-C Dual 4K DP Video Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB 3.0 / USB-C Dual 4K HDMI Video Adapter i-tec USB 3.0 / USB-C Dual 4K HDMI Video Adapter
(show image)
U3DUAL4KHDMI USB 3.0 / USB-C Dual 4K HDMI Video Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Thunderbolt 3 Dual DP Video Adapter i-tec Thunderbolt 3 Dual DP Video Adapter
(show image)
TB3DUAL4KDP Thunderbolt 3 Dual DP Video Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB 3.0 4K Ultra HD Display Adapter – HDMI i-tec Advance USB 3.0 4K Ultra HD Display Adapter – HDMI
(show image)
U3HDMI4K USB 3.0 4K Ultra HD Display Adapter – HDMI 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB 3.0 4K Ultra HD Display Adapter i-tec Advance USB 3.0 4K Ultra HD Display Adapter
(show image)
U3DP4K USB 3.0 4K Ultra HD Display Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB 3.0 Dual Display Adapter i-tec Advance USB 3.0 Dual Display Adapter
(show image)
U3DUALADA USB 3.0 Dual Display Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB 3.0 Display Adapter TRIO i-tec Advance USB 3.0 Display Adapter TRIO
(show image)
USB3HDTRIO USB 3.0 Display Adapter TRIO 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB Display Adapter VGA i-tec Advance USB Display Adapter VGA
(show image)
USB2VGA USB Display Adapter VGA 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB Display Adapter TRIO i-tec Advance USB Display Adapter TRIO
(show image)
USB2HDTRIO USB Display Adapter TRIO 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)