location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec USB 3.0 / USB-C Dual 4K DP Video Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 / USB-C Dual 4K DP Video Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U3DUAL4KDP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595611701993
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:10:03
The date of the most recent change of this product data-sheet in Icecat.
i-tec U3DUAL4KDP user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points i-tec USB 3.0 / USB-C Dual 4K DP Video Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB version: 3.2 Gen 1 (3.1 Gen 1) USB Type-A Male
  • - DisplayPort output
  • - Number of displays supported: 2
  • - 5120 x 2880 pixels
  • - Black
Long product name i-tec USB 3.0 / USB-C Dual 4K DP Video Adapter :
The long product name of i-tec USB 3.0 / USB-C Dual 4K DP Video Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 / USB-C Dual 4K DP Video Adapter
More>>>
i-tec USB 3.0 / USB-C Dual 4K DP Video Adapter:
The official description of i-tec USB 3.0 / USB-C Dual 4K DP Video Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extend your desktop with two external Display Port monitors. The adapter supports 1x 5K resolution to 5120×2880@60Hz or 2x 4K resolution 4096×2160@60Hz including audio signal.

You can use the adapter for example with MacBook Pro 2016, DELL XPS12, DELL XPS 13, DELL XPS 15, HP Elite X2, HP EliteBook Folio G1, Spectre x360, Lenovo Thinkpad P50, Lenovo Thinkpad P70, Chromebook Pixel 2015, Acer Switch Alpha 12 and other devices.

The adapter is suitable for designers, graphics and other users who work with multiple screens at the same time. Its performance lets you run even the most demanding applications on one or two independent displays, making it ideal for editing 5K/4K 60Hz videos or for other Ultra HD tasks such as creating CAD drawings or viewing medical shots.

With the “Expand” and “Mirror” modes, you can work with apps across two monitors (e.g. wide spreadsheets), work on one monitor and search for information on the Internet using the second one, compare several documents at once, without constantly skipping open windows, view panoramic images over two monitors, track charts and current data at the same time, show several presentations at once without the necessity to have another computer, etc.

Use is very easy. Just connect the adapter to your computer either via the standard USB 3.0 interface or, thanks to the included reduction, via the modern USB-C or Thunderbolt 3 port. Use the Display Port cable to connect the imaging device, then you can start using it immediately.

When connecting a single monitor through two Display Port cables, you can achieve resolution of up to 5K 5120×2880@60Hz*, but the graphics card on your computer must support 5K resolution. The adapter is compatible with active HDMI, DVI, and VGA adapters, so you can also connect monitors and TVs that do not have a Display Port connector. Drivers are installed automatically from the system.

* 5K resolution is supported only by Windows

Short summary description i-tec USB 3.0 / USB-C Dual 4K DP Video Adapter:
This short summary of the i-tec USB 3.0 / USB-C Dual 4K DP Video Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec USB 3.0 / USB-C Dual 4K DP Video Adapter, 3.2 Gen 1 (3.1 Gen 1), USB Type-A, DisplayPort output, 5120 x 2880 pixels

Long summary description i-tec USB 3.0 / USB-C Dual 4K DP Video Adapter:
This is an auto-generated long summary of i-tec USB 3.0 / USB-C Dual 4K DP Video Adapter based on the first three specs of the first five spec groups.

i-tec USB 3.0 / USB-C Dual 4K DP Video Adapter. USB version: 3.2 Gen 1 (3.1 Gen 1), USB connector type: USB Type-A, USB connector gender: Male. Product colour: Black. Other operating systems supported: Android. Width: 80 mm, Depth: 60 mm, Height: 15 mm. Package type: Box, Package width: 180 mm, Package depth: 130 mm

Performance
USB connector type
USB Type-A
USB connector gender
Male
USB version *
3.2 Gen 1 (3.1 Gen 1)
DVI output *
No
HDMI output *
No
DisplayPort output *
Yes
Number of displays supported *
2
DisplayPort version
1.2
Maximum resolution
5120 x 2880 pixels
Output colour depth
16/32 bit
Mirror display mode
Yes
Extended display mode
Yes
Design
Product colour
Black
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
System requirements
Linux operating systems supported
Yes
Other operating systems supported
Android
Weight & dimensions
Width
80 mm
Depth
60 mm
Height
15 mm
Weight
75 g
Packaging data
Package type
Box
Package width
180 mm
Package depth
130 mm
Package height
225 mm
Package weight
166 g
Packaging content
Interface adapters included
USB Type-C male - USB Type-A female
Manual
Yes
Logistics data
Harmonized System (HS) code
84733020
Brand Image Product code Product Stock Price from
i-tec USB 3.0 / USB-C Dual 4K HDMI Video Adapter i-tec USB 3.0 / USB-C Dual 4K HDMI Video Adapter
(show image)
U3DUAL4KHDMI USB 3.0 / USB-C Dual 4K HDMI Video Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB 3.0 4K Ultra HD Display Adapter – HDMI i-tec Advance USB 3.0 4K Ultra HD Display Adapter – HDMI
(show image)
U3HDMI4K USB 3.0 4K Ultra HD Display Adapter – HDMI 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB 3.0 4K Ultra HD Display Adapter i-tec Advance USB 3.0 4K Ultra HD Display Adapter
(show image)
U3DP4K USB 3.0 4K Ultra HD Display Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB 3.0 Dual Display Adapter i-tec Advance USB 3.0 Dual Display Adapter
(show image)
U3DUALADA USB 3.0 Dual Display Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB 3.0 Display Adapter HDMI i-tec Advance USB 3.0 Display Adapter HDMI
(show image)
USB3HDMI USB 3.0 Display Adapter HDMI 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB 3.0 Display Adapter TRIO i-tec Advance USB 3.0 Display Adapter TRIO
(show image)
USB3HDTRIO USB 3.0 Display Adapter TRIO 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB Display Adapter VGA i-tec Advance USB Display Adapter VGA
(show image)
USB2VGA USB Display Adapter VGA 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB Display Adapter TRIO i-tec Advance USB Display Adapter TRIO
(show image)
USB2HDTRIO USB Display Adapter TRIO 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)