i-tec logo

i-tec Advance USB 3.0 4K Ultra HD Display Adapter

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127826
Info modified on:
09 Jan 2023, 10:02:23
Long product name i-tec Advance USB 3.0 4K Ultra HD Display Adapter:

i-tec USB 3.0 4K Ultra HD Display Adapter - 1x Display Port 4K Ultra HD 3840x2160 px, External graphic card

i-tec Advance USB 3.0 4K Ultra HD Display Adapter:

The ADVANCE Series is the highest level of i-tec accessories bringing you the cutting edge technologies of products with a modern design and exclusive packaging.

This adapter enables you to connect additional Display Port monitor with 4K Ultra HD resolution up to 3840 x 2160 pixels to your computer over the USB port. With four times the pixels 4K displays provide vastly more area for working with several application windows open and visible alongside each other.

Excellent for designers, graphic designers, gamers, and other users working with more than one screen simultaneously. Using the “Extend” and “Mirror” modes you can work for example with applications on two monitors (e.g., wide spreadsheets), or you can work on the first screen and search for information on the Internet on the second screen, you can compare several documents simultaneously without constant switching among the open windows, you can display panoramic images on two screens without the need to have another computer etc.

With Plug & Play function is connection to USB 3.0 port of your computer very simple without the need for complicated installation of an internal graphic card. The adapter is backwards compatible with USB 2.0 port, but performance will likely be unsatisfactory. After installing the driver you can immediately start using the monitors without the need for restarting the computer. To a single computer you can connect up to 6 monitors and for each is required one adapter.

Short summary description i-tec Advance USB 3.0 4K Ultra HD Display Adapter:

i-tec Advance USB 3.0 4K Ultra HD Display Adapter, 3.2 Gen 1 (3.1 Gen 1), USB Type-A, DisplayPort output, 3840 x 2160 pixels

Long summary description i-tec Advance USB 3.0 4K Ultra HD Display Adapter:

i-tec Advance USB 3.0 4K Ultra HD Display Adapter. USB version: 3.2 Gen 1 (3.1 Gen 1), USB connector type: USB Type-A, Maximum resolution: 3840 x 2160 pixels. Product colour: Black. Minimum processor family: Core i5. Width: 75 mm, Depth: 44 mm, Height: 14 mm. Package width: 205 mm, Package depth: 145 mm, Package height: 50 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.