location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNDAP660 450 Mbit/s Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNDAP660
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNDAP660-100PES
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449084689 show
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR WNDAP660 450 Mbit/s Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - 5 GHz
  • - Maximum data transfer rate: 450 Mbit/s
  • - IEEE 802.11a, IEEE 802.11g, IEEE 802.11n, IEEE 802.3
  • - Power over Ethernet (PoE)
Warranty: Lifetime
Long product name NETGEAR WNDAP660 450 Mbit/s Power over Ethernet (PoE) :
The long product name of NETGEAR WNDAP660 450 Mbit/s Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WNDAP660 - 2x 10/100/1000BASE-T Gigabit Ethernet (RJ-45) PoE, Wi-Fi, 2.4GHz/5GHz, ProSafe
More>>>
NETGEAR WNDAP660 450 Mbit/s Power over Ethernet (PoE):
The official description of NETGEAR WNDAP660 450 Mbit/s Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 802.11n (3x3) Premium Access Point with throughput up to 450 Mbps
- Advanced security with Wireless Intrusion Detection (WIDS) and Prevention (WIPS)
- Dual band concurrent for both 2.4GHz and 5GHz radio band for maximum flexibility

- 3 x 3 multiple-input, multiple-output (MIMO) with three spatial streams
- Dual band concurrent in 2.4 and 5 GHz radio band for maximum wireless throughput
- Stylish and elegant design with easy mounting options (e.g., ceiling, wall and desktop)
- Backward compatibility with 802.11a, 802.11g and 802.11b network devices
- Integrated Power over Ethernet (IEEE® 802.3af and 802.3at PoE) lowers deployment costs
- Deploy wireless coverage over large areas with point-to-point and point-to-multipoint bridging via Wireless Distribution System (WDS)
- Security features include WPA, WPA2, rogue AP detection and 802.1x with RADIUS support
- Internal antennas factory-optimized for maximum RF performance
- Advanced Security with Wireless Intrusion Detection (WIDS) and Wireless Intrusion Prevention (WIPS) support
- 802.11n Beamforming to improve range and maximizes data rates
- Device-based QoS to provide differentiated service level agreement to each user and device type
- Bandsteering to load balance clients between 2.4 and 5 GHz
- Redundant dual Ethernet ports to ensure maximum reliability

Short summary description NETGEAR WNDAP660 450 Mbit/s Power over Ethernet (PoE):
This short summary of the NETGEAR WNDAP660 450 Mbit/s Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNDAP660, 2.4 GHz, 5 GHz, 450 Mbit/s, 10,100,1000 Mbit/s

Long summary description NETGEAR WNDAP660 450 Mbit/s Power over Ethernet (PoE):
This is an auto-generated long summary of NETGEAR WNDAP660 450 Mbit/s Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

NETGEAR WNDAP660. 2.4 GHz, 5 GHz, Maximum data transfer rate: 450 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE)

Features
2.4 GHz *
Yes
5 GHz *
Yes
Maximum data transfer rate *
450 Mbit/s
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Frequency band
2.4, 5 GHz
Networking standards
IEEE 802.11a, IEEE 802.11g, IEEE 802.11n, IEEE 802.3
Quality of Service (QoS) support
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
3
WAN connection
Ethernet (RJ-45)
DC-in jack
Yes
Power
Power over Ethernet (PoE) *
Yes
Design
LED indicators
Yes
Internal
No
Performance
Compatible operating systems
Microsoft Windows Vista, XP, 2000, 98, Me, Mac OS, UNIX, Linux
Weight & dimensions
Width
253.8 mm
Depth
253.8 mm
Height
54.8 mm
Weight
1.5 kg
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 21:53:55
Uk has collected 1 expert review for NETGEAR WNDAP660 450 Mbit/s Power over Ethernet (PoE) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
NETGEAR WND930 1000 Mbit/s White Power over Ethernet (PoE) NETGEAR WND930 1000 Mbit/s White Power over Ethernet (PoE)
(show image)
WND930-10000S WND930 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WAC120 1000 Mbit/s Black NETGEAR WAC120 1000 Mbit/s Black
(show image)
WAC120-100PES WAC120 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNAP210 Power over Ethernet (PoE) NETGEAR WNAP210 Power over Ethernet (PoE)
(show image)
WNAP210-200PES WNAP210 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)