location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Rack PDU, Metered, Zero U, 10A, 230V, (16) C13 power distribution unit (PDU) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rack PDU, Metered, Zero U, 10A, 230V, (16) C13
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP7850 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304220886 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 11:28:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Rack PDU, Metered, Zero U, 10A, 230V, (16) C13 power distribution unit (PDU) Black :
The long product name of APC Rack PDU, Metered, Zero U, 10A, 230V, (16) C13 power distribution unit (PDU) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Metered Rack PDU , Input: 230V , Input Connection Type: IEC-320 C14 , Cord Length: 10 feet ( 3.05 cm ) ,
More>>>
APC Rack PDU, Metered, Zero U, 10A, 230V, (16) C13 power distribution unit (PDU) Black:
The official description of APC Rack PDU, Metered, Zero U, 10A, 230V, (16) C13 power distribution unit (PDU) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The most user-friendly network interface for monitoring current
APC's Metered Rack Power Distribution Units (PDUs) provide power distribution as well as equips on-site installers with the ability to monitor the aggregate current draw as equipment is connected to the unit. These Metered Rack PDUs also have alarm thresholds that when exceeded alert users of potential problems. These features help eliminate the possibility of an overloaded circuit.

Short summary description APC Rack PDU, Metered, Zero U, 10A, 230V, (16) C13 power distribution unit (PDU) Black:
This short summary of the APC Rack PDU, Metered, Zero U, 10A, 230V, (16) C13 power distribution unit (PDU) Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC Rack PDU, Metered, Zero U, 10A, 230V, (16) C13, Black, IEC-320 C14, (16) IEC 320 C13, 0.0305 m, 230 V, 230 V

Long summary description APC Rack PDU, Metered, Zero U, 10A, 230V, (16) C13 power distribution unit (PDU) Black:
This is an auto-generated long summary of APC Rack PDU, Metered, Zero U, 10A, 230V, (16) C13 power distribution unit (PDU) Black based on the first three specs of the first five spec groups.

APC Rack PDU, Metered, Zero U, 10A, 230V, (16) C13. Product colour: Black. Input connection type: IEC-320 C14, Output connections: (16) IEC 320 C13. Cable length: 0.0305 m. Nominal input voltage: 230 V, Nominal output voltage: 230 V, Output voltage: 230 V. Dimensions (WxDxH): 56 x 44 x 1245 mm, Weight: 3.07 kg

Design
Product colour
Black
Ports & interfaces
I/O ports
(16) IEC 320 C13
Input connection type
IEC-320 C14
Output connections
(16) IEC 320 C13
Features
Cable length
0.0305 m
Power
Nominal input voltage *
230 V
Nominal output voltage
230 V
Output voltage
230 V
Maximum input current per phase
10 A
Power
Maximum total current draw per phase
10 A
Weight & dimensions
Dimensions (WxDxH)
56 x 44 x 1245 mm
Weight
3.07 kg
Packaging data
Package dimensions (WxDxH)
387 x 323 x 2134 mm
Package weight
3.98 kg
Operational conditions
Operating temperature (T-T)
-5 - 45 °C
Storage temperature (T-T)
-25 - 65 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Brand Image Product code Product Stock Price from
APC Rack PDU power distribution unit (PDU) Black APC Rack PDU power distribution unit (PDU) Black
(show image)
AP7953 Rack PDU 0.00
(excl. VAT)
0 (incl. VAT)
APC InfraStruXure PDU 80kW 400V/400V W/ MBP Xmerless power distribution unit (PDU) Black APC InfraStruXure PDU 80kW 400V/400V W/ MBP Xmerless power distribution unit (PDU) Black
(show image)
PDRPPH2000-M InfraStruXure PDU 80kW 400V/400V W/ MBP Xmerless 0.00
(excl. VAT)
0 (incl. VAT)
APC Rack PDU power distribution unit (PDU) Black APC Rack PDU power distribution unit (PDU) Black
(show image)
AP7952 Rack PDU 0.00
(excl. VAT)
0 (incl. VAT)
APC AP7922 power distribution unit (PDU) APC AP7922 power distribution unit (PDU)
(show image)
AP7922 AP7922 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 3 distributor(s)
Polska 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)