"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26" "","","141742","","APC","AP7850","141742","0731304220886|731304220886","Power Distribution Units (PDUs)","984","","","Rack PDU, Metered, Zero U, 10A, 230V, (16) C13","20231215112835","ICECAT","1","177957","https://images.icecat.biz/img/norm/high/141742-2101.jpg","139x500","https://images.icecat.biz/img/norm/low/141742-2101.jpg","https://images.icecat.biz/img/gallery_mediums/img_141742_medium_1480926803_2931_26422.jpg","https://images.icecat.biz/thumbs/141742.jpg","","","APC Rack PDU, Metered, Zero U, 10A, 230V, (16) C13 power distribution unit (PDU) Black","APC Metered Rack PDU , Input: 230V , Input Connection Type: IEC-320 C14 , Cord Length: 10 feet ( 3.05 cm ) ,","APC Rack PDU, Metered, Zero U, 10A, 230V, (16) C13, Black, IEC-320 C14, (16) IEC 320 C13, 0.0305 m, 230 V, 230 V","APC Rack PDU, Metered, Zero U, 10A, 230V, (16) C13. Product colour: Black. Input connection type: IEC-320 C14, Output connections: (16) IEC 320 C13. Cable length: 0.0305 m. Nominal input voltage: 230 V, Nominal output voltage: 230 V, Output voltage: 230 V. Dimensions (WxDxH): 56 x 44 x 1245 mm, Weight: 3.07 kg","The most user-friendly network interface for monitoring current\r\nAPC's Metered Rack Power Distribution Units (PDUs) provide power distribution as well as equips on-site installers with the ability to monitor the aggregate current draw as equipment is connected to the unit. These Metered Rack PDUs also have alarm thresholds that when exceeded alert users of potential problems. These features help eliminate the possibility of an overloaded circuit. ","https://images.icecat.biz/img/norm/high/141742-2101.jpg","139x500","","","","","","","","","","Design","Product colour: Black","Ports & interfaces","Input connection type: IEC-320 C14","Output connections: (16) IEC 320 C13","Features","Cable length: 0.0305 m","Power","Nominal input voltage: 230 V","Nominal output voltage: 230 V","Output voltage: 230 V","Maximum input current per phase: 10 A","Maximum total current draw per phase: 10 A","Weight & dimensions","Dimensions (WxDxH): 56 x 44 x 1245 mm","Weight: 3.07 kg","Packaging data","Package dimensions (WxDxH): 387 x 323 x 2134 mm","Package weight: 3.98 kg","Operational conditions","Operating temperature (T-T): -5 - 45 °C","Storage temperature (T-T): -25 - 65 °C","Operating relative humidity (H-H): 5 - 95%","Storage relative humidity (H-H): 5 - 95%","Ports & interfaces","I/O ports: (16) IEC 320 C13"